-
Supplier: Terra Universal, Inc.
Description: the 0.25”-thick glass wall panel, allowing controlled transfer of materials into the critical space. The room effectively holds positive pressure, but narrow seams between the glass panels and steel frame may be closed with plastic panel sweeps to meet cGMP. The frameless
- Cleanliness Class: Class 1,000 (ISO 6), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Material: Glass
- Features: Gowning Area, Product / Tool Pass Through
- ESD Control: Low Outgassing
-
Supplier: KOBOLD Instruments, Inc.
Description: and operation is a must. The KDV features a tempered glass measuring tube which is inert to most chemicals. This tube is suitable for measurement of both liquids and gases. Liquid flow ranges are available from 0.01 to 0.1 GPH through 265 to 2645 GPH water. Gas flow
- Gas Volumetric Flow Rate: 0.001 to 64.6666666666667 SCFM
- Operating Pressure: 100 to 130 psi
- Media Temperature: 140 to 212 F
- Media Temperature Range: 140 to 212 F
-
Supplier: ASTM International
Description: percolators bulbs, leveling pycnometers bulbs, sampling stopcocks burets tubes, centrifuge condensers tubes, chromatography crystallizing dishes tubes, color comparison (turbidity) culture dishes tubes, combustion (ignition) custom apparatus tubes, connecting and
-
-
Supplier: Taylor Precision Products LP
Description: Features Tempered glass tube. Range 100°F to 400°F and 50°C to 200°C. Insulated pan clip and safety cap.
-
Supplier: ASTM International
Description: This specification covers an iron-nickel-cobalt alloy for use in sealing to glass in electronic applications. The alloy shall conform to the chemical composition specified and shall be manufactured in the form of wire, rod, bar, strip, sheet, and tube, with each form available in the
-
Supplier: ASTM International
Description: This specification covers an iron-nickel-cobalt alloy for use in sealing to glass in electronic applications. The alloy shall conform to the chemical composition specified and shall be manufactured in the form of wire, rod, bar, strip, sheet, and tube, with each form available in the
-
Supplier: Juno Lighting Group
Description: DROPPED DOUBLE DISK TYPE TEMPERED GLASS DISK MATERIAL 9 1/8 INCH DIA X 8 1/8 INCH H SIZE CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] C8 SERIES QUAD TUBE HORIZONTAL COMPACT FLUORESCENT HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND
- Lamp Type: Fluorescent
- Features: Other
- Fixture Type: Recessed Lights
-
Supplier: RAB Lighting
Description: RESISTANT PRISMATIC BOROSILICATE GLASS REFRACTOR, TEMPERED GLASS LENS REFRACTOR/LENS TYPE APPLICATION WET LOCATION REFLECTOR MATERIAL SPECULAR ANODIZED ALUMINUM LAMP INTENSITY 3200 LUMEN EFFICACY 70 LPW INPUT POWER 46 W WP2 MODEL
- Light Fixture Voltage: 277 volts
- Light Fixture Wattage: 84 watts
- Features: Ballast Included, Bulb Included
- Lamp Type: Fluorescent
-
Supplier: Transcat, Inc.
Description: Product Highlights Capsule-type pressure elements up to and including 150 psig, Bourdon tubes for ranges of 200 psig and above Tempered-glass window, solid-front dial and a blow-out plug on the back Wide Spaced Graduations Give Excellent Readability Accurate Readout at a Glance
- Working Pressure Range: 60 psi
- Type: Gauge
-
Supplier: Streamlight, Inc.
Description: waterproof to 1 meter for 30 minutesImpact-resistant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster
- # of Batteries: 1
- Length: 3.97 inch
- Diameter: 0.65 to 0.9 inch
- Lumen: 6 to 50 lm
-
Supplier: Streamlight, Inc.
Description: design; waterproof to 1 meter for 30 minutesImpact-resistant tempered glass lensUnbreakable pocket clipAnti-roll headIncludes nylon holster
- # of Batteries: 1
- Length: 3.35 inch
- Diameter: 0.77 to 0.9 inch
- Lumen: 12 to 110 lm
-
Supplier: RAB Lighting
Description: TEMPERED GLASS LENS REFRACTOR/LENS TYPE SIZE 18-1/2 INCH L X 10 INCH W X 4 INCH H INITIAL INTENSITY 3600 LUMEN LAMP LIFE 12000 HR EFFECTIVE PROJECTED AREA 0.8 SQ FT REFLECTOR MATERIAL SEMI SPECULAR ALUMINUM AJF5 MODEL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 52 watts
- Application: Automotive
- Features: Ballast Included, Bulb Included
-
Supplier: BINDER Inc.
Description: Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone 2 x 24 V DC (max 0.4 A) switching outputs, switched via 2 control contacts in the program editor RS 422
- Temperature Range: 342 F
- Capacity: 1.9 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: difference between the inner chamber and ambient pressure) Electro polished inner chamber, suction and ventilation tubes, pressure container, expansion racks, and ball valve are made of stainless steel Door gasket made of tempered silicone Independent adjustable temperature safety
- Temperature Range: 392 F
- Capacity: 0.8 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Tele-Communication, Inc.
Description: Video Furniture Int'l C-2736 30" VFI Tech Series Monitor Stand "Fortress" scratch resistant paint. Built in handles for easy maneuvering. Rear door for easy access to equipment stored inside. Ships fully assembled. Permanent construction process. Tinted tempered glass doors. Two rear
-
Supplier: Tele-Communication, Inc.
Description: Video Furniture Int'l C2736-42 42" Tall VFI Tech Series Monitor Stand "Fortress" scratch resistant paint. Built in handles for easy maneuvering. Rear door for easy access to equipment stored inside. Ships fully assembled. Permanent construction process. Tinted tempered glass doors. 42"
Find Suppliers by Category Top
Featured Products Top
-
top 10 things to know when ordering stainless steel tubing Which alloy? Which temper or hardness? Welded, welded and drawn, or seamless? What specifications (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
top 10 things to know when ordering stainless steel tubing Which alloy? Which temper or hardness? Welded, welded and drawn, or seamless? What specifications (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
0.8" Diameter S-101 Painted Fence Rail – 26-Gauge Roll Formed Tube Engineered for strength and built to last, our 0.8" diameter S-101 fence rail is the ideal solution for reliable top rail (read more)
Browse Metal Tubes Datasheets for MP Metal Products -
flexibility but might be susceptible to deformation under certain conditions. Why would an application specify a thin-walled tube? Thin-walled tubing is often requested for applications requiring lightweight construction, increased flexibility, and improved heat transfer (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
CERAMIC ABSTRACTS
…1) 8a. with self-accommodating plungers, P (9) 2522’. shcets by vertical draw, P,(4) 113;. f o t - fimning and pi-ocessing linear bodies of heat- softenable material, P (1) 8a. lor forming and tempering glass tubes , P (2) 4%. furnaces.
-
CR4 - Thread: Pipe Wall Thickness Calculation
Previous in Forum: In Need of 3" OD Tempered Glass Tube .
-
CR4 - Thread: Dust (Charcoal, General Outside Dust, Rockwool) Filter Cloth for Vacuum and Mask
Next in Forum: In Need of 3" OD Tempered Glass Tube .
-
Catalytic soot oxidation in microscale experiments: Simulation of interactions between co-deposited graphitic nanoparticle agglomerates and platinum nanopartic...
Sootladen catalytic surfaces prepared in this way were heated to 300 °C in a pre- tempered glass tube reactor in a simulated diesel exhaust atmosphere containing 10% O2 and 1000 ppm NO.
-
States > Minnesota > State > Register > 2015 > 04/13/2015
The unit must contain one evaporator and condenser with front coils of clear tempered glass tubing for the evaporator and condenser, three metering devices, electric reversing valve, and hermetic or semi-hermetic compressor with liquid receiver and suction accumulator, condenser and evaporator…
-
CR4 - Thread: Shatterproof Highly Clear Injection Mouldable Plastic
I wonder if anybody makes anything like tempered glass tubing ?
-
Brazing Refractory Metals Used In High-Temperature Nuclear Instrumentation
Brazing was conducted in a tempered glass tube heated by a high-frequency induction coil (see Fig. 4) using different inert gas environments..
-
Preparation of curium-americium oxide microspheres by resin-bead loading
In the firing position the lower section of the column extends through the bottom of the furnace and a flexible polyethylene gas purge line is attached well away from the heat-affected region through a tempered glass tube extension.
-
Nicotine absorption of the cigarette smoke
The frisehe Raueh happens initially the in the water bath C tempered glass tube on 37 °, in that itself 0,6 mls a holds the Mundspeiehel of simulated Absorptionsflf2ssigkeit.
-
Evaluation of a method for simultaneous quantification of codeine, dihydrocodeine, morphine, and 6-monoacetylmorphine in serum, blood, and postmortem blood
The supernatant was transferred to screw-top tempered glass tubes , hydrolysed by incubating at 100°C for 45 min and ad- justed to pH9 by adding 1mL saturated ammonium chloride and .
Indicates content that may require registration and/or purchase.