-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' TV-2 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). The TV-2 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 325 to 1,000 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems T.V. Dipole Set provides an accurate standard for precise FM, VHF, and UHF testing. Each Dipole Set is manufactured per the FCC balun design and is individually calibrated. All sets come contained in a rugged, lightweight storage case which includes 2 baluns, elements, cables, a
- Primary Frequency Range: 50 to 1,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
- Polarization: Linear
-
Supplier: DigiKey
Description: 1.575GHz, 1.591GHz, 1.602GHz, 2.338GHz, 2.338GHz GALILEO, GLONASS, GPS, SDARS Ceramic Patch RF Antenna 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 2.332GHz ~ 2.345GHz, 1.588GHz ~ 1.594GHz, 2.335GHz ~ 2.341GHz 3.4dBi, 3.6dBi, 4.7dBi Pin Adhesive
- Primary Frequency Range: 1,575 to 2,338 MHz
- Gain: 3.4 to 4.7 dB
- Applications: GPS, TV / Radio Broadcasting
- Technology Type: Microstrip
-
-
Supplier: A.H. Systems Inc.
Description: A.H. Systems' FCC-1 antenna provides an accurate standard for precise EMI and site anttenuation measurements (per OET-55 and ANSI C63.5). The FCC-1 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 25 to 70 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 198 to 204 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: TACO Communications Inc.
Description: Twin and triple-driven moderate bandwidth models covering 108 to 163 MHz.
- Primary Frequency Range: 112 to 122 MHz
- Gain: 11.2 dB
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: TACO Communications Inc.
Description: This rugged omni-directional antenna can be cut to any channel from 2 to 13. Other frequencies are available on request. Output impedance is 75 Ohm with a standard "F" connector. It is also available with "N" connector and 50 Ohm impedance.
- Primary Frequency Range: 61 to 66 MHz
- Gain: -1 dB
- VSWR: 2 :1
- Form Factor / Mounting: External
-
Supplier: TACO Communications Inc.
Description: Extra-rugged twin-driven narrow-bandwidth models covering 30 to 88 MHz including TV channels 2 through 6.
- Primary Frequency Range: 76 to 82 MHz
- Gain: 8 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: SFCable.com
Description: Remote Control Outdoor HDTV Antenna UHF/VHF 360 Degree Rotation US Version (HG-831), for TV Signal Receiving.
- Form Factor / Mounting: External
- Applications: TV / Radio Broadcasting
-
Supplier: Yageo USA
Description: High Frequency Overview
- Primary Frequency Range: 88 to 108 MHz
- Form Factor / Mounting: Internal / Chip
- Applications: TV / Radio Broadcasting
-
Supplier: SFCable.com
Description: Super Active , Rotating & Powerful Receive Antenna. High quality far rangin reception. UHF/VHF TV and FM radio. Parabolic focusing reception. Built-in high gain booster. Built-in low noise circuit. 360 all directional rotation. With infrared remote control. Can operate antenna
- Form Factor / Mounting: External
- Applications: TV / Radio Broadcasting
-
Supplier: KP Performance Antennas
Description: panels. This parabolic antenna comes with a pair of pre-attached, 36" LMR 200 pig-tail cables with N-female connectors which simplifies installation and minimizes taping. Use this parabolic antenna over a flat panel antenna to maximize the potential of your radio by improving
- Primary Frequency Range: 3,500 to 3,800 MHz
- Gain: 20 dB
- VSWR: 1.5 to 1.7 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Comtelco Industries, Inc.
Description: BASE STATION ANTENNA HORIZONTALLY POLARIZED 900-930MHz FEMALE "N" TERMINATION.
- Primary Frequency Range: 900 to 930 MHz
- Gain: 9 dB
- VSWR: 2 :1
- Technology Type: Array / Phased Array
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 24.5 dB
- VSWR: 1.3 to 1.8 :1
- Operating Temperature: -40 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Applications: Radio and Television broadcasting system FM Broadcast Transmitter Protection for Extended RF Component Life Digital TV Tower Link Optimization Military Communications and Radar Systems (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Ultra-Wideband, Short-Pulse Electromagnetics 7
The simulations showthat the CWT ( db4 )achieves the best perfor- mancefor pulse detection in noisy environments and .... Antennas Propag., 35(3), 327- 331 (1981). .... Signals of the three VRA channels were recorded simultaneously with the dig- ital oscilloscope Tektronix IDS 7404. .... These applications require high throughput, such as video streaming to digital TV . .... simulatoris the location-based servicethat will require GPS, GLONASS, or Galileodata, coupled with terrestrial and indoor data.
-
Advanced Computer and Communication Engineering Technology
This work proposed hybridization of bilateral and wavelet thresholding ( db4 , Bayes soft thresholding, level of decomposition = 1) for digital image in low-light condition. .... Content is delivered via the Internet, intranet/extranet, audio or video tape, satellite TV , and CD-ROM. .... with other information, on a tag, which is a small microchip that is attached to an antenna . .... There are terrestrial mobile networks where users are mobile and commuting from one network to another, there…
-
Applied Mechanics and Mechatronics Automation
…the effect to retrieval rate is not very significant, we recommend db3 or db4 for this situation … images that inputted into the computer by the internet printing client using scanners, digital cameras, and other … of their own, the satellite network has special aspects of characteristics compared with terrestrial network, such as … the Windows Server 2003 Chinese operating system environment with a 2.4GHz Pentium TV CPU,512M RAM .... However, because each mesh AP uses an Omni-directional antenna to communicate with any of its neighbor…
-
Measurement Technology and Engineering Researches in Industry
4) Measure the total gain of the receive antenna , denoted as Gr. .... of a free-space optical communications link to a UAV, edited by 24th Digital Avionics Systems. .... the Internet to the mobile network backbone), the backbone of the core network, terrestrial wireless access network .... Besides, it supports output to display at LCD and TV at the same time. .... Db4 filtering 25.62 .
-
Measurement Technology and its Application
…actually a brightness temperature measurement method, that is, flame images are taken by TV cameras which are .... The image processing module is mainly used to process flame digital image taken by CCD camera, and .... We decompose raw ECG signal in eight scales with a wavelet base function of DB4 . .... In this paper, a design of FFT processor for Digital terrestrial multimedia/television broadcasting (DTMB) receiver is presented. .... GPS antenna .
-
Proceedings of the Mediterranean Conference on Information & Communication Technologies 2015
…wireless/mobile Internet, such as Wi-Fi Hotspots that are provided either by Cable- TV and/or DSL operators. .... 1800, 2.4, 2.6, 700 and 800 MHz, [6]; (3) Type of Antennas (mono-, duo- or .... A Comparison of Wavelet and Steerable Pyramid for Classification of Microcalcification in Digital Mammogram. .... db2 db3 db4 db5 db6 db7 db8 db9 db10 sym2 sym3 sym4 coif4 coif5 Scale 1 Scale .... 3GPP: Evolved Universal Terrestrial Radio Access (E-UTRA); Further advancements for E-UTRA physical layer aspects.
-
Digital Signal Processing and Spectral Analysis for Scientists
Past and Present Variability of the Solar- Terrestrial System: Measurement, Data Analysis and Theoretical Models. .... 1(1), 55–83 (2013) Hayes, M.H.: Statistical Digital Signal Processing and Modeling. .... 14 db1 db2 db3−− db4 db5−−db6−−db7−−db8 db9−−db10−−db11−−db12. .... Imagine an antenna which receives energy from all sources of radio signals in the Universe and adds .... shape ='valid'; 17 yv = conv(sd,h,shape); 18 Nv=length(yv) 19 tv =(floor((M−1)/2…
-
Information Technology Applications in Industry II
…method which is implemented by recursive algorithm can be used not only on terrestrial carrier but also .... Analysis of Deep Space Navigation Feasibility Based on Inter-satellite link antenna of Satellite Navigation System. .... The direct trust value donates TV = {mAB } = (mAB ({T }), mAB ({-T }), mAB ({T - T })) . .... have seen an explosion of data change in the Internet and the extensive use of digital media. .... SFC15 for the data stored in the DB4 .DBB0~DB4.DBB9 package, sent out by QB12~QB21 [3].
-
Applied Scientific Research and Engineering Developments for Industry
By adopting wavelet db4 to complete fast wavelet transformation, we can get the obvious location of the .... So the digital signal processing methods are utilized to analyze signal. .... Antenna has two response modes of co-polarization and cross-polarization as well as the serious amplitude .... IPTV is an interactive network TV . .... network may be regarded as providing coverage extension for service continuity of the terrestrial component by allowing…
-
Manufacturing Engineering and Process II
DB4 ~DB7 are the data lines to realise the data transmission with CPU. .... except for analog temperature sensor concluding widely used thermocouple and hot resistance, etc. , digital temperature sensor is .... Solar- Terrestrial Physics, Volume 70, Issues 2-4, Pages 490-495, 2008. .... Similar: u = (V TV ) −1V T A. .... IEEE Antennas and Propagation Society International .
Indicates content that may require registration and/or purchase.