-
Supplier: Allied Electronics, Inc.
Description: Do-it-yourself test clip especially suited for testing surface mounted packages on centers as small as 0.030". Pincer-like contact grasps individual legs of SMDs, such as the SOIC, SOJ, PCC, etc. Material: Selectively gold-plated stainless steel contact. Insulation: Glass-filled
-
Supplier: Allied Electronics, Inc.
Description: BNC (Male) to Minigator Test Clip, 45 V (rms) (Max.) Operating Voltage Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 400 VRMS Current: 3 Amps Features Test Tweezer Clip is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices
-
Supplier: Allied Electronics, Inc.
Description: Patch Cord, Alligator Clips Both Ends, 18 AWG, Vinyl Insulation, 5 A Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VAC, 60 VDC Current: 3 Amps Features Test Tweezer Clip Is Specially Designed for Fast, Convenient Testing of Surface Mounted Devices
-
-
Electrical Test Probes - Test Clip, Micrograbber, Red, Smd; Grabber Test Lead Type Pomona -- 30C5063Supplier: Newark, An Avnet Company
Description: TEST CLIP, MICROGRABBER, RED, SMD; Grabber Test Lead Type:SMD Grabber Test Clip; Lead Length - Imperial:-; Lead Length - Metric:-; Insulator Colour:Red; Current Rating:-; Voltage Rating:70Vrms; Product Range:- RoHS Compliant: NA
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Clips SMD GRABBERTEST CL
-
Supplier: Allied Electronics, Inc.
Description: close placement to adjacent clips. Compatible with leads with 0.8 mm female connectors. Order Pomona model number 72905-0 for clip lead for SMD Mini Grabber—0.8 mm female/4 mm female (black) or 72905-2 (red) for easy attachment to standard test leads.
-
Supplier: Newark, An Avnet Company
Description: IC TEST CLIP, MINI SMD GRABBER, 1POS; IC Case Styles:-; No. of Contacts:1Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:SMD Grabber 72906 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MICROGRABBER TEST CLIPS & LEADS, SMD; Kit Contents:SMD MicroGrabber Test Clips and Flying Leads; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: MICRO SMD GRABBER TEST CLIP; No. of Contacts:-; Pitch Spacing:-; Contact Plating:-; Product Range:-; Lead Length:58.42mm; Overall Length:58.42mm; Voltage Rating:70Vrms RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Test Leads Mini SMD Grabber Test Clips Red
-
Supplier: DigiKey
Description: SMD Multi-Use Test Kit Adapters, Alligator Clips, Grabber Test Clips, Patch Cords, Test Leads, Test Probes
-
Supplier: ValueTronics International, Inc.
Description: controlled electronic signals. Additional Features: Test Fixture, 4 Wire, SMD/Clip tweezers LCR-800/6000/8000G Series SMD / chip tweezers Frequency: DC to 1MHz Max. Voltage: +/- 35V The Instek LCR-08 is a 4-wire test fixture SMD/Clip Tweezers for use
-
Supplier: ValueTronics International, Inc.
Description: many kinds of ground lines to connect to different earth terminals Works with- DS4 MSO4 DS6 Accessories: Probe Probe tip - 2 Barrel insulator (long) Barrel insulator (short) General purpose retractable hook tip Dual-lead adapter Probe bracket SMD clip - 2 Spring ground - 2 Alligator
- Bandwidth: 600 MHz
- Voltage Rating: 300 volts
- Probe Configuration: Alligator Clip, Hook
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: small in order to test electronic components connections; popular as an oscilloscope probe. Mates with 0.030″ diameter socket E-Z-Hook test lead or patch cord in order to quickly pair with electronic test connectors. These test clips are great for testing miniature
- Voltage Rating: 70 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: components. Designed for use with surface mount devices or where connection point is small to test electronic components connections; popular as an oscilloscope probe. These clips are great for testing miniature components, IC connectors, IC pins CIP and SMD, electrical
- Voltage Rating: 2,400 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: ValueTronics International, Inc.
Description: (H) Input Sockets: Signal and ground sockets compatible with 0.025" (0.635 mm) square pins, 0.036" (.91 mm) maximum diameter (for round pins) Engineers are using an ever-increasing variety of devices and test points in their designs. In order to access these test points conveniently,
- Bandwidth: 2,500 MHz
- Probe Type: Current, Voltage
-
Supplier: ValueTronics International, Inc.
Description: applications. With a built in direct test fixture, you can test the lead components very easily. This meter offers an optional 4 wire test clip that can give a convenient connection to larger components and assemblies with the accuracy of 4 wire testing. The LCR meters
Find Suppliers by Category Top
Featured Products Top
-
cord in order to quickly pair with electronic test connectors. These test clips are great for testing miniature components, IC connectors, IC pins, CIP & SMD, electrical test boards, circuits, and for use with Arduino products. Features: (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
cord in order to quickly pair with electronic test connectors. These test clips are great for testing miniature components, IC connectors, IC pins, CIP & SMD, electrical test boards, circuits, and for use with Arduino products. Features: (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
5360-2 Pomona Electronics | Mouser
Test Clips SMD GRABBER TEST .
-
5243-5 RoHS Compliant | Mouser
Test Clips SMD GRABBER CLIP GRN .
-
Popular Products In Video Surveillance - Big Bruin
Pomona 5305 - 5305 BNC Female SMD Grabber Test Clip, 5.5" Wire Length (Pack of 5) Converts BNC (male) cables / connectors to SMD test clips for test versatility Grabber pincer and BNC center contact are gold plated excellent corrosion resistance and …
-
Cipher instruction search attack on the bus-encryption security microcontroller DS5002FP
The device can access all processor pins via a suitable SMD test clip .
-
http://dspace.mit.edu/bitstream/handle/1721.1/90719/891096854-MIT.pdf?sequence=2
8-PN GOLD SMD TEST CLIP - .
-
5301-12-BLK Pomona Electronics | Cable Assembly
Cable Assembly Patch Cord 0.304m 22AWG SMD Grabber Test Clip to SMD Grabber Test Clip .
-
Pomona Electronics - 5243-0 - Test Connectors - Test Connectors - Allied Electronics
Test Clips , SMD Grabber, Black .
-
Pomona Electronics - 5142-K-48 - Between Series - BNC to Tweezer - Allied Electronics
Test Clip ; SMD Test Tweezer; BNC Male; 2; 48; 20 AWG; PVC; Black; 50 degC; 41/3 .
-
Pomona Electronics - 5302-24-2 - Between Series - Banana to Pincer - Allied Electronics
Test Clip ; SMD Test Tweezer; Single Stacking Banana Plugs; 2; 48; 20 AWG; 3 A .
-
BNC to Tweezer - Test & Measurement from Allied Electronics
Test Clip ; SMD Test Tweezer; BNC Male; 2; 48; 20 AWG; PVC; Black; 50 degC; 41/3 .
Indicates content that may require registration and/or purchase.