Products/Services for Textron Belt

  • Conveyor Belts-Image
    Conveyor Belts - (493 companies)
    Conveyor belts are used in a wide variety of material transport applications such as manufacturing, food processing, and heavy industry. Belt construction and belt materials are often application-specific. Conveyor belts are a continuous loop...
  • V-Belts and V-Ribbed Belts-Image
    V-Belts and V-Ribbed Belts - (373 companies)
    V-belts and V-ribbed belts are power transmission drive belts with a triangular or trapezoidal cross section. They are available in a variety of belt materials, reinforcement styles, and speed configurations. Typically, V-belts and V-ribbed belts...
  • Flat Belts-Image
    Flat Belts - (242 companies)
    Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment. Flat...
  • Round Belts and O-ring Belts-Image
    Round Belts and O-ring Belts - (75 companies)
    Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
  • Abrasive Belts-Image
    Abrasive Belts - (334 companies)
    Abrasive belts consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. Abrasive belts consist of abrasive grains applied to a backing made of cloth, film, foam and sponge, paper, or other material...
  •  
    Flat Belt Pulleys - (103 companies)
    Flat belt pulleys are used in transmission systems that are driven by flat belts. Flat belt pulleys are used in transmission systems that are driven by flat belts, typically high-speed, low-power applications in textiles, paper making, and office...
  •  
    Timing Belts (inch) - (236 companies)
    English pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance of speed ratio is an important design consideration. English pitch is the distance between belt teeth based on inches (in). English pitch...
  •  
    Timing Belts (metric) - (233 companies)
    Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm). Metric...
  •  
    V-Belt Pulleys - (217 companies)
    V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
  •  
    Round Belt Pulleys - (58 companies)
    Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Columbus McKinnon Corporation
Columbus McKinnon Corporation
Columbus McKinnon Corporation