Products/Services for Tgi Pure Water Systems
-
Water Disinfection Systems - (179 companies)Water disinfection systems treat water to inactivate, destroy, and/or remove pathogenic bacteria, viruses, protozoa, and other parasites. Common methods of disinfection use chlorination and alternative disinfectants. Water disinfection systems... -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Water Heaters - (410 companies)...tanks and nickel alloy sheathed heating elements in order to prevent corrosion and contamination of the water supply. Industries that use ultra pure water include semiconductor manufacturing and pharmaceuticals. Process Water. Process water... -
Ultrapure Water Equipment - (39 companies)Ultrapure water equipment is used to provide high-purity deionized water (DI water) to the semiconductor and pharmaceutical industries. It is also used in alloy metal fabrication, the manufacture of medical devices, laboratory applications...
-
Water Quality Testing Instruments - (336 companies)Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from... -
Water Valves - (607 companies)Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic. Water valves are designed to handle and control hot water, cold water, ground...
-
Water Coolers - (69 companies)Water coolers provide a chilled, conditioned and/or filtered water source. Water coolers are apparatus used to cool and dispense water. Water coolers provide a chilled, conditioned, and/or filtered water source. Types. Water coolers are either...
-
Water Filters - (326 companies)Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
-
Oil in Water Monitors - (71 companies)Oil in water monitors are used to detect the presence of hydrocarbons in water. Oil in water monitors are used to detect the presence of hydrocarbons in water. General Information. Terminology. The meaning of the phrase "oil in water" is highly...
-
Hydroblasters and Water Blasters - (120 companies)Hydroblasters and water blasters direct high pressure (10,000+ psi) streams of water against a surface to clean or cut the material. Hydroblaster and water blaster equipment is used to direct high pressure streams of water against a surface to clean...
Product News
-
Atlantic Rubber Company, Inc.
Huge inventory of Pure Gum Rubbing Tubing Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Air. AG Spray. Composite Thermoforming. Chemical Transport. Steam. Chemical. Oil. Food Handling. Fluids Handling. HVAC Equipent. Material Handling. Water Purification Tubing. Water Suction and Discharge. Learn More (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Bounce into Quality with Pure Gum Rubber Tubing! Typical Applications for Gum Rubber Tubing / Silicon Tubing. Architectural And Window Seals. Electronics Seals. Electrical Washers. Food Processing Industry. Fiber-Optic Equipment. Fluids Handling in Dairy Industry. Electrical Connector Seals And Sheathes. Water Purification Tubing. HVAC Equipment. Automotive Electrical Enclosures. Medical Equipment Seals Tubing. Aerospace and Military. High Voltage Insulation. Peristaltic Tubing. Small Appliance Tubing. Wastewater Sampling Tubing. Composite... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid for ultra-pure filters PolyGrid (R) Precision Expanded Polymers. Our expanded polymer solutions are widely used in advanced filtration systems, particularly in the semiconductor, medical, gas, and oil industries. About PolyGrid (R). PolyGrid (R) precision-expanded polymers from Dexmet are used in ultra-pure filters, most commonly in the semiconductor industry where resistance to high temperatures and caustic chemicals is essential. Other uses include the medical, gas, oil and pharmaceutical industries. However... (read more)Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Atlantic Rubber Company, Inc.
Need pure gum rubbing tubing? We can help! Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Air. AG Spray. Composite Thermoforming. Chemical Transport. Steam. Chemical. Oil. Food Handling. Fluids Handling. HVAC Equipent. Material Handling. Water Purification Tubing. Water Suction and Discharge. Learn More (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber Company, Inc.
Largest In-House Supply of Pure Gum Rubber Tubing Typical Applications for Gum Rubber Tubing / Silicon Tubing. Architectural And Window Seals. Electronics Seals. Electrical Washers. Food Processing Industry. Fiber-Optic Equipment. Fluids Handling in Dairy Industry. Electrical Connector Seals And Sheathes. Water Purification Tubing. HVAC Equipment. Automotive Electrical Enclosures. Medical Equipment Seals Tubing. Aerospace and Military. High Voltage Insulation. Peristaltic Tubing. Small Appliance Tubing. Wastewater Sampling Tubing. Composite... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
5o.com
The Gatekeeper of Pure Signals for RF Links 5o.com proudly launches the brand-new Series 5o26125550 cavity bandpass filter covering 1920~1980MHz. Precisely tuned for the target passband of 1920 -1980MHz, it delivers steep stopband rejection, ultra-low passband insertion loss and 100W high power handling capacity. It provides a one-stop solution to RF interference across diverse scenarios and builds an exclusive clean channel for signal transmission. This product line is now available in the New Products zone on our official website, with... (read more) -
Atlantic Rubber Company, Inc.
Budget-Friendly Pure Gum Rubber Tubing Magic! Atlantic Rubber Company's Pure Gum Rubber Tubing is cost-effective, resilient, and abrasion resistant. Popular materials include Latex, Silicone and Pure Gum for Tubing. It makes an excellent vacuum tubing because of its tear resistance and memory. This natural rubber tubing is versatile and cold temperature resistant; it is able to maintain a high coefficient of friction during most applications. Atlantic Rubber carries the largest in-house Pure Gum inventory in the United States... (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Waytek, Inc.
PowerCombi Pure Sine Inverter from Mastervolt The PowerCombi is a pure sine wave inverter/charger offering grid quality AC power and battery charging in one low profile design. Designed to be an independent inverter / charger, yet can easily be integrated into a MasterBus network (with additional interface). With a built-in transfer switch, 2x surge for 3 seconds and on-site dipswitch programming - the PowerCombi offers simple installation with multiple operating modes, and can charge various battery chemistries - including a custom... (read more)Browse DC-AC Inverters Datasheets for Waytek, Inc. -
Siglent Technologies NA, Inc.
RF Generator High Accuracy and Pure Output SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can generate IQ modulated signals. With their high accuracy and pure outputs, the SSG3000X series is the right choice for R &D, education, and manufacturing. (read more) -
Atlantic Rubber Company, Inc.
Pure Gum Rubber Tubing - Versatile and Flexible Atlantic Rubber Tubing, versatile and flexible, and compounded to accommodate almost any industrial or laboratory environment. Metric sizes now available in limited range. Learn More (read more)Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
-
Boletus aereus growing wild in Serbia: chemical profile, in vitro biological activities, inactivation and growth control of food-poisoning bacteria in meat
Water was treated in a Milli-Q water purification system ( TGI Pure Water Systems , Greenville, SC, USA).
-
A Comparison of the Nutritional Contribution of Thirty-nine Aromatic Plants used as Condiments and/or Herbal Infusions
Water was treated in a Milli-Q water puri- fication system ( TGI Pure Water Systems , Greenville, SC, USA).
-
The incorporation of plant materials in “Serra da Estrela” cheese improves antioxidant activity without changing the fatty acid profile and visual appearance
All the water used in the method- ology was treated with a purification system ( TGI Pure Water Systems , Greenville, SC, USA).
-
Using Gamma Irradiation to Attenuate the Effects Caused by Drying or Freezing in Macrolepiota procera Organic Acids and Phenolic Compounds
Water was treated in a Milli- Q water purification system ( TGI Pure Water Systems , USA).
-
Analytical Tools Used to Distinguish Chemical Profiles of Plants Widely Consumed as Infusions and Dietary Supplements: Artichoke, Milk Thistle, and Borututu
Water was treated in a Milli-Q water purification system ( TGI Pure Water Systems , USA).
-
Combined Effects of Electron-Beam Irradiation and Storage Time on the Chemical and Antioxidant Parameters of Wild Macrolepiota procera Dried Samples
Water was treated in a Mili-Q water purification system ( TGI Pure Water Systems , USA).
-
Valorization of traditional foods: nutritional and bioactive properties of Cicer arietinum L. and Lathyrus sativus L. pulses
Water was treated in a Milli-Q water purification system ( TGI Pure Water Systems , Billerica, MA, USA).
-
Isolation and Purification of Condensed Tannins from Flamboyant Tree and Their Antioxidant and Antityrosinase Activities
Water used in this experiment was purified on a Millipore Milli-Q apparatus ( TGI Pure Water Systems , USA).
-
Analytical Methods Applied to the Chemical Characterization and Antioxidant Properties of Three Wild Edible Mushroom Species from Northeastern Portugal
Water was treated in a Milli-Q water purification system ( TGI Pure Water Systems , USA).
-
Bioactivity of Different Enriched Phenolic Extracts of Wild Fruits from Northeastern Portugal: A Comparative Study
Water was treated in a Milli-Q water purification system ( TGI Pure Water Systems , USA).
Indicates content that may require registration and/or purchase.