Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: This is a integrated system used for waste water evaporation. Evaporation plants are used as a thermal separation technology, for the concentration or separation of liquid solutions, suspensions and emulsions.
-
Supplier: Samsco Corporation
Description: Energy is the single largest component of operating costs in many wastewater treatment systems, and particularly is this so with distillation, where it generally accounts for 50-70% of total operating costs. The Samsco EnviroStill MVR Evaporator uses metal plate heat exchange technology,
- Evaporation Rate: 50 GPH
- Operating Temperature: 48.888888888888886 to 79.44444444444444 C
- Application: Distillation, Waste Water Treatment
- Power Source: Electric, Steam
-
Supplier: GEA Process Engineering Inc.
Description: Thermal Vapor Recompression (TVR) In multiple-effect evaporators with TVR, the heating medium in the first calandria is the product vapor from one of the associated effects, compressed to a higher temperature level by means of a steam ejector (TVR). The heating
-
-
Supplier: GEA Process Engineering Inc.
Description: recompression concept (either thermal or mechanical) is often applied. Usually, they operate from low vacuum to atmosphere pressure. As a rule, these units are used for high evaporation rates and when crystal size is not of the utmost importance or if crystal grows at a fair rate.
- Type: Forced Circulation / Crystallizer
Find Suppliers by Category Top
Featured Products Top
-
pressure to reduce the amount of waste generated, disposed of off-site, and discharged to drain. The Thermal Emulsion Breaker Model TEB utilizes evaporation, the simplest and most efficient concept for concentrating aqueous wastes. The TEB is available in both the standard non-boil (IH) and boil (IHB (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
The VC-90-90-3 Vapor Chamber is engineered for high-density thermal management in servers and advanced computing systems. Utilizing phase-change heat transfer through evaporation and condensation, it rapidly distributes heat from concentrated sources across the (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
throughout the structure, allowing heat to spread efficiently in all directions. 6-Tube Integrated Structure:Six interconnected channels expand vapor flow paths and accelerate liquid return to the evaporation zone. Lower Thermal (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
In high-performance systems, heat management is crucial for maintaining stable operations. Overheating can compromise device performance and lifespan. The VC-90-90-3 vapor chamber is designed for (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
-Line/Broadband sensitivity, 1:1 aspect ratio capability Adjustable sidewall profile angle Aqueous alkaline development (standard 0.26N TMAH developers) Suitable for metal evaporation physical vapor deposition processes Pattern thermal stability up to 200°C (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
condensation, medical gas testers use heated internal pathways and delivery tubing that preserve stable thermal conditions throughout the system. Beyond vapor generation, mass flow integration helps stabilize humidity levels during respiratory testing. Medical gas testers continuously adjust (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
just a vacuum pump; it is a dynamic condenser. While many associate these machines strictly with water, the “liquid ring” can be sealed with any fluid compatible with the process. Water Vapor Streams: When pumping water vapor, using water (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
SUSTAINABILITY AND ENERGY CHANGES IN PAPER MILL VACUUM SYSTEMS ARE SURPRISING AND REWARDING Energy balance by maximizing mechanical removal of water and minimizing thermal evaporation of water Cool and condense vacuum process (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Introducing RM Evaporator Pans Say hello to the next generation of efficiency and safety in refrigeration management. Backer's new RM Evaporator Pans are designed to simplify your operations (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Explore Backer Springfields, innovative PTC electric evaporator pans, designed for reliable, energy-efficient operation with adjustable wattage for low-flashpoint refrigerants. Available in multiple wattages, voltages, and sizes, these low-profile pans eliminate moving parts and reduce maintenance, dissipating 1.5–8.0 gallons of water daily to fit a wide range of applications. (read more)
Browse Evaporators Datasheets for Backer-Springfield
Conduct Research Top
-
Application of Smart Instruments in MVR Evaporation System
In recent years, due to increasingly strict environmental policies, particularly the proposal of "carbon peak" and "carbon neutrality" targets, MVR (Mechanical Vapor Recompression) evaporators have gained significant popularity compared to traditional single-effect and multiple-effect evaporators
More Information Top
-
Evaporation and drying technology developments
In thermal vapour recompression (TVR) evaporators , excess energy is available in vapour from the last effect.
-
Controlling milk protein interactions to enhance the reconstitution properties of whole milk powders — A minireview
… ~ 10.0%), preheated milk (80 °C), direct-steam-injection (DSI)-preheated milk (98 °C) and concentrates after evaporation in the mechanical vapour recompression (MVR) evaporator (total solids ~ 34.3%) and the thermal vapour recompression (TVR) evaporator (total solids ~ 45 …
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Evaporators with thermal vapor recompression have a better steam economy than evaporators with mechanical vapor recompression.” .
-
Developments in the evaporation and drying of dairy products.
Advantages of fan MVR evaporators over thermal vapour recompression (TVR) units, and possibilities for rebuilding existing TVR evaporators as MVR evaporators are discussed.
-
Evaporation.
The tubular falling-film type evaporator, multiple effect evaporators with thermal vapour recompression , and single- or multiple-effect evaporators with mechanical vapour recompression (MVR) are described.
-
DMV-Campina has completed its 5th cheese factory in Born in Limburg.
A Stork-Friesland 6-stage evaporator with thermal vapour recompression treats 30 000 l whey/h and produces sufficient condensate to supply 75% of the water requirements of the plant.
-
Mechanical vapour compressors as exemplified by whey evaporation.
Technical data and costings are presented in detail for two 3-effect and one 6-effect evaporators with thermal vapour recompression installed earlier in the plant in comparison with the new installation using electric or alternatively Diesel engine drive.
-
Ethanol Producer Magazine – The Latest News and Data About Ethanol Production
Reverse osmosis can offer about 75 percent lower capital and operational costs compared to a five multi-effect evaporator with thermal vapor recompression .
-
New developments in whey processing.
… as production of ethanol and baker's yeast from whey permeate, fermentation of permeate to methane under anaerobic conditions, demineralization of whey by ion exchange and dialysis, and introduction of more efficient thermal evaporators provided with thermal vapour recompression and mechanical vapour recompression …
-
Technological advances in the production of spray dried milk
… while at the beginning of the 1970s most dairy evaporators were built as 3-4 effect units with specific steam consumption just below 20%’. there has been gradual development up to 7-effect thermal - vapour - recompression (TVR) evaporators with specific steam consumptions …
Indicates content that may require registration and/or purchase.