-
Encapsulants and Potting Compounds - Thermally conductive polyurethane potting compound -- 50-2368FRSupplier: Epoxies Etc...
Description: 50-2368 FR is a thermally conductive polyurethane potting compound. This is a faster gelling version of 50-2366 FR. 50-2368 FR polyurethane resin system is formulated for applications requiring low exotherm, low shrinkage, and excellent electrical
- Viscosity: 150 to 17,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 1.1538232 W/m-K
- Tensile Strength (Break): 2,200 psi
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview UR5097 Thermally Conductive Polyurethane Potting Compound exhibits excellent thermal conductivity, making it ideal for applications where heat dissipation is required. The cured resin is resistant to a wide or cycling temperature range, making it
- Type: Electrically Conductive
- Features: Electronics, Encapsulating / Potting, Flame Retardant (e.g. UL 94 Rated), Thermal Compound / Heat Conductive
- Chemical System: Polyurethane (PU, PUR)
- Industry: Semiconductors / IC Packaging
-
Supplier: Epoxies Etc...
Description: 20-2366 FR is a new thermally conductive polyurethane potting compound. This flexible system is designed for low stress on sensitive components during and after cure. 20-2366 FR polyurethane resin system is formulated for applications requiring low exotherm,
- Viscosity: 150 to 17,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 1.1538232 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
-
Supplier: Epoxies Etc...
Description: 20-2175 is a two-component and dielectric potting and encapsulating compound. This product has unique flow and rheology characteristics that allows filling of cavities with small holes where traditional materials would leak. 20-2175 was formulated for use in potting cable end
- Viscosity: 500 to 3,000 cP
- Thermal Conductivity: 0.297109474 W/m-K
- Dielectric Strength: 400.000000000001 to 609.9999999999997 kV/in
- Dielectric Constant (Relative Permittivity): 6.63
-
Supplier: Epoxies Etc...
Description: is ideal for meter mix and dispense equipment. This system is a good choice for potting applications containing surface mount components. It can be cured at room temperature or with mild heat. The flame retardant & thermally conductive version of this product is 20-2366 FR.
- Viscosity: 150 to 6,000 cP
- Use Temperature: -85 to 275 F
- Thermal Conductivity: 0.50479765 W/m-K
- Coeff. of Thermal Expansion (CTE): 90 µin/in-F
-
Supplier: Master Bond, Inc.
Description: weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AN is suitable for potting and encapsulation very thick as well as thin sectioned
- Viscosity: 200,000 cP
- Use Temperature: -300 to 250 F
- Thermal Conductivity: 2.594 W/m-K
- Coeff. of Thermal Expansion (CTE): 46.99999999999999 to 53 µin/in-F
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE STYCAST US 0155, Urethane, Potting and Encapsulating LOCTITE® STYCAST US 0155 is a low viscosity, flexible, flame retardant, castor oil/MDI based urethane potting/encapsulating compound. This material was designed for potting indoor and outdoor telephone connector
- Viscosity: 3,500 cP
- Thermal Conductivity: 0.47 W/m-K
- Coeff. of Thermal Expansion (CTE): 60.55555555555556 µin/in-F
- Tensile Strength (Break): 320 psi
-
Supplier: Protavic America, Inc.
Description: ANA-97174 UV is a clear Ultraviolet/ Visible light curing adhesive. It is a low viscosity urethane modified acrylic casting system. It was developed for adhesive and coating applications. It is recommended for small electrical/electronic casting and encapsulating applications that require a unique
- Viscosity: 625 cP
- Use Temperature: -85 to 347 F
- Dielectric Constant (Relative Permittivity): 4.3
- Water Absorption: 1.5 %
-
Supplier: Master Bond, Inc.
Description: weight. The cured compound exhibits a high 31% elongation truly exceptional for a high thermal conductive epoxy. As very little exotherm is developed during cure the Master Bond EP21TDC-2AO is suitable for potting and encapsulation very thick as well as thin sectioned
- Use Temperature: -300 to 250 F
- Thermal Conductivity: 1.297 W/m-K
- Coeff. of Thermal Expansion (CTE): 50 to 56 µin/in-F
- Tensile Strength (Break): 1,070 psi
-
Supplier: Master Bond, Inc.
Description: ratio by weight. The cured compound has remarkably high peel strength of more than 30 pli along with an elongation of over 150%. EP21TDC-2 develops very little exotherm while curing, making it well suited for potting or encapsulating in thicker sections. It bonds well to many
- Viscosity: 70,000 to 80,000 cP
- Use Temperature: -452 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21TDC is a two component epoxy adhesive for general purpose bonding formulated to cure at room temperature or more rapidly at elevated temperatures, with a one-to-one mix ratio, weight or volume. It readily develops a high bonding strength of more than 2800 psi at
- Viscosity: 60,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 28 to 39 µin/in-F
Find Suppliers by Category Top
Featured Products Top
-
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. State of the art polyurethane materials with UL Relative Thermal Index (RTI) ratings up to 130°C and higher (Conapoxy®, CONAP®, ELAN-Tron®). Unique, one (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Supreme 11ANHT-2 Two component epoxy compound for bonding, coating and sealing Master Bond Supreme 11ANHT-2 is a two component thermally conductive, electrically insulating epoxy resin system for bonding, coating and (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
QSil-553 2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed CHT's QSil 553 is a 2-part, platinum cure, silicone potting compound and encapsulant designed to (read more)
Browse Conductive Compounds Datasheets for CHT USA Inc. -
. For more information, view our Thermally Conductive Adhesives page. Encapsulation and potting compounds Using a thermally conductive encapsulant has become (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
Thermally Conductive Adhesives page. Encapsulation and potting compounds Using a thermally conductive encapsulant has become a very attractive option when trying to remove heat from (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
options: 12Vdc, 24Vdc, 48Vdc, 125Vdc or custom; Cooling by conduction via baseplate; -40°C to +70°C cold plate temperature range without derating; Full encapsulation with thermally conductive silicon rubber potting compound with UL94V-0 flammability rating (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, which can cause malfunction and premature failure such as vibration, shock, and stress caused by temperature fluctuation during thermal cycling. Material options for electronic protection include silicones, epoxies, polyurethanes, and other various polymers. Silicones are extremely durable (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Supreme 11AOHTLP Product Information Two component, thermally conductive, electrically insulative epoxy for bonding, sealing and coating Key Features Convenient (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
units to be connected in parallel to achieve higher output power. Each internal power module is encapsulated with a thermally conductive MIL-grade silicon rubber potting compound with UL94V-0 flammability rating for protection moisture and other contaminants. The system is packaged in an (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Intertronics contact details and news
… or premixed and frozen single-component systems, but now the Polytec PU 1000 polyurethane solution provides an … Boron-filled thermally conductive potting compound fills miniature thermistor and thermocouple cavities .
-
Industrial Adhesives - Epoxy, Silicone, Polyurethane, Polysulfide and UV Cure Systems for Industrial Applications by Master Bond Inc.
Epoxy, Silicone, Polyurethane , Polysulfide and UV Cure Systems Master Bond manufactures innovative, technologically advanced adhesives, sealants, coatings, potting and encapsulation compounds designed to meet specific application requirements. These include electrical insulative, thermally conductive , electrically conductive, high temperature and chemically resistant grades.
-
Conformal Coatings - Environmentally Friendly Conformal Coatings for Electronic Circuitry by Master Bond Inc.
• Industrial Adhesives - Epoxy, Silicone, Polyurethane , Polysulfide and UV Cure Systems for Industrial Applications by Master Bond … • Superior Heat Dissipation with Thermally Conductive Adhesives, Sealants, Coatings, Potting and Encapsulation Compounds by Master Bond Inc.
-
Adhesive Bonding Systems for Aerospace, Optical, Electronics, Medical and Automotive Industry by Master Bond Inc.
• Industrial Adhesives - Epoxy, Silicone, Polyurethane , Polysulfide and UV Cure Systems for Industrial Applications by Master Bond … • Superior Heat Dissipation with Thermally Conductive Adhesives, Sealants, Coatings, Potting and Encapsulation Compounds by Master Bond Inc.
-
Spacecraft Dielectric Material Properties and Spacecraft Charging > Evaluation of Polymers That Might Prevent Spacecraft Charging
The TCNQ doped elastomers have useful properties comparable to those of conventional polyurethane elastomers. In addition to being semi conducting , they develop conduction anisotropy on uniaxial elongation.221 They are not suitable for structural materials or high … … environments, but they can be very useful for applications requiring a moderately conductive vibration damping material or potting compound . Conduction follows a simple thermally activated temperature dependence, and the inverse square root dependence of pressure indicates …
-
Potting and Encapsulants for Electronics - Protection of Electronic Devices with Potting and Encapsulation Compounds from Master Bond Inc.
• Industrial Adhesives - Epoxy, Silicone, Polyurethane , Polysulfide and UV Cure Systems for Industrial Applications by Master Bond … • Superior Heat Dissipation with Thermally Conductive Adhesives, Sealants, Coatings, Potting and Encapsulation Compounds by Master Bond Inc.
-
Low Outgassing Adhesives
• Industrial Adhesives - Epoxy, Silicone, Polyurethane , Polysulfide and UV Cure Systems for Industrial Applications by Master Bond … • Superior Heat Dissipation with Thermally Conductive Adhesives, Sealants, Coatings, Potting and Encapsulation Compounds by Master Bond Inc.
-
UV Adhesives - Properties of UV Curable Adhesives, Sealants, Coatings and Potting and Encapsulation Compounds by Master Bond
• Industrial Adhesives - Epoxy, Silicone, Polyurethane , Polysulfide and UV Cure Systems for Industrial Applications by Master Bond … • Superior Heat Dissipation with Thermally Conductive Adhesives, Sealants, Coatings, Potting and Encapsulation Compounds by Master Bond Inc.
-
Metal Adhesives - Properties and Applications of Metal Bonding Adhesives by Master Bond Inc.
• Industrial Adhesives - Epoxy, Silicone, Polyurethane , Polysulfide and UV Cure Systems for Industrial Applications by Master Bond … • Superior Heat Dissipation with Thermally Conductive Adhesives, Sealants, Coatings, Potting and Encapsulation Compounds by Master Bond Inc.
-
Contamination control of space-based laser instruments
A two component, thermally conductive epoxy encapsulant Cure at the recommended schedule, follow with a post cure of 2 - 4 hours at the highest expected use temperature Polyurethane used as adhesive, stacking, and potting compound Air cured for 24 hours at room temperature .
Indicates content that may require registration and/or purchase.