-
Supplier: Beckhoff Automation LLC
Description: The IE3312 analog input module permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature range can be
- Data Acquisition: I/O Module
-
Supplier: Honeywell International, Inc.
Description: 35 INCH SPADE TERMINAL CONNECTION TYPE CSA APPROVAL PILOT BURNER APPLICATION 780 DEG F (COLD), 1400 DEG F (HOT) TEMPERATURE MEASURING RANGE VOLTAGE MEASURING RANGE 600 TO 750 MILLIVOLT RESISTANCE 2.89 OHM INCLUDES JUNCTION BOX FOR SERIES HOOKUP WITH HIGH LIMIT SWITCH, 1/2 THERMOPILE ATTACHING
- Sensed Temperature: 780 to 1,400 F
- Sensitive Length: 35 inch
- Features: Thermocouple
-
Supplier: Radwell International
Description: AIR TEMPERATURE SENSOR, 22.8 K OHM, WITH 6 INCH INSERTION, FAST REACTING, TEMPERATURE RANGE (F): 40 DEGREE F - 240 DEGREE F, RUGGED ALUMINUM INSERTION PROBE, MOUNTS ON DUCT OR PLENUM SURFACE WITH INTEGRAL MOUNTING FLANGE OR IN A 2 X 4 INCH JUNCTION BOX. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Conax Technologies
Description: * Weathertight * Aluminum conduit box with gasket seal * Accommodates up to 8 terminals standard, 16 terminals optional * Provides easy access to terminals * Ideal for multiple probe or extra long thermocouple/RTD assemblies * Optional PG series fitting available for use with single probes;
- Features: Terminal and Junction Boxes
-
Description: AMETEK Hermetic Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples are the latest OEM production qualified design and incorporate many improvements over previous thermocouple offerings. AMETEK's new thermocouple is 100% hermetic which ensures longer product life,
- Sensed Temperature: -20 to 700 F
- Sensitive Length: 9 to 123 inch
- Base, Noble and Refractory Metal Type: K
- Sensor Termination Type: Metal Braided Leads
-
Supplier: Beckhoff Automation LLC
Description: The IP3312 analog input module permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature range can be
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The IP3312 analog input module permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature range can be
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The IP3312 analog input module permits four thermocouples to be directly connected. The module’s circuit can operate thermocouple sensors using the 2-wire technique. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature range can be
- Data Acquisition: I/O Module
-
Supplier: DME Company
Description: Metal Mold Terminal Mounting Box ( Long Version ) for standard Smart Series 5, 8 and 12 Zone Mold Power Connectors. Designed for standard Smart Series 15 Amp Mold Power and Mold Thermocouple Connectors - ordered separately. Accepts one PIC-5-G or PIC-8-G or PIC-12-G Mold Power Input Connector
- Mounting Type: Free Standing Cabinet
- Shape: Rectangular
- Features: Screw-on Cover, Terminal and Junction Boxes
- Material: Steel
-
Supplier: Intek Corporation
Description: Junction box on most models for easy wiring 1 year warranty Patented design Thermocouple port provided Fits M&R automatic printers and others
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
-
Supplier: Transcat, Inc.
Description: Product Highlights Temperature Transmitter DIN B Head Mount 4–20 mA with digital signal based on HART Protocol Universal Head (Junction Box) Aluminum 1/2-inch NPT Sensor Specified Separately and Assembled to Transmitter
-
Supplier: Transcat, Inc.
Description: Product Highlights 248HA - HART Smart DIN B Head Mount Temperature Transmitter NA - No Approvals U - Enclosure: Universal Head (Junction Box) IP66/68 Aluminum 2 - Cable/Conduit Entry: 1/2-inch NPT NS - No Sensor F6 - 60 Hz line Voltage Filter
-
Supplier: Transcat, Inc.
Description: Product Highlights 248 - Temperature Transmitter H - DIN B Head Mount A - 4–20 mA with Digital Signal based on HART Protocol E5 - FM Explosion-Proof U - Universal Head (Junction Box) 2 - 1/2-inch NPT XA - Sensor Specified Separately and Assembled to Transmitter
-
Supplier: Transcat, Inc.
Description: Product Highlights 644 - Smart Temperature Transmitter H - Head Mount A - Output: 4-20 mA with Digital Signal Based on HART Protocol E5 - FM Explosion–Proof J6 - Universal Head (junction box), aluminum alloy with 50.8 mm (2-in.) SST pipe bracket (1/2–14 NPT entries)
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: WATTCO
Description: controllers include resistive thermal devices and thermocouples. Other inputs may include linear ones such as mV and mA. There are a number of thermocouple types that can be used in these controllers, the most common ones include J, K, T, S, R, B and L types.
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Douglas Electrical Components
Description: effectively seal the feedthrough assembly. Designs are available for both vacuum and positive pressure applications. With OptiSeal, you can create a hybrid feedthrough harness that can combines a mixture of copper wires, fiber optic cables, thermocouples, power cables, shielded pairs,
- Temperature Range: 200 C
- Features: Electrical, Fiber Optic
- Electrical Feedthrough Type: Instrumentation, Thermocouple
-
Supplier: AMETEK Programmable Power
Description: sensitive measurement points Supports thermocouple, RTD, and thermistor measurements Optional screw-terminal junction box includes built-in cold-junction compensation Direct routing to DMM through internal analog measurement bus simplifies field wiring The EX1200-3096
-
Supplier: Acromag, Inc.
Description: Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC) input Single or dual mechanical relay alarms 10-36V DC power Software configured Multi-function alarms (limit, window, deviation, rate-of-change, peak/valley detection) On/off controller capability Acromag's
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Features: 10Ω, 100Ω, 120Ω, 2-Wire, 3-Wire, 4-Wire, Application Software Included, B, Cold Junction Compensation, Copper, DC Voltage Input, E, J, K, N, Nickel, Other, Platinum, R, RS232/422/485, S, T, Temperature Signal Conditioners
-
Supplier: Acromag, Inc.
Description: Thermocouple (J, K, T, R, S, E, B, N), RTD (Pt, Ni, Cu), millivolt (±100mV DC), 0 to 500 ohms input 0 to 20mA DC, 0 to 10V DC output Mechanical relay (25V @ 5A) alarm 10-36V DC power Software configured Performs linearization, square root extraction, and optional limit alarm functions
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -436 to 3,308 F
- Resolution: 16 bits
-
Supplier: Allied Electronics, Inc.
Description: Agilent put in extra time and energy to save yours. Simple things like on-module screw-terminal connectors, built-in thermocouple reference junctions, well organized user documentation full of examples and hints, and a standard Getting Started kit that will have you making measurements
-
Supplier: ValueTronics International, Inc.
Description: Integra Series mainframes support three major types of temperature sensors with built-in signal conditioning and 300V isolation: thermocouples, RTDs, and thermistors. To begin using a sensor, simply hook it up and the instrument does the rest. If a thermocouple is broken or
-
Supplier: ACCES I/O Products, Inc.
Description: programmed through the RAG128. In the case of thermocouple inputs, reference junction compensation and linearization will be done as part of the host computer's application program and software routines are suppled by ACCES. For applications where watertight and/or dust-tight
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: ACCES I/O Products, Inc.
Description: Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation The High-Density USB-AIO OEM Series is a highly integrated multifunction data acquisition and control system. The system offers an ideal solution for adding
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation The High-Density USB-AIO OEM Series is a highly integrated multifunction data acquisition and control system. The system offers an ideal solution for adding
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Thermocouple break detection and cold-junction compensation (CJC) temperature sensor Voltage divider +10V sensor excitation The High-Density USB-AIO OEM Series is a highly integrated multifunction data acquisition and control system. The system offers an ideal solution for adding
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
Find Suppliers by Category Top
More Information Top
-
MODEL 9977 B(M)F-96 SAFETY ANALYSIS REPORT FOR PACKAGING
An additional outlet was provided above each thermocouple junction box to provide cooling for the instrumentation wiring.
-
A device for the rapid freezing of biological specimens under precisely controlled and reproducible conditions
Thermocouple junction box .
-
Supporting Document for the SW Quadrant Historical Tank Content Estimate for SX-Tank Farm
Tank 24I-SX-1I5 has no thermocouple junction box and no readings have been taken since January 1991.
-
Individual software plan for the programmable logic controller
I Connect calibrated thermocouple simulator to ‘IB l- 1 (+) TB 1-2 (-) of the Flowline thermocouple junction box located on the vessel lid.
-
INSTRUMENTATION AND CONTROLS DIVISION. Annual Progress Report for the Period Ending September 1, 1971.
Conductivity detector electrodes were installed to detect water leaks from the reactor primary system into the thermocouple junction box located in the pool above the reactor vessel.
-
Automation of an Intermittent Overhead Irrigation Frost Protection System for an Apple Orchard
The 20-gauge thermocouples used at the measurement points shown in figure 2 were wired into thermocouple junction boxes at five locations throughout the field.
-
The effect of ambient temperature on body temperature and on ultrasonic behaviour in litters of albino laboratory mice deprived of their mothers
We are grateful to Professor D. R. Arthur for providing facilities and to Professor J. D. Pye for the loan of the constant temperature cabinet and for advice on the construction of the thermo- couple junction box .
-
Process control of polymer extrusion. Part I: Feedback control
The signal from the thermocouple was sent to an auto reference thermocouple junction box .
-
Process control of profile extrusion using thermal method. Part I: Mathematical modeling and system analysis
The voltages from both thermocouples are sent to an autoreference thermocouple junction box where they are amplified by separate ampli- fiers.
Indicates content that may require registration and/or purchase.