-
Supplier: Durex Industries
Description: A compression spring and bayonet lockcap allow this design to adjust to holes up to 12” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available.
- Sensed Temperature: 900 F
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 0.31 inch
- Probe Features: Available as an Assembly, Spring Loaded, Tip Sensitive
-
Supplier: Allied Electronics, Inc.
Description: silver plated with pre-tinned solder cups
-
Supplier: Allied Electronics, Inc.
Description: silver plated with pre-tinned solder cups
-
-
Supplier: Allied Electronics, Inc.
Description: silver plated with pre-tinned solder cups
-
Supplier: Allied Electronics, Inc.
Description: silver plated with pre-tinned solder cups
-
Supplier: Thermal Wire and Cable LLC
Description: conductor material is tin-coated copper, however, nickel-coated copper and silver-coated copper are available as an option. Cable is available with optional impregnated glass braid or stainless steel for additional mechanical protection. Available to 4/0 please inquire. Please specify color :
- Temperature Range: 302 F
- Gauge Thickness: 22 Gauge
- Diameter: 0.13 to 0.135 inch
- Features: Other
-
Supplier: Sunstone Engineering
Description: The Orion mPulse 30 Thermocouple Welder With a 30ws power potential, this thermocouple welder can be used by almost anyone and has the power to tackle all sorts of jobs. It’s perfect for those needing a welder for making quick, small welds on a light duty cycle. The mPulse power
- Process Capability: TIG (GTAW), Welding Equipment
-
Supplier: Weiss Technik North America, Inc.
Description: pressure member construction Solid state altitude sensor Interior light ETL (UL STD 508A) approved main power panel Instrumentation Precise Touchscreen Programmer/Controller Digital indication of set-point and temperature Type “T” thermocouple sensor RS232 and RS422 digital communications
- Features: Alarm(s), Chart Recorder, Shelves
- Temperature Control: Cooling
-
Supplier: Douglas Electrical Components
Description: bulkhead feedthrough to feature a connector plug or receptacle on one end of the bulkhead connector and the other side featured as: Receptacle or plug Wire, cable, or fiber Printed circuit board (PCB) or flex circuit Pins or solder pins Our website is a limited representation of our
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
gauges from size 26 to size 0 AWG. Wide Variety of Contacts High-reliability screw machine contacts with silver or gold plating are available in sizes from 20 to 0 to accommodate wire gauges from 26 to 0 AWG. Solder, crimp, PC, and thermocouple contacts are available (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PEI-Genesis
More Information Top
-
Report on Testing to Expand the Rotary Mode Core Sampling Operating Envelope
Each bit had a 0.040" diameter, groundedjunction, stainless steel thermocouple silver soldered in the top section of one of the leading cutting teeth.
-
Method of Finite Differences Used to Relate Changes in Thermal and Physical Properties of Potatoes
A thermocouple silver soldered to the face of the metal cylinder indicated the temperature at X = 0 when the cylinder was used for the heat source.
-
The explosive limits and flammability of xanthate dusts in air
… covering the top of the chamber was ignited or burst, Ignition temperatures were determined by placing 50 mg. of the sample on a stainless stcel plate (1 in. X 8in.) in the immediate vicinity of a thermocouple silver soldered to the plate.
-
Experimental analysis of plastic sheet extrusion
A second device is the die melt thermocouple appa- ratus, consisting of an iron-constantan thermocouple silver soldered into a machine bolt.
Indicates content that may require registration and/or purchase.