Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Our 4-channel K-type thermocouple slip ring is a precision-engineered rotary connector designed specifically for food baking ovens and industrial temperature-controlled rotating systems. It enables reliable transmission of thermocouple temperature signals during
- Operating Speed: 0 to 10 rpm
- Maximum Voltage: 0 to 380 volts
- Maximum Current: 5 to 4 amps
- Operating Temperature: -4 to 176 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: High temperature thermocouple signal slip ring, It can be used for 360 degree rotating transmission of current and thermocouple signal in high temperature environment. It can work stably in 100-250 degree high temperature environment for a long time. It is mainly used in
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 24 to 380 volts
- Maximum Current: 5 amps
- Operating Temperature: -4 to 140 F
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: Big size slip-ring is named for its large size. It gets big through hole size and high protection level, is generally used in larger equipment and systems. The system can be fitted directly to the center of the rotation, to resolve the transmission problem of current and signal. This
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 380 volts
- Operating Temperature: -4 to 140 F
- Slip Ring Design: Capsule (Compact)
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: installation method, continous transmit power & signal for industrial equipment Description Ingiant is a professional customized slip ring manufacturer, with experienced engineer, QC, and workers team. Slip ring is designed to use to transmit power, signal or data,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Good Quality Electrical Slip Ring Combined With Rf Rotary Joint – Ingiant IP65 Customized Through Hole Slip Ring – Ingiant, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Pneumatic, hydraulic-Electrical hybrid slip rings is also called pneumatic, hydraulic rotary joint, is a pneumatic slip ring, electric swivel slip ring, hydraulic slip ring, rotating gas joint assembly. This product
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: This is a large size slip ring, with a through bore size of 435mm. They have 6 group K type thermocouple signals. It is mainly used for food automation equipment, and not only has stable transmission performance, but also good rotation performance. CENO production processes
- Operating Speed: 0 to 60 rpm
- Maximum Voltage: 440 volts
- Maximum Current: 15 amps
- Slip Ring Design: Capsule (Compact)
Find Suppliers by Category Top
Featured Products Top
-
Aviation Connector Slip Ring with Pneumatic Channel - Hybrid Electric and Air Rotary Union Product Overview This Aviation Connector Slip Ring integrates a pneumatic channel into the center of the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Miniature Multi-Channel Slip Ring for Precision Signal Rotation Product Overview This micro (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
38 electrical circuits can transmit power (AC/DC), RS232, RS422, RS485, Ethernet, CANBUS, Profibus, video signals, thermocouple signals, and discrete I/O. Q4: Does this slip ring meet military standards? A: Yes (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Effects of Temperature Change of Each Point on the Test Results of Thermocouple Slip Rings
of thermocouple slip rings, similar but not completely to the law, is to add a section of conductors to the wires for thermocouple signal transmission.
-
Introduction of Large Current Slip Ring
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
-
How to Improve the Reliability of High Speed Slip Ring?
Signal Slip Rings Ethernet Slip Rings USB Slip rings Profi-Bus Slip Rings HDMI High Definition Slip Rings Servo-motor Slip rings Thermocouple Slip rings. Function Slip Rings High Speed Slip Rings Waterproof slip rings Multi-channel Slip Rings Longlife slip Rings Anti-explosion Slip Rings Large size
More Information Top
-
Index to Advertisers in this issue
Thermocouple slip ring circuits .
-
technical note: Strain gauge slip ring circuits
Thermocouple slip ring circuits .
-
Magma Energy Research Project, FY 1979 annual progress report
A new thermocouple wheel assembly incorporating the length measurer described above and a commercial thermocouple slip ring assembly in its hub was designed and fabricated.
-
Magma Energy Research Project, FY 1979 annual progress report
A new thermocouple wheel assembly incorporating the length measurer described above and a commercial thermocouple slip ring assembly in its hub was designed and fabricated.
-
Heat transfer from rotating finned heat exchangers with different orientation angles
6- Thermocouples slip ring 8- Heating control unit .
-
http://dspace.mit.edu/bitstream/handle/1721.1/54365/29576443-MIT.pdf?sequence=2
lead to the 36 silver plated thermocouple slip rings .
-
High efficiency shale oil recovery
Miscellaneous Kiln Parts (Item numbers refer to Fig. 1): Alteration/re- furbishment of other parts of the kiln has also been completed and includes: (a) Thermocouple Slip Ring assembly--Item #2; (b) Power Slip ring assembly-- Item #3; (c) Heater #4 and Insulation …
-
Shear mode ER transfer function for robotic applications
High voltage slip ring, H. Earthing and thermocouple slip ring , . I. Circular rod, J. Step shaft, K. Front ball bearing, L. Rear ball bearing, M. Front ‘Vilton’ lip seal, N. Rear ‘Vilton’ lip seal, P. Nylon washers, Q. Nylon grub screws and …
-
Steady-state and transient models for the electrical response of an electrorheological catch system
A Input member (stainless steel) B Earthing and thermocouple slip rings C Output member (glass reinforced nylon) D Rolling element bearings E High-voltage electrode (stainless steel) F High-voltage slip ring G Electrorheological fluid H Viton lip seals J .
-
Mach 1 oxidation of thoriated nickel chromium at 1204°C (2200°F)
… the end of two shifts of operation were without forced-air cooling, This resulted in the 25-hr samples having two cycles and the 50-hr samples having four cycles, Temperatures were measured using a slip ring thermocouple arrangement connected to a …
Indicates content that may require registration and/or purchase.