-
Supplier: Newark, An Avnet Company
Description: THERMOCOUPLE WIRE STRIPPER
-
Supplier: DigiKey
Description: THERMOCOUPLE WIRE STRIPPER FOR O
- Form Factor: Handheld
- Features: Stripper
-
Supplier: Newark, An Avnet Company
Description: T/C WIRE STRIPPER, 1.5MM; For Use With:Omega PST Series OMEGACLAD Thermocouple Wires; Sheath Outer Diameter:1.5mm; Product Range:PST Series RoHS Compliant: No
-
-
Supplier: Newark, An Avnet Company
Description: T/C WIRE STRIPPER, 1MM; For Use With:Omega PST Series OMEGACLAD Thermocouple Wires; Sheath Outer Diameter:1mm; Product Range:PST Series RoHS Compliant: No
-
Supplier: Powell Electronics, Inc.
Description: THERMOCOUPLE WIRE STRIPPER
Find Suppliers by Category Top
Wire and Cable Strippers
(305 Companies)
Wire, Cable, and Connector Tools
(860 Companies)
Wire and Cable Crimpers
(501 Companies)
Thermocouple Wire
(107 Companies)
Splice Kits
(69 Companies)
More Information Top
-
Postirradiation examinations of element G-3 from the GCFR F-1 series of mixed-oxide elements after approx. 3 at. % burnup
The ~3-in.-long capsules containing the dosimeter wires were removed from the dosimeter tube by means of a thermocouple stripper .
-
Introduction to Biosensors
In addition to the equipment needed in Task 1, you will need the following: • Breadboard, wires, wire cutter/ stripper , and a DMM • 1–5 A power supply • Thermocouple (type K) • Thermocouple amplifier AD595 • Relay G5SB (5 A) •…
-
Human Capacity Building in Energy Efficiency and Renewable Energy System Maintenance for the Yurok Tribe
PV modules (single crystalline, poly crystalline, amorphous) Slide wire resistors Multimeters Surface mount thermocouple and thermocouple reader Pyranometer Deep cycle lead acid battery (12 volt … breaker box, AC outlet, terminal blocks) and mounting rack Wiring tools (cutters, strippers , crimpers) Wire and crimp…
-
Federal Register > Thursday, March 31, 2016 > [81 FR 18572] Foreign-Trade Zone (FTZ) 87-Lake Charles, Louisiana; Notification of Proposed Production Activity; ...
…pins); coil spring pins; steel hairsprings; steel assemblies for mine air heaters; steel wires ; electrical grounding rods .... stripper feed chiller parts; truck weighing scales; down flow booths with temperature control cooling coils and integrated safety shower … auxiliary panels; I-line distribution panels; local control panels; variable bleed solenoid valve box sets; parts of machines, thermocouples ; printed circuit assemblies; cables…
-
Integration of a Fabrication Process for an Aluminum Single-Electron Transistor and a Scanning Force Probe for Tuning-Fork-Based Probe Microscopy
Very mild descum of 10 s in oxygen plasma stripper , to scrub the areas where metal will … without breaking the vacuum, direct temperature readout at substrate level via K-type thermocouple to avoid reaching. .... Thermal evaporation of Al rods done in a BN basket held by a resistively heated W- wire .
-
APT accelerator. Topical report
…design, the yoke can be taken a p m by removing the connecting stripper bolts, leaving one … the entire assembly can be taken to the lab and checked out with the taut- wire apparatus. .... switches for conductor-surface temperature-limit connol), as well as insnumentation such as thermocouples , monitor loops, ion…
-
Stripping of carbon dioxide from monoethanolamine solutions in a packed column
Temperatures at various points in the process were monitored using iron-constantin thermocouples in stainless steel sheaths. .... Liquid and vapor sampleswere taken at the packing support and holddown plates (4-mesh light wire screens). .... reached when, over a '/.-hour period, consecutivesamples of the vapor at the stripper top showed no…
-
Refining and end use study of coal liquids. Second quarter 1995 technical progress report, April--June 1995
The electricalheating wires are wound around a layer of insulation surroundingthe riser. .... riser wall and the electrical windings at about the same elevationas both the skin and internal thermocouples . .... Diseneazer/Strimer @eration Product vapors exitingthe riser (900-1050°F)enter the stripper tangentiallyinto an annular spacecreated by placinga…
-
Contamination and ESD Control in High Technology Manufacturing
All soldering irons and powered wire strippers should be tested according to the requirements of MIL-STD-2000A. .... Contact between dissimilar metals produces voltage due to the thermocouple effect.
-
A calorimetric method for the measurement of low optical absorption losses in optical communication fibres
…objective is used to overfill the fibre with laser light, and a mode stripper of benzyl alcohol .... Thus, spuriously high results due to direct illumination of the thermocouple by low angle scattering are mini .... Calibration of the apparatus was performed by replacing the fibre with a resistance wire of similar diameter…
Indicates content that may require registration and/or purchase.