Products/Services for Thermoelectric Solid State Heat Pumps
-
Heat Pumps - (286 companies)Heat pumps are reverse cycle air conditioners. Heat pumps use a complete cycle system to supply heat or remove heat from a temperature controlled space. Heat pumps contain a valve that enables them to switch between air conditioning and heating... -
Thermoelectric Coolers - (87 companies)Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required. Thermoelectric cooling is produced when direct current (DC) is applied across... -
CPU Coolers - (143 companies)...solid-state (and therefore noiseless), and use an enormous amount of power (sometimes over 70 W). In addition, Peltier coolers only dissipate heat across the surface of the cooling element, meaning that a fan or other traditional cooling method... -
Chillers (industrial) - (544 companies)They do this by cooling process fluids or by dehumidifing air using refrigeration technology. Applications include the controlled cooling of plastics during fabrication, manufacturing elements such as printer rollers, and high-heat specialized items... -
Water Heaters - (410 companies)...concentrate the sun's thermal energy to heat water for industrial, commercial, and residential use. There are two main types of products: active and passive. Active solar water heaters have circulating pumps and controls. Passive products do not. Both types... -
Solid State Relays - (703 companies)Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications. Solid state relays (SSR) are electrically operated switches...
-
Fans and Blowers (industrial) - (1541 companies)Circulating fans can also be the solution to problems such as heat stratification, dampness, and general air stagnation. They can provide general ventilation in heavy-duty commercial and industrial applications including factories, warehouses...
-
Solid State Lasers - (176 companies)...a transparent substance (crystalline or glass) as the active medium, doped to provide the energy states necessary for lasing. The pumping mechanism is the radiation from a powerful light source, such as a flash lamp. Laser material choices for solid state...
-
Air Conditioners - (656 companies)Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where...
-
Solid State Power Controllers (SSPC) - (37 companies)Solid state power controllers (SSPC) are semiconductor devices that control power (voltage and/or current) supplied to a load. They perform supervisory and diagnostic functions in order to identify overload conditions and prevent short circuits...
Product News
-
Heilind Electronics, Inc.
Crouzet’s Solid State Relays Crouzet expands their portfolio with their Solid State Relays! The new design is lighter weight, which makes them ideal for every application, including harsh environments. They are robust, multipurpose, easy to install, and easy to use. The new Solid State Relays are available in Panel, DIN rail, and PCB mount, with a wide range of options that can handle up to 125 amps/660VAC. Crouzet 's new SSRs include the traditional features valued by their customers, plus new features such as the new... (read more)Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
CRYSTECH, Inc.
Nd:YAG Crystals for Solid-State Lasers Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high efficiency enable reliable operation across a wide range of laser systems. Core Engineering Advantages. Low threshold operation for efficient laser excitation. High optical efficiency for stable and consistent output. Excellent thermal stability with strong heat dissipation capability... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
New Yorker Electronics Co., Inc.
High Current Solid-State Relays Vishay 's new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and instrumentation systems. The VO1400AEFTR supports up to 100mA of continuous load current with a maximum on-state resistance of 5 O, while the VO1401AEFTR handles up to 550mA with a lower 2.5 O on-state resistance, making... (read more)Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
Sensata Technologies
Why Use Solid State Switching Technology? What is a Solid State Relay / Contactor?. A Solid State Relay or Contactor (SSR or SSC) is an electronic component that switches Power (AC or DC current) to a load circuit and provides electrical isolation between an What is a Solid State Relay / Contactor? application's control circuit and load circuit. It is a competitive technology to Electromechanical Relays (EMRs) and other switching technologies such as Mercury Displacement Relays (MDRs). Download the Flyer (read more)Browse Solid State Relays Datasheets for Sensata Technologies -
VICFUSE
Class J Fuses for Solid-State Motor Controllers Solid-state motor controllers need a fuse that protects both the branch circuit and the power semiconductors inside the controller. Vicfuse 's VJF series is a UL Listed (File No. E479968), fast-acting, current-limiting Class J fuse designed to UL248-8. It combines the low I ^2t of a semiconductor fuse, for protecting diodes, SCRs, GTOs and SSRs, with Class J branch-circuit protection per NEC requirements. Rated 600VAC/500VDC, 1A-600A, VJF provides 200kA AC / 100kA DC interrupting capacity... (read more)Browse Fuses Datasheets for VICFUSE -
Electro Optical Components, Inc.
High Power Solid State IR Emitters, The Best These TO packaged IR emitters are great for many projects where power is an issues. The nanotechnology emitter surface achieves higher efficiency. The emitters are: More stable. Less or no drift. A lot more power. You can get more power out with the same or less power in (High Efficency). A lot less noise (very important). Their double sided emitter and backside reflector creates maximum power out. They also offer these nanotechnology emitters in SMD packages where size and power are important... (read more) -
Festo Corporation
Solid-State Cylinder Switch SMT-8M-A Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized, and tested for Festo pneumatic drive packages, which ensures high reliability and fast set up. Features of the SMT-8M-A: Protection class IP 65/68/69K. Extended temperature sustainability range from -40oF to185oF (-40oC to +85oC). Cable quality comes standard for drag-chain and robotic... (read more) -
BlockMaster Electronics, Inc.
Terminal Blocks for Heat Pumps! BlockMaster Electronic 's High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster 's Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250 " QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS. BlockMaster Electronic 's High-Power Thru-Panel Terminal Blocks are... (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Qorvo
32-38 GHz Wideband GaN Solid State Power Amplifier The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare, Radar, and Military Communications applications. The QPB3238J includes a DC enable function that can be used to pulse / modulate the RF output of the amplifier. In BLANK (disabled) mode, the amplifier's current... (read more)Browse Power Amplifiers Datasheets for Qorvo -
Finder S.p.A. con unico socio
New "Hockey Puck " Solid-State Relays The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with high inrush currents, such as lamps, the new 77 Series SSRs are recommended. These can be mounted either on a dedicated heatsink or directly onto a metal cabinet. The range includes 'hocky puck ' SSRs for single-phase, two-phase and three-phase... (read more)Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio
-
Van Dwelling/Heating & Cooling - Wikibooks, open books for an open world
○ 3.2 Thermoelectric Solid State Heat Pump .
-
International Conference on Environmental Systems (ICES) > Methane Post-Processor Development to Increase Oxygen Recovery beyond State-of-the-Art Carbon Dioxid...
A system of solid state thermoelectric heat pumps , a fan, and ducting was used to flow cooling air around the bed assembly.
-
Handbook of Purified Gases
Description: In these mirror sensors, a miniature polished metal mirror is cooled by a solid state Peltier thermoelectric heat pump until it reaches the dew point of the gas being tested.
-
Modern Drying Technology Volume 2 Experimental Techniques
It sits on a solid - state thermoelectric heat pump cooling by means of the Peltier effect.
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > LASER STABILIZATION
47 If a bipolar thermal control is needed, Peltier-based solid state heat pumps ( thermoelectric coolers) are available and can achieve temperature differences up to 70°C, or can transfer heat at a rate of 125 W, given a proper configuration of heat…
-
The Continued Design and Development of the University of California, Davis FutureCar
Reversible heat pumps , solid state thermoelectric devices, and refrigerator cooling systems were researched.
-
Amber
Argus Sentry employs a solid - state thermoelectric pump , heat exchanger and circulating fans.
-
Improving the coefficient of performance of thermoelectric cooling systems: a review
Thermoelectric modules are solid state heat pumps that utilize the Peltier effect.
-
SECURITY
Argus Sentry employs a solid ‐ state thermoelectric pump , heat exchanger, and circulating fans.
-
A Novel Approach for Cooling Electronics Using a Combined Heat Pipe and
Thermoelectric Module
Thermoelectric selection: Thermoelectric coolers are solid state heat pumps based on the Peltier Effect, a typical junction phenomenon.
Indicates content that may require registration and/or purchase.