-
Supplier: Accuris
Description: THERMOPLASTIC POLYURETHANE ELASTOMER, 80 DUROMETER A HARDNESS
-
Supplier: Accuris
Description: THERMOPLASTIC POLYURETHANE ELASTOMER (TPUR), 65 DUROMETER HARDNESS MOLDING COMPOUND
-
Supplier: Accuris
Description: THERMOPLASTIC POLYURETHANE ELASTOMER (TPU) 55 DUROMETER D HARDNESS
-
-
Supplier: MCG - Performance Polymers Division
Description: MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and proven global leader in many key related automotive safety systems and applications for
- Industry: Automotive
- Features: Elastomer / Rubber, Thermoplastic / TPE
- Type: Extrusion Grade Resin, Molding Resin
-
Supplier: Accuris
Description: Thermoplastic Polyester Elastomer - 39 Type D Durometer Hardness, 45 MPa Flexural Modulus
-
Supplier: DuPont Plastics, Polymers & Resins
Description: thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester
- Coeff. of Thermal Expansion (CTE): 1.2777777777777777 µin/in-F
- Tensile Modulus: 6.52665777107386 ksi
- Melt Flow Index (MFI): 8.5 g / 10 minutes
- Water Absorption: 0.7 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® 4056 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains a nondiscoloring stabilizer. It is recommended for extrusion and compounding. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers
- Coeff. of Thermal Expansion (CTE): 0.888888888888889 µin/in-F
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 8.41213668271743 ksi
- Elongation: 700 %
-
Supplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® 5526 is a medium modulus Hytrel grade with nominal durometer hardness of 55D. It contains non-discoloring stabilizer. It is specially recommended for injection molding applications requiring high flow properties. Hytrel® ... a thermoplastic and elastomer in one Hytrel®
- Coeff. of Thermal Expansion (CTE): 0.6333333333333333 µin/in-F
- Tensile Strength (Break): 5,801.47357428788 psi
- Tensile Modulus: 27.266925799153 ksi
- Elongation: 550 %
-
Resins and Compounds - DuPont Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5555HS -- TPC-ETSupplier: DuPont Plastics, Polymers & Resins
Description: Hytrel® 5555HS is a medium modulus Hytrel grade, with nominal durometer hardness of 55D. It is a specially stabilized version of Hytrel 5556 for superior heat and oil resistance properties. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester
- Coeff. of Thermal Expansion (CTE): 0.9833333333333333 µin/in-F
- Tensile Strength (Break): 5,801.47357428788 psi
- Tensile Modulus: 26.6867784417242 ksi
- Elongation: 500 %
-
Supplier: Pexco
Description: Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for
- Use Temperature: -60 to 250 F
- Industry: Aerospace, Building / Construction, Electric Power, Electronics, General Industrial, Medical / Food (FDA, USDA), Semiconductors / ICs
- Material Type: Dielectric / Electrically Insulating, Optical Grade
- Form / Shape: Extruded Profile
-
Supplier: ASTM International
Description: This specification covers the properties of products made from dense thermoplastic elastomers used for compression seals, gaskets, setting blocks, spacers, and accessories for building construction sealing and glazing applications. The products are categorized into types according to
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience,
- Tensile Strength (Break): 1,049 psi
- Tensile Modulus: 0.373 ksi
- Elongation: 255 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: Engineered Thermoplastic Mechanical Components Plastics are being engineered into products at an incredible pace, mainly due to the economies plastics bring to products. Components that were traditionally metallic in nature are being replaced with materials that offer greater resilience,
- Tensile Strength (Break): 1,122 psi
- Tensile Modulus: 0.443 ksi
- Elongation: 305 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is
- Tensile Strength (Break): 5,130 psi
- Tensile Modulus: 0.88 ksi
- Elongation: 632 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: Real Seal Company
Description: strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is
- Tensile Strength (Break): 6,550 psi
- Tensile Modulus: 1.6 ksi
- Elongation: 450 %
- Industry: Automotive, Building / Construction, Industrial, Tooling / Molds
-
Supplier: PJ Company
Description: CAPACITY: 125 - 500 LBS. The TPR wheel is a thermoplastic elastomer bonded to a polyolefin core. The wheel has the advantages of both soft and hard rubber. The TPR wheel will roll easy, resist impact, protect floors, and reduce noise. It will also resist most chemicals and works well
- Load Capacity: 275 lbs
- Wheel Diameter: 5 inch
- Wheel Tread Width: 1.375 inch
- Hub Length: 1.625 inch
-
Supplier: SAE International
Description: This method is intended to define the continuous upper temperature resistance (CUTR) of thermoplastic elastomers and thermoset rubber with durometer hardness ≤90 Shore A, to oxidation or other degradation when exposed solely to hot air for an extended period of time.
-
Supplier: SAE International
Description: This method is intended to define the continuous upper temperature limit (CUTL) of thermoplastic elastomers and thermoset rubber with durometer hardness <=90 Shore A, to oxidation or other degradation when exposed solely to hot air for an extended period of time.
-
Supplier: ASTM International
Description: 1.1 This test method describes twelve types of rubber hardness measurement devices known as durometers: Types A, B, C, D, DO, E, M, O, OO, OOO, OOO-S, and R. The procedure for determining indentation hardness of substances classified as thermoplastic elastomers, vulcanized
-
Supplier: RWM Casters Company
Description: a thermoplastic elastomer which is permanently bonded to a polypropylene core and will not mark floors. The Performance TPR wheel is resistant to chemicals, acids, bases, alcohols, salts and steam. The Performance TPR Wheel tread material can be made to various durometers. The
- Load Capacity: 190 to 600 lbs
- Wheel Diameter: 3 to 8 inch
- Wheel Tread Width: 1.25 to 2 inch
- Hub Length: 1.5 to 2.4375 inch
-
Supplier: Ensinger North America
Description: TECADUR TPE in beige is a thermoplastic elastomer (made from DuPont Hytrel) designed for very high impact and very high flex fatigue applications. This product can be one of the softer material options availabe from Ensinger, and has a durometer similar to many urethanes. Main
- Deflection Temperature (@ 264 psi, 1.8 MPa): 113 to 356 F
- Coeff. of Thermal Expansion (CTE): 88.90000000000002 µin/in-F
- Tensile Modulus: 261 ksi
- Elongation: 34 %
-
Supplier: Seal Science, Inc.
Description: High vacuum causes elastomeric materials to lose weight and therefore volume by extracting certain absorbed gasses and other volatile components. This weight/volume loss coupled with air permeability of certain elastomer compoounds suggests that fluorocarbon materials should be considered for
- O-ring Size: "AS568" standard sizes (001-475), British Standard metric sizes, JIS standard sizes
- O-ring Hardness (Durometer): 30 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 70 durometer
- Features: Other Rubber Material
- Synthetic Rubbers: Silicone Rubber (SiR)
-
Supplier: G.L. Huyett
Description: An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and
- Inside Diameter (ID): 0.029 to 0.862 inch
- Cross-section: 0.04 to 6 inch
- Outside Diameter (OD): 0.109 to 1.074 inch
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
Find Suppliers by Category Top
Featured Products Top
-
Will the cable be used in a static application or will it be moving? Cold temperatures can decrease the flexibility of a cable and make it very brittle. If flexibility is important, consider a TPE (thermoplastic elastomer) or a TPU (urethane) as both jacket materials are rugged and perform (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc.
More Information Top
-
Non Invasive Diagnostic Techniques in Clinical Dermatology
To this end we used the standard ther- moplastic elastomers Durometer [27] test block kits for Shore scale A (Rex Gauge Company Inc., Buffalo Grove, IL) and Shore scale 00 (Corporate Consulting Services Instruments Inc., Akron, Ohio).
-
Active delivery cable tuned to device deployment state: Enhanced visibility of nitinol occluders during preclinical interventional MRI
A 55D durometer thermoplastic elastomer (Pebax, Oscor, Palm Harbor, FL) insulated between the inner and outer conductors, and provided a final insulation layer over the nitinol hypotube and whip (Fig. 1A).
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
CategorylApplications: 55 durometer thermoplastic elastomer .
-
Everting (toposcopic) catheter for broad clinical application.
The everting element is a low- durometer thermoplastic polyurethane elastomer .
-
Environmental Effect on a Thermoplastic Elastomer (TPE) for Use in a Composite Intervertebral Disc Spacer
It is for these reasons that a biofunctional disc spacer composed of a composite of various durometers of a thermoplastic elastomer is being developed.
Indicates content that may require registration and/or purchase.