-
Supplier: Accuris
Description: Thermoplastic Olefin Elastomers
-
Standards and Technical Documents - THERMOPLASTIC OLEFINS (TPO) FOR INTERIOR APPLICATIONS -- HN 2453Supplier: Accuris
Description: THERMOPLASTIC OLEFINS (TPO) FOR INTERIOR APPLICATIONS
-
Supplier: Accuris
Description: Thermoplastic Olefins TPO for Interior Applications
-
-
Supplier: Accuris
Description: Stand Alone Adhesion Promoter for Thermoplastic Olefin (TPO)
-
Supplier: Mitsui Chemicals America, Inc.
Description: ABSORTOMER™ is a new olefin based polymer with molecular structure optimized at nano-meter level with the use of Mitsui Chemicals' long-cultivated catalyst technology. At low temperature, it has a hard feel and keep its shape. When heated, it changes to a soft, flexible feel. Absortomer is
- Resins & Compounds: Pellets
- Features: Specialty / Other, Thermoplastic
-
Supplier: APSX, LLC
Description: TOPAS 8007S-04 COC is a glass clear polymer with high chemical resistance and non-reactive surface for an excellent choice for healthcare and high-tech products.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 167 F
- Tensile Strength (Break): 9,093.809827696252 psi
- Tensile Modulus: 379.99651911585613 ksi
- Melt Flow Index (MFI): 9 to 29 g / 10 minutes
-
Supplier: ASTM International
Description: This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet shall contain reinforcing fabrics or scrims. The sheet shall be formulated from ethylene and higher
-
Supplier: ASTM International
Description: This specification covers flexible sheet made from thermoplastic polyolefin (TPO) as the principal polymer, intended for use in single-ply roofing membranes exposed to the weather. The sheet shall contain reinforcing fabrics or scrims. The sheet shall be formulated from ethylene and higher
-
Supplier: Esprix Technologies
Description: PRODUCT CHARACTERISTICS Ketoprix™ EKT33G2L and EKT33G3L resins are thermoplastic aliphatic polyketone compounds where the polyketone base polymer consists of perfectly alternating α-olefins and CO to give the 1,4-diketone polymer backbone structure. To this base resin, fiber
- Viscosity: 100,000 to 300,000 cP
- Features: Other, Specialty / Other, Thermoplastic
-
Supplier: Esprix Technologies
Description: PRODUCT CHARACTERISTICS KetoprixTM EKT33G3P2 resins are thermoplastic aliphatic polyketone compounds where the polyketone base polymer consists of perfectly alternating α-olefins and CO to give the 1,4-diketone polymer backbone structure. To this base resin, fiber reinforcement,
- Features: Other, Specialty / Other, Thermoplastic
-
Supplier: Ellsworth Adhesives
Description: The 3M™ Adhesion Promoter 4298UV is a cutting-edge liquid adhesion promoter designed for improving the adhesion of automotive tapes such as 3M™ Acrylic Plus Tapes and Acrylic Foam to both low and medium surface energy plastics like thermoplastic urethanes (TPU), thermoplastic
-
Supplier: Ellsworth Adhesives
Description: REXtac E-101 Hot Melt Adhesive White is a modified amorphous poly alpha olefin (APAO) solution designed for improved adhesion to PE/PP films and nonwoven applications. Excellent cohesion, thermal stability and a low tensile strength. 35 lb Case.
- Viscosity: 2,000 cP
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Polyplastics USA, Inc.
Description: TOPAS® is the trade name of a cyclic olefin copolymer (COC) developed by TOPAS ADVANCED POLYMERS GmbH, it is an amorphous transparent copolymer possessing a cyclic olefin structure. TOPAS® has been evaluated highly in the market as a resin with optical properties comparable with PMMA
- Deflection Temperature (@ 264 psi, 1.8 MPa): 338 F
- Tensile Strength (Break): 8,412.13668271743 psi
- Tensile Modulus: 435.110518071591 ksi
- Elongation: 2.4 %
-
Supplier: Esprix Technologies
Description: PRODUCT CHARACTERISTICS Ketoprix™ EK23 resins are thermoplastic aliphatic polyketones containing a 1,4-diketone backbone structure. They are produced from ethylene, propylene and CO with perfectly alternating olefin and CO monomers in the backbone. These natural resins are very low
- Deflection Temperature (@ 264 psi, 1.8 MPa): 221 to 410 F
- Tensile Strength (Break): 8,702.21036143182 psi
- Tensile Modulus: 232.058942971515 ksi
- Electrical Resistivity: 1,015 ohm-cm
-
Supplier: Esprix Technologies
Description: PRODUCT CHARACTERISTICS Ketoprix™ EKT33G2L and EKT33G3L resins are thermoplastic aliphatic polyketone compounds where the polyketone base polymer consists of perfectly alternating α-olefins and CO to give the 1,4-diketone polymer backbone structure. To this base resin, fiber
- Tensile Strength (Break): 13,053.3155421477 to 18,854.7891164356 psi
- Tensile Modulus: 725.184196785985 to 1,305.33155421477 ksi
- Viscosity: 800,000 to 1,000,000 cP
- Industry: Automotive, Industrial
-
Supplier: Ellsworth Adhesives
Description: HB Fuller HL2081 is a one component, pressure sensitive hot melt adhesive with high heat resistance, excellent cohesive strength, and aggressive adhesion. Typical substrates include high & low density polyethylene, polypropylene, olefins, and most paper label stock. Ideal for industrial
- Viscosity: 13,750 to 117,500 cP
- Industry: Automotive
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Advanced Technology Products
Description: Fractional sizes are also available on a limited basis. Manufactured with Shore A 98 durometer polyurethane inner core and an outer jacket of an olefin provides a flame-resistant cover. The cover can be easily stripped off the inner core to allow use with standard Technifit push-to-connect
- Specialized Construction: Coiled
- Product Form: Hose (including Duct)
- Material: Thermoplastics
-
Supplier: Cole-Parmer
Description: bung. Minimal parts contact is excellent for use with shear-sensitive fluid. The PTFE diaphragms maintain their integrity when pumping highly aggressive fluids. Thermoplastic olefin (TPO) diaphragms maintain flexibility when used with acids or caustic fluids.
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: bung. Minimal parts contact is excellent for use with shear-sensitive fluid. The PTFE diaphragms maintain their integrity when pumping highly aggressive fluids. Thermoplastic olefin (TPO) diaphragms maintain flexibility when used with acids or caustic fluids.
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: bung. Minimal parts contact is excellent for use with shear-sensitive fluid. The PTFE diaphragms maintain their integrity when pumping highly aggressive fluids. Thermoplastic olefin (TPO) diaphragms maintain flexibility when used with acids or caustic fluids.
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: bung. Minimal parts contact is excellent for use with shear-sensitive fluid. The PTFE diaphragms maintain their integrity when pumping highly aggressive fluids. Thermoplastic olefin (TPO) diaphragms maintain flexibility when used with acids or caustic fluids.
- Pump Type: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube
- Inside Diameter: 0.75 inch
- Application: Other
-
Supplier: U.S. Plastic Corporation
Description: Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube
- Inside Diameter: 0.5 inch
- Application: Other
-
Supplier: U.S. Plastic Corporation
Description: Piranha hose products are an innovative process that adds value to your sewer hose purchase by adding life to the hose. This sewer hose is a must when the application calls for extreme durability while maintaining flexibility. Piranha sewer hose construction consists of a yellow olefin tube
- Inside Diameter: 0.75 inch
- Application: Other
Find Suppliers by Category Top
Featured Products Top
-
Prolite® Polypropylene Tubing Prolite is made from a compound that exhibits good heat aging resistance. It meets the FDA requirements for the safe use of olefin polymers used to make (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP
More Information Top
-
Blends of Thermoplastic Polymers
Markets for Thermoplastic Olefin Elastomers .
-
Handbook of Preservatives
Uses: Two-part antioxidant system providing improved stabilization of engineering polyester, HDPE, high-performance alloys, PP, thermoplastic olefins , adhesives, food-grade polymers .
-
Polymer Blends Handbook
1.5.10 Thermoplastic Olefin Elastomers (TPO) ......................................
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8371/1/Petrie_Kyle_G_20139_MASc.pdf
COMPOSITES OF MULTI-WALLED CARBON NANOTUBES WITH POLYPROPYLENE AND THERMOPLASTIC OLEFIN BLENDS PREPARED BY MELT COMPOUNDING .
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Applications ofethylene-propylene copoly- mers and terpolymers include: automotive (the major use area), thermoplastic olefin elastomers, single-ply roofing, viscosity index improvers for lube oils, wire and cable insulation, hose, appliance parts, and polymer modification.
-
Assessing organo‐clay dispersion in polymer nanocomposites
Although both TEM and XRD data were found to correlate with flexural modulus of thermoplastic olefin nanocomposite materials, only TEM proved successful in quantifying the dispersion of the organo‐clay in all nanocomposite materials (exfoliated, tactoid, or agglomerated tactoid).
-
States > Wisconsin > State > Regulations > Natural Resources > Air Pollution Control > [WI AC nr 465] 465 - National Emission Standards for Hazardous Air Pollu...
The general use coating sub-category includes all surface coating operations that are not automotive lamp coating operations, thermoplastic olefin (TPO) coating operations or assembled on-road vehicle coating operations.
-
Thermoplastic Elastomers
3-2 MARKETS FOR THERMOPLASTIC OLEFIN ELASTOMERS .
-
Physical properties of irradiated thermoplastic elastomeric olefins based on (devulcanized rubber)/(high crystalline polypropylene) formulations
Consequently, this work is mainly aimed at evaluating mechanical, thermal, and morphological properties of the thermoplastic olefin formulations via elastomeric compa- tablization under the effect of radiation dose and EPDM feed ratio.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Mold Wiz® INT-35PRC [Axel Plastics Research Labs] Uses: Internal lubricant, processing aid for inj. molding and extrusion of thermoplastic olefins and ethylene copolymers Features: Rec. where good surf. lubricity is desired Properties: Powd., pellets .
Indicates content that may require registration and/or purchase.