-
Supplier: Tripp Lite by Eaton
Description: Supply Reliable Backup with Expandable Runtime OptionsThe S3M160KX uses external scalable battery cabinets, such as BP480V65 and BP480V100 (sold separately), to provide up to three hours of backup support in case of a power failure. Add the optional TEMPC100200 thermostat kit to enable
- Volt-Amp Rating: 160 kVA
- Watt Rating: 143.99999999999991 kwatts
- Maximum Input Current: 275 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Supply Reliable Backup with Expandable Runtime OptionsThe S3M120KX uses external scalable battery cabinets, such as BP480V40, BP480V65 and BP480V100 (sold separately), to provide up to three hours of backup support in case of a power failure. Add the optional TEMPC100200 thermostat kit to
- Volt-Amp Rating: 120 kVA
- Watt Rating: 108.00000000000033 kwatts
- Maximum Input Current: 220 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Supply Reliable Backup with Expandable Runtime OptionsThe S3M100KX uses external scalable battery cabinets, such as BP480V65 and BP480V100 (sold separately), to provide up to three hours of backup support in case of a power failure. Add the optional TEMPC100200 thermostat kit to enable
- Volt-Amp Rating: 100 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
-
-
Supplier: Tripp Lite by Eaton
Description: Supply Reliable Backup with Expandable Runtime OptionsThe S3M200KX uses external scalable battery cabinets, such as BP480V65 and BP480V100 (sold separately), to provide up to three hours of backup support in case of a power failure. Add the optional TEMPC100200 thermostat kit to enable
- Volt-Amp Rating: 200 kVA
- Watt Rating: 180.00000000000028 kwatts
- Maximum Input Current: 330 amps
- Operating Temperature: 32 to 104 F
Find Suppliers by Category Top
More Information Top
-
Grid Computing Security
…is now used for many vendor-specific management functions, e.g., showing a thermostat temperature, machine tool .... An SNMP -managed network consists of three primary components: managed devices, agents, and management systems.
-
Can a DDoS Attack Meltdown My Data Center? A Simulation Study and Defense Strategies
…bundle with these devices some supporting software controller for remote man- agement which is typically SNMP based. .... Also known as “IP thermostats ” this software presents temperature readings to an administrator.
-
Cisco 3200 Series Router Hardware
Reference
…equipped with the Cisco 3270 Rugged Router card includes a high-precision digital thermometer and thermostat (DS1631). .... A warning is sent to users by means of SNMP traps and by flashing the overtemperature LED…
-
SBE Broadcast Engineering Handbook: Hands-On Guide to Station Design and Maintenance > OPERATING PARAMETERS
CRAC units in particular are SNMP enabled with MIBs that take the measure of hundreds of parameters … monitoring if not adjusting the temperature as you arrive at a site is an Internet-ready thermostat .
-
A High-Level Approach in Network Management
…shows how the attributes of the K-object can be related to the SNMP managed objects encapsulated .... In fault management, if the thermostat of the toaster fails during a toasting session, the toasting session…
-
ISA IND ETHRNT - Industrial Ethernet - How to Plan, Install, and Maintain TCP/IP Ethernet Networks: The Basic Reference Guide for Automation and Process Contro...
• Thermostats . .... Using Simple Network Management Protocol ( SNMP ) func- tionality a device can be powered on or off remotely…
-
Exploiting agent mobility for large-scale network monitoring
…Jini architecture envisage large numbers of comparatively simple devices (cel- lular phones, televisions, thermostats ) all accessible through .... After discussing the limitations of monitoring models in the Simple Network Management Protocol ( SNMP ), telecommunications management networks…
-
Smart Home Competitor Database - Excel
…provides support for standard protocols including TR-069, OMA-DM, LWM2M, MQTT and SNMP , in addition to .... Some of the brands that work with Muzzley: Philips Hue, Nest Learning Thermostat ®, Nest Protect: Smoke…
-
Cybersecurity Lexicon
SOURCE: SP 800-32; CNSSI-4009 Simple Network Management Protocol ( SNMP ): An agreed upon framework by which … relying on cellular carrier networks, wireless access points, or traditional network infrastructure. smart thermostat : A thermostat with…
-
End‐ischemic machine perfusion reduces bile duct injury in donation after circulatory death rat donor livers independent of the machine perfusion temperature
…for the last 20 minutes, the pressures were set at levels used during SNMP (4 and 40 … by 2 heat exchangers (G) and a radiator/ventilator combination (H), all connected to the thermostat pump (I).
Indicates content that may require registration and/or purchase.