Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 561KAP, Epoxy Film, Component assembly, Assembly film LOCTITE® ABLESTIK 561KAP is designed for bonding materials with mismatched coefficients of thermal expansion. In many bonding applications, components may be repaired. Component joined with LOCTITE ABLESTIK
- Adhesive: Epoxy
- Features: Specialty / Other
-
Description: LOCTITE® ABLESTIK 5025E unsupported epoxy adhesive film is ideal for bonding "hot" devices onto heat sinks in applications where electrical insulation is not required. Thin, uniform bondline control Provides RF/EMI shielding Electrically conductive in x, y, z axes
- Thermal Conductivity: 6.5 W/m-K
- Features: Epoxy (EP)
- Industry: OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Epoxies Etc...
Description: 10-3011 is a two component fast curing epoxy adhesive. This system provides a rapid cure in thin films and at low temperatures.
- Viscosity: 10,000 cP
- Tensile Strength (Break): 2,900 psi
- Dielectric Constant (Relative Permittivity): 3.5
- Features: Electrical Insulating / Dielectric, Epoxy (EP)
-
-
Description: flexible films. High strength film with high thermal conductivity Thin bondline Uniform bondline control Good heat transfer
- Thermal Conductivity: 1.1 W/m-K
- Features: Epoxy (EP)
- Industry: OEM / Industrial
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 561, Epoxy Film, Assembly LOCTITE® ABLESTIK 561 is designed for bonding materials with mismatched coefficients of thermal expansion. In many bonding applications, components may be repaired. Component joined with LOCTITE ABLESTIK 561 adhesive can be debonded by
- Thermal Conductivity: 0.3 W/m-K
- Dielectric Constant (Relative Permittivity): 0
- Features: Epoxy (EP)
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass,
- Use Temperature: 221 to 500 F
- Thermal Conductivity: 1.03844088 to 1.38458784 W/m-K
- Coeff. of Thermal Expansion (CTE): 20 to 51 µin/in-F
- Tensile Strength (Break): 2,000 to 2,700 psi
-
Supplier: Master Bond, Inc.
Description: contain any solvents or other volatiles. It is especially recommended where a thin layer of epoxy needs to cure very rapidly without adding external heat. Thin films as thin as 0.025" can become tack free in as little as 30 minutes. Another advantage is the
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 16 µin/in-F
- Tensile Strength (Break): 8,000 psi
- Dielectric Strength: 400.00000000000006 kV/in
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 8700K, Epoxy, Die attach LOCTITE ABLESTIK 8700K adhesive provides excellent adhesion to thin film and thick film gold surfaces. This adhesive retains its dispensed height after cure, without slumping. Non-conductive Excellent adhesion
- Viscosity: 45,000 cP
- Thermal Conductivity: 0.5 W/m-K
- Coeff. of Thermal Expansion (CTE): 11.11111111111111 µin/in-F
- Features: Electrically Insulating / Dielectric
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive”
- Applied Thickness / Gap Fill: 0.02 inch
- Viscosity: 190,000 cP
- Use Temperature: -40 to 400 F
- Tensile Strength (Break): 2,600 psi
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives are termed “reactive”
- Viscosity: 300,000 to 800,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.808 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.0003833333333333333 µin/in-F
-
Supplier: Master Bond, Inc.
Description: weight. EP39-2 is very fast curing, even in very thing sections. Films as thin as 5 mil become tack free at ambient temperatures in only 3 hours and fully cure in 6-10 hours. The aforementioned film will even become tack-free at 40°F within 9 hours. Other desirable
- Viscosity: 2,000 to 3,000 cP
- Use Temperature: -60 to 300 F
- Tensile Strength (Break): 8,400 psi
- Elongation: 8 %
-
Supplier: Master Bond, Inc.
Description: have been obtained for thin films of the UV15X-2 polymer system. no solvents or other volatiles are released during the curing process. Cured coatings, adhesives and/or sealants feature a desirable combination of outstanding durability, toughness and thermal shock resistance as
- Viscosity: 6,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 44 µin/in-F
-
Supplier: Custom Fabricating & Supplies
Description: to many rubber and acrylic adhesives, reducing failure due to softening, oozing, and adhesive transfer Silicone adhesives adhere well to tough-to-stick-to surfaces like silicone liners and fixtures coated with mold release Silicone adhesive removes cleanly from many
- Width: 0.5 to 8 inches
- Peel Strength / Adhesion: 1.9375 lbs/in
- Temperature Resistance: -17.77777777777778 to 204.44444444444443 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Silicone
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGABOND epoxy and OMEGATHERM thermal conducting paste are easy to use epoxies and silicone products. They are specially formulated for permanent bonding of thermocouples, thin film RTDs, thermistors and other temperature sensors, to most surfaces metals, ceramics, glass,
- Use Temperature: 392 F
- Thermal Conductivity: 2.3076464 W/m-K
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Features: Electrical Insulation / Dielectric, Encapsulating / Potting, Grease / Paste, Thermal / Heat Conductive
-
Supplier: OMEGA Engineering, Inc.
Description: The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the
- Sensed Temperature: -99 to 554 F
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 3
- Probe Features: Available as an Assembly
-
Supplier: Plastonics, Inc.
Description: method is used when a heavy coating is required. Electrostatic (spray) is used for thin film applications and decorative needs. We have also developed the flow-clad (tumble) method. This is used when small parts with high volume require automation and complete encapsulation.
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Burn-off / Thermal Cleaning, Degreasing, Inspection / Monitoring, On-site / Field (Large Structures), Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal, Ultrasonic Cleaning
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
-
Supplier: Master Bond, Inc.
Description: have been obtained for thin films of the UV15X-2 polymer system. no solvents or other volatiles are released during the curing process. Cured coatings, adhesives and/or sealants feature a desirable combination of outstanding durability, toughness and thermal shock resistance as
- Operating / Use Temperature: -60 to 250 F
- Resistivity: 100,000,000,000,000 ohm-cm
- Industry: Automotive, Electronics, Marine, Military Specification, OEM / Industrial
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
-
Supplier: FX PCB Co., Ltd.
Description: this difference. What Does a Single-sided Flexible PCB Look Like? The Polyimide layer, Copper layer, and Adhesive layer are the layers that make up the single-sided flexible PCB. In single-sided flexible PCBs, a polyimide film is utilized as the substrate or cover layer; the cover
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
Featured Products Top
-
sensitive fabrication processes. By enabling clean, leak-tight electrical transmission, our feedthroughs support critical semiconductor operations such as deposition, etching, lithography, ion implantation, and thin-film processing. We offer highly customizable interconnect systems that combine (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11ANHT-2 provides thermal conductivity because of a small particle size aluminum nitride filler. This allows for the epoxy to be applied in very thin sections, and ultimately lowers the thermal (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Easypoxy®product range of adhesives for industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS North America LLC -
DLI brand power dividers incorporate low-loss, high-permittivity ceramics, providing miniaturized dimensions and temperature-stable RF performance. The integrated thin film resistors improve phase and amplitude balance over broadband devices. There are two styles: Wilkinson and (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Knowles -
Material Uses: Thick- and thin-film photolithography High (read more)
Browse Thick Film Materials Datasheets for Kayaku Advanced Materials, Inc. -
portfolio includes Thin film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation compounds (filled and unfilled; urethane, epoxy, silicone) (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
film conformal coatings (acrylic, alkyd, urethane, silicone) Thick film coatings (VOC-free; urethane, epoxy, silicone) Potting and encapsulation compounds (filled and unfilled; urethane, epoxy, silicone) (read more)
Browse Conformal Coatings Datasheets for ELANTAS North America LLC -
applies a thin compatible film to both ends of a joint or seam. The seal is then treated with a conventional heat source and pressure to make the joint. Normally hot film splicing is done with 90° end cuts, but this method can also handle 45° miter cuts. While this method (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
wafer thinning, a bonding adhesive, and a sacrificial layer, making it a reliable and flexible material for diverse microfabrication workflows. Copolymer resists are formulated from PMMA blended with ~8.5% methacrylic acid, making them ideal for bi?layer lift?off processes where precise (read more)
Browse Polymers and Plastic Resins Datasheets for Kayaku Advanced Materials, Inc. -
-4700 boards and a high temperature ambient-cure epoxy adhesive are stacked together to form a bonded block of foam. The bonded blocks are vacuum bagged to ensure thin bond lines, then it is cured, and prepared for machining. 2.Machining A rough cut of the tool is made (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
High-tech Adhesives for Thin-film Solar Cells
Deepmaterial presents adhesives for solar cells for the first time. The light-curing products based on epoxy resins or acrylates are particularly well suited for bonding the protective films of thin-film solar cells, while at the same time forming an effective barrier against humidity. Thin-film
More Information Top
-
Evaluation of chromic acid anodized aluminum foil coated composite tubes for the Space Station truss structure
Results showed that 0.003-in CAA Al foil cocured or secondary bonded to graphite/epoxy tubes with thin epoxy film adhesive retains excellent bond strength and provides a superior protective and thermal control coating to the LEO environment.
-
200-mm wafer-scale transfer of 0.18-/spl mu/m dual-damascene Cu/SiO/sub 2/ interconnection system to plastic substrates
(b) Wafer adhesive bonding to a FR-4 substrate via a thin epoxy adhesive film .
-
Adhesive joint computations using cohesive zones
…results to be comparable the same critical fracture energy Gc = 0.125 N/mm and peak stress tmax = 10 N/mm2 have been taken as mate- rial parameters for the interface, which are representative of a thin epoxy adhesive film ( 0.2 mm thick…
-
Improvement in the adhesion of polyimide/epoxy joints using various curing agents
An improvement in the interfacial adhesion of poly- imide (PI) thin films with epoxy adhesive layers is required for the fabrication of compact and light- weight electronic components, such as three-dimen- sional circuits and flexible printed circuits.
-
Patterning of aluminum thin films by 157nm F2 laser
A stud pin 2.7 mm in diameter was bonded to the surface of Al thin films with epoxy adhesive .
-
Moiré interferometry: Advances and applications
a thin film of epoxy adhesive is cast on the specimen surface, using a crossed- line grating as a mold to imprint its furrows in the epoxy; the mold is separated at the elevated temperature, leaving the workpiece with a uniform (undeformed…
-
The composite damping capacity of sandwich cantilever beams
or fiberglass), bonded be- tween two thin sheet plates of high-stiffness mate- rial by means of a thin film of epoxy adhesive .
-
Effects of humidity and temperature cycling on 3-D packaging
Similar effects might be expected for thin - film epoxy adhesives .
-
A high performance triboelectric generator for harvesting low frequency ambient vibration energy
The FCCL is composed of a 25 μm thick flexible polyimide substrate and one or two 18 μm thick copper films with epoxy adhesive thin layers in between.
-
Improved method to evaluate the adhesion properties of thin film conformal coatings
As shown in Fig. 3, thin - film / epoxy adhesive failure is light/dark blue, thin-film cohesive failure is dark grey and SiO2/ thin-film adhesive failure is bright white.
Indicates content that may require registration and/or purchase.