-
Description: Course, particulate material used in flooring systems RECOMMENDED USAGE Filler
-
Supplier: Fosroc Limited
Description: A blend of water soluble, high molecular weight polymers, supplied as a white powder. Cebex 653 is designed for addition to cementitious grout mixes to enable them to be placed in moving water conditions without excessive washout of cement. Cebex 653 is a tunnel annulus grout admixture used
- Features: Caulk / Grout
-
Supplier: Wacker Chemical Corp.
Description: Synthetic, hydrophilic, amorphous silica, produced via flame hydrolysis. Standard product for industrial applications. Special features White colloidal powder of high purity. Application HDK® N20D is applied as a thickening and thixotropic agent in many organic systems, e.g. in
- Applications: Adhesives / Sealants, Coatings / Paint
- Form & Features: Inorganic Chemical / Salt, Powder
- Features: Other
- Function: Rheology Modifier (Flow Agent), Thickener / Gelling Agent, Thixotropic Agent
-
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 774 is a non-slump, two-part, condensation curing silicone rubber. When processed with a curing agent of the WACKER® Catalyst T 77 series, a self-adhesive and durable elastomer is formed. Special features Uncured: non-slump, thixotropic paste fast curing Cured: medium hardness
- Viscosity: 90,000 to 1,250,000 cP
- Use Temperature: -58 to 356 F
- Tensile Strength (Break): 304.5773626501137 psi
- Elongation: 300 %
-
Supplier: ASTM International
Description: 1.1 These test methods apply to repellent compounds and formulations that can be appropriately diluted with ethanol, acetone, or a similar inert carrier for test purposes. The test methods described are not suitable for testing powders, sticks or other solid formulations, or for testing
-
Supplier: ASTM International
Description: 1.1 These test methods apply to repellent compounds and formulations that can be appropriately diluted with ethanol, acetone, or a similar inert carrier for test purposes. The test methods described are not suitable for testing powders, sticks or other solid formulations, or for testing
Find Suppliers by Category Top
More Information Top
-
Over the thixotropy of the Montmorillonits
a) It of wtire perhaps mGglich after further Kltirung of mutual Zusammenhttnge thixotropic limit value the Dispersittitsgrad also as MaB for very fine thixotropic powders to use.
-
Measuring Methane Production From Ruminants
• 20% (w/v) BaCl2 (15 mL/animal) • Acetone (technical grade; 200 mL/animal) • Scintillation gell (suited for supporting suspended powders; 3.5% cab-o-sil thixotropic powder , 0.4% PPO and 0.2% POPOP (w/v) in xylene has been used) • Cylinder …
-
The enzymic synthesis of GM1b: rat-brain CMP-N-Acetylneuraminic acid: Asialo-GM1 sialyltransferase
Thixotropic powder was added, followed by the addition of 16 ml of scintillation fluid containing 5 g of 2.5-diphenyloxazole and 0.3 g of 1,4-bis(2- (4-methyl-5-phenyloxazolyl)) benzene in I s of toluene.
-
Fabrication of lightweight targets for radar measurements
… cloth is then draped over the core, tacked on, and trimmed. c) Unthickened epoxy is applied liberally and allowed to soak through the fiberglassto the core. d) Subsequent layers of epoxy, thick- ened by mixing with thixotropic powder , are applied in turn …
-
Operation of tunnel diode amplifiers beyond cutoff frequency
… b) Fiberglasscloth is thendraped over the core, tacked on, and trimmed. c) Unthickened epoxy is applied liberally and allowed to soak through thefiberglass to the core. d) Subsequent layers of epoxy, thick- ened by mixing with thixotropic powder , are applied in turn …
-
Unique transparent lens formation for high brightness LED by VPES (Vacuum Printing Encapsulation Systems) process
The transparency of the new encapsulating silicone sample decreased at the short wavelength area, because there is some gap of refractive index between the new silicone sample and powder thixotropic material (Fig.5).
-
AN EXPERIMENTAL PROCEDURE FOR THE MEASUREMENT OF THE GANGLIOSIDE RADIOACTIVITY LABELLED IN VIVO *
This analytical method is now combined with the method of radioactivity measurement on TLC scrapings by the scintillation counter with the use of thixotropic gel powder (SNYDER,1964).
-
3 H‐Nicotine in cat superior cervical and nodose ganglia after close‐arterial injection in vivo
Radioactivity on the plate was located by autoradiography using Kodak X-ray film, and was measured by removing the silica from the plate and suspending it directly in phosphor solution with a thixotropic silica powder (" Cab-O-Sil," Packard) or …
-
The distribution of 3 H‐labelled cardenolides between isolated guinea‐pig atrial tissue and circulating, oxygenated whole blood
Thixotropic gel powder (0.8 g) (Packard Instru- ment Inc., Frankfurt) was added to the mixture.
-
The fate of [ 14 C]thalidomide in the pregnant hamster
… containinga scintillationfluid consisting of a mixture of dioxan-ethylene glycol-methanol (88:2 :10 by vol.) containing naphtha- lene (673, 2,5-diphenyloxazole(0.4%), 1,4-bis-(5-phenyloxazolyl)benzene (0.02% and 5% thixotropic gel powder (Cab-o-sil). " .
Indicates content that may require registration and/or purchase.