-
Supplier: ABB Measurement & Analytics
Description: The 1330L can be ordered with internal NPT threads or flanged pipe runs, welded both upstream and downstream of the flow restriction. The orifice assembly may be directly mounted to the transmitter or remote using an optional adapter kit.
- Orifice Diameter: 0.02 to 0.918 inch
- Maximum Pressure: 0.36127 to 7.2254 psi
- Maximum Liquid Flow Rate: 0.0014 to 43.812 GPH
- Maximum Gas Flow Rate: 0.04833333333333333 to 467.52666666666664 SCFM
-
Supplier: Beswick Engineering Co., Inc.
Description: 10-32 male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 1,000 psig for brass and 2,000 psig for stainless steel. Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small
- Orifice Diameter: 0.004 to 0.076 inch
- Maximum Pressure: 1,000 to 2,000 psi
- Material: Brass, Steel - Stainless
-
Supplier: Beswick Engineering Co., Inc.
Description: The Beswick MIL-FOFC contains a factory pre-set orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is ideal for applications where improper adjustment of a flow setting could damage
- Maximum Pressure: 200 psi
- Material: Brass, Steel - Stainless
-
-
Supplier: Beswick Engineering Co., Inc.
Description: 10-32 male threaded barb fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing.
- Orifice Diameter: 0.004 to 0.076 inch
- Maximum Pressure: 100 psi
- Material: Brass, Steel - Stainless
-
Supplier: Beswick Engineering Co., Inc.
Description: M3 male threaded fitting with micro-drilled orifice for precise flow restriction. Max Pressure Rating: 1,000 psig Features Beswick has developed specialized micro-drilling technology to produce precision orifices as small as 0.004†diameter in brass and stainless steel.
- Orifice Diameter: 0.004 to 0.047 inch
- Maximum Pressure: 1,000 psi
- Material: Brass, Steel - Stainless
-
Supplier: Clark Solutions
Description: blind flow switch. Get a flow switch that also shows you the flow rate! Any of our flow meters can be fitted with one or two reed switches to provide a signal of low or high flow rates.
- Pipe Diameter: 0.25 to 8 inch
- Gas Volumetric Flow Rate: 0.166666666666667 to 66.6666666666667 SCFM
- Operating Temperature: -80 to 350 F
- Operating Pressure: 10 to 400 psi
-
Supplier: O'Keefe Controls Co.
Description: The restrictors incorporate a precision synthetic sapphire orifice which is fitted within a main body. The sapphire orifice is a stable, accurate flow restrictor. Standard sizes range from .0012" to .0252" orifice diameter in 32 increments.
- Orifice Diameter: 0.0067 inch
- Maximum Pressure: 100 psi
- Connection: Barb / Rib, NPT Male
- Material: Brass
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights With Restricted Orifices dispense liquid at a fixed flow rate. The glass sight allows viewing of the liquid. These flow sights provide a simple tamperproof method of furnishing the desired amount of lubrication without the use of control valves. The
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights With Restricted Orifices dispense liquid at a fixed flow rate. The glass sight allows viewing of the liquid. These flow sights provide a simple tamperproof method of furnishing the desired amount of lubrication without the use of control valves. The
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Oil-Rite Corp.
Description: Window Flow Sights With Restricted Orifices dispense liquid at a fixed flow rate. The glass sight allows viewing of the liquid. These flow sights provide a simple tamperproof method of furnishing the desired amount of lubrication without the use of control valves. The
- Pressure Rating: 125 psi
- Optical / Window: Glass
- Body / Housing: Steel
- Connection Type: Threaded - NPT
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: .081″ with or without stainless steel filters. Threaded Threaded Orifice Inserts are available in a wide variety of precision threads. Threads are available in brass or stainless steel. NPTs make excellent high wear nozzles for hydraulics and high-pressure applications. Brass
- Orifice Diameter: 0.0004 to 0.081 inch
- Material: Brass, Steel - Stainless
-
Supplier: Oil-Rite Corp.
Description: are tamperproof and dispense liquid at a specific flow rate. Liquid flows downward through a nozzle in the sights. Each unit has a removable vent plug. The Pyrex (glass) sight chamber is normally vented when flow is discharged by gravity and closed when flow is discharged
- Thread Size: 1 inch
- Operating Pressure Range: 30 psi
- Flow Indicator Style:: Full View
- Body Materials: Other
-
Supplier: Lee Co. (The)
Description: to install, this restrictor eliminates costly assemblies, seals, threads, flow testing, and filter design. The Lee Company 100% flow tests all Lee Jet flow restrictors to two standard tolerances, +/- 2% and +/- 5%. Features Type: Single-Orifice Diameter: 0.187 inches
- Orifice Diameter: 0.187 inch
- Maximum Pressure: 3,000 psi
-
Supplier: Air Logic
Description: The Orifice Restrictors are designed for use in pneumatic control circuits and are available in eleven color coded sizes. They are precision molded of polysulfone and are held to flow tolerances of ± 4%. The F-2815 Series are for inline installation with straight ports for 1/16" I.D.
- Orifice Diameter: 0.006 inch
- Maximum Pressure: 100 psi
- Flow Tolerance: 4 +/- %
- Media Temperature: 40 to 120 F
-
Supplier: Air Logic
Description: The Preset Flow Control maintains a constant flow in one direction and full flow in the opposite direction. The operation of the Flow Control is based on the movement of a small disc. The disc shifts within the housing as the pressure differential changes from forward to
- Orifice Diameter: 0.016 inch
- Maximum Pressure: 75 psi
- Media Temperature: 40 to 120 F
- Connection: Barb / Rib, English Straight Thread Female, English Straight Thread Male
-
Supplier: Burger & Brown Engineering, Inc.
Description: Delta-Q is a low-cost precision flow regulator module that can be used in conjunction with other Smartflow components such as threaded end caps, Icecube™ flowmeters, temperature and pressure gauges, Dr. Eddy® Flowmeter/Turbulent Flow Indicator, Tracer® electronic Flowmeters, and
- Orifice Diameter: 0.25 to 0.5 inch
- Maximum Pressure: 100 psi
- Maximum Liquid Flow Rate: 90 to 4,800 GPH
- Material: Aluminum, Brass
-
Supplier: Lee Co. (The)
Description: This flow restrictor is a novel solution to removing trapped air in hydraulic systems while keeping hydraulic losses to a minimum. Utilizing a small precision flow orifice, the 5.5 mm Insert Air Bleed Orifice Restrictor allows trapped air to escape but is small enough to
- Orifice Diameter: 0.214960746 inch
- Maximum Pressure: 3,045.773626501137 psi
- Features: Other
- Material: Steel - Stainless
-
Supplier: Honeywell Sensing & IoT
Description: In-Line Flow Measurement AWM5000 Series Microbridge Mass Airflow Sensors feature a Venturi type flow housing. They measure flow as high as 20 standard liters per minute (SLPM) while inducing a maximum pressure drop of 2.25" H2O. The microbridge chip is in direct contact with the
- Air Volume Flow Rate Range: 0 to 0.176553672316384 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: In-Line Flow Measurement AWM5000 Series Microbridge Mass Airflow Sensors feature a Venturi type flow housing. They measure flow as high as 20 standard liters per minute (SLPM) while inducing a maximum pressure drop of 2.25" H2O. The microbridge chip is in direct contact with the
- Air Volume Flow Rate Range: 0 to 0.353107344632768 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: In-Line Flow Measurement AWM5000 Series Microbridge Mass Airflow Sensors feature a Venturi type flow housing. They measure flow as high as 20 standard liters per minute (SLPM) while inducing a maximum pressure drop of 2.25" H2O. The microbridge chip is in direct contact with the
- Air Volume Flow Rate Range: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Honeywell Sensing & IoT
Description: In-Line Flow Measurement AWM5000 Series Microbridge Mass Airflow Sensors feature a Venturi type flow housing. They measure flow as high as 20 standard liters per minute (SLPM) while inducing a maximum pressure drop of 2.25" H2O. The microbridge chip is in direct contact with the
- Air Volume Flow Rate Range: 0 to 0.529661016949153 SCFM
- Operating Temperature: -4 to 158 F
- Measurement Type: Air Volumetric Flow
- Output Options: Analog Voltage
-
Supplier: Orange Research, Inc.
Description: they handle high-pressure applications of up to 3000 psi (vs 150 psi for rotameters). This makes them a natural for hydraulic and pneumatic systems. These fixed-orifice models are designed for low flow applications. We use a fixed Delrin orifice centered on a Buna-N diaphragm
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.133333333333333 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Clearly Visible Flow Indication Low Minimum Indicated Flow Rotatable Even in Operation Applicable with a Large Variety of Media KOBOLD'S DAF paddle wheel flow indicator is recommended whenever optical flow indication (no flow measurement) is
- Thread Size: 0.125 to 1.75 inch
- Operating Pressure Range: 145 to 235 psi
- Material Temperature Range: 140 to 230 F
- Body Materials: Brass, Steel - Stainless
-
Supplier: Kuriyama of America, Inc.
Description: The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water flow while using lower pressures. Several sizes and
- Orifice Size: 1,000 mil
- Application: Fire Protection
- Form: Handheld / Pistol
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: The Nozzles That Get You to the Seat of the Fire Viper® fire suppression from Kuriyama Fire Products. Combine with the Viper Ball Valve with Dual Seat and Dual Driven Shaft for superior firefighting solutions. Concentrated water flow while using lower pressures. Several sizes and
- Orifice Size: 1,000 mil
- Application: Fire Protection
- Form: Handheld / Pistol
- Media: Water
-
Supplier: Clark Solutions
Description: FLO-GARD™ flow switches provide economical solutions for equipment protection and automation. All FLO-GARD™ flow switches provide high reliability design with no paddles or small flow paths to plug or stick. Switches are suitable for measuring oil and water containing
- Pipe Diameter: 1.06 to 4.62 inch
- Operating Temperature: -80 to 350 F
- Operating Pressure: 0 to 400 psi
- Media Temperature: -80 to 212 F
-
Supplier: Sierra Instruments, Inc.
Description: Our Ultra High Purity 780S-UHP mass flow meter is the industry-choice for bulk gas distribution service in semiconductor fabs, in pharmaceutical production and other ultra-clean processes. Real-time monitoring of gas usage provides reliable information on consumption and usage patterns in the
- Pipe Diameter: 0.375 to 12 inch
- Gas Volumetric Flow Rate: 0 to 7,000 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
-
Supplier: Kelly Pneumatics, Inc.
Description: Volume Flow at Low Pressure Valve Type 2-Way, Normally Closed Electrical Connection Wire Leads Working Pressure 25, 50, and 100 psig Flow Range 0 - 300 lpm (at 100 psi) Orifice Size .125, .156, or .188 inches Input Voltage 0-5, 0-10, or 0-20 volts Response Time 10 - 15 ms Power
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Fluid Components Intl. (FCI)
Description: indication of proper flow rate to the analyzer or sampling system, that an alarm/trip has been reached, and as indication the unit is powered and operating. The flow switch's setpoint is conveniently user settable via two push-buttons accessible at the top of the unit.
- Pipe Diameter: 0.25 to 0.5 inch
- Gas Volumetric Flow Rate: 0.1 to 20 SCFM
- Operating Temperature: -40 to 160 F
- Operating Pressure: 0 to 600 psi
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, fixed orifice, pressure compensated, hydraulic flow regulating valve (restrictive type) for operation up to 345 bar (5000 psi).
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
- Valve Type: Cartridge / Manifold Valves
-
Supplier: Clark Solutions
Description: the flow meter in any orientation. The strong spring, combined with an orifice in the float, limit the effects of viscosity changes to an absolute minimum compared to regular variable area flow meters.
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 248 F
- Liquid Volumetric Flow Rate: 0.2112 to 23.76 GPM
- Operating Pressure: 4,351.131 psi
-
Supplier: General Pump
Description: Flow Sensitive Unloader. Optional: 6 Amp Microswitch, 3.5 and 4.5 Orifice Features Near total zero setting of the outlet pressure at gun closure increases safety Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance
- Valve Size: 0.375 inch
- Pressure Rating: 4,000 psi
- Controlled Pressure Range: 4,000 psi
- Number of Ports/Ways: 4
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice. The adjustment of this
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 2
- Valve Type: Control Valves
- Actuation: Electro-hydraulic
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style flow control valve is 8 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee
- Valve Size: 0.312992295 inch
- Pressure Rating: 4,061.0556 psi
- Valve Type: Control Valves, Metering Valves
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style flow control valve is 5.5 mm in diameter and is designed for installation into metal manifolds. Functionally, a flow control valve is an orifice in parallel with a check valve in one component. The valve’s locking end uses the field-proven Lee
- Valve Size: 0.215354447 inch
- Pressure Rating: 4,061.0556 psi
- Valve Type: Control Valves, Metering Valves
Find Suppliers by Category Top
Featured Products Top
-
The needle valve is an adjustable orifice which can be used to control flow rates, mini-cylinders, nozzles, timing circuits, filling heads, bleed vents, and in many other applications. The adjustable flow remains stable even during temperature fluctuations as the needle and valve seat are both (read more)
Browse Needle Valves Datasheets for Beswick Engineering Co., Inc. -
the atmosphere and fluid is prevented from exiting the inlet port. The valve can be attached directly on a device to be isolated and does not require mounting. The maximum pressure rating of the valve is 200 psig and the flow restriction through the valve is equivalent to a 0.039” – 0.042” (1.0 mm to 1.1 mm) orifice. The valve is available with either 10-32 threads or with a barbed inlet port. (read more)
Browse Control Valves Datasheets for Beswick Engineering Co., Inc. -
miniature ball valve is an excellent choice for applications requiring a compact on/off valve. This design offers small size, light weight, and increased flow over the 10-32 MBV design (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
a QDE3NL. The dry break design feature minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
external ends when connected) to essentially eliminate any leakage when disconnecting and connecting. Machined with M8 external threads, this fitting allows for a substantial amount of flow (0.180 inch- effective orifice) while maintaining a small envelope 9/16 inch hexagonal body. Flow (read more)
Browse Quick Couplers Datasheets for Beswick Engineering Co., Inc. -
Direct Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Motor Support Structure — All welded, computer designed and tested to avoid resonant frequencies. Totally Enclosed, Fan (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
pressures as low as 20 psi (on water). Standard airless atomizing nozzles feature all stainless steel construction with 6-40 threads designed to work with the Lee 062 MINSTAC fitting system. Available in multiple flow ranges, these nozzles can be installed directly onto a Lee VHS micro-dispense valve for (read more)
Browse Nozzles Datasheets for Lee Co. (The)
More Information Top
-
Design and numerical simulation of the liquamatic fire water monitor with vavle-controlled cylinder device
When the hit block moving to the right and then hitting the right hit head, the water outlet is stemmed and the flux of flowing threaded orifice which insides the valve spool decreases, the pressure of left hydraulic valve body cavity increases…
-
Three Process Conditions That Affect Accuracy And Performance Of Pressure Gauges (.pdf)
In clean fluids (gases or clean low viscosity liquids) a threaded orifice / flow restrictor or a sintered metal snubber is the least costly way to address pulsation.
-
Contaminant plumes containment and remediation focus area. Technology summary
Threaded Coupling Gas Flow Orifice within Gas SamplingAdapter GasSampling Adapter Water Sample Collection Container DrivenCasing Casing Drive Shoe Bottomof Casing .
-
Controlled double emulsification utilizing 3D PDMS microchannels
…embedded orifices: (a) a thread when the Qi/Qm ratio is high and (b) a series of dispersed droplets when the Qi/Qm ratio is low. . certain threshold, the inner water-phase flow was shaped into a thread while flowing through the embedded orifice .
Indicates content that may require registration and/or purchase.