Products/Services for Threaded Rod Joiner
-
Nuts - (1361 companies)Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied...TypeInch SizeMetric Size -
Threaded Rod - (318 companies)Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right... -
Threading Dies - (254 companies)Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die... -
Rod End Bearings - (263 companies)Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft. Rod end bearings are used on the ends of cylinders, linkages, rods, and shafts to take up angular... -
Threaded Inserts - (280 companies)Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC... -
Thread Chasers and Thread Restorers - (142 companies)Thread Chasers and Tread Restoring tools are used to re-form or re-cut threads Thread chasers and thread restorers are used to form or cut screw threads. Threading tools and attachments are used with the taps that are used to cut the female thread...
-
Grounding Bars and Rods - (90 companies)...copper-bonded grounding bars and rods are sometimes made of high-strength, cold-drawn steel. They may be used with compression couplers. Sectional copper-bonded grounding bars and rods often use cold-rolled threads instead of cut threads to provide added...
-
Thread Gages - (179 companies)Thread gages are dimensional instruments for measuring and/or verifying thread size, pitch or other parameters. A variety of thread gaging instruments and tools exist such as measuring wire, tri-roll comparators, thread plug gages, thread ring gages...
-
Sucker Rods - (32 companies)...reaching the rod pump. Each end of the sucker rod is threaded to allow a robust and simple connection between the rods. Rod guides, stabilizer bars, and tubing centralizers help center the rod string and keep the rod couplings off the tubing, reducing...
-
Thread Tapes - (69 companies)Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings. Thread tapes are used to seal, lubricate, and prevent seizure on threaded bolts, studs, and fittings. They are commonly referred to as: Teflon tape...
Product News
-
National Bolt & Nut Corporation
Custom Threaded Rods from National Bolt & Nut THREADED RODS. Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical, automotive, and other applications. All of our rods are available in varying sizes, materials, and finishes, and conform to ANSI B18.8.2 specifications. Follow us on: YouTube. LinkedIn. twitter. CUSTOM BOLTS AND FASTENERS. Our... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
National Bolt & Nut Corporation
An extensive inventory of rods, rivets, and pins Cotter Pins, Dowel Pins and Threaded Rods. Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Product selections include dowel pins, cotter pins, threaded rods, and rivets. Our threaded rods possess the highest fastening strength in this product family, suitable for mechanical... (read more)Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
National Bolt & Nut Corporation
COMMON USES AND APPLICATIONS OF FASTENER THREADS LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON. Fasteners are the nuts, bolts, screws, and other small components that keep machinery and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew fasteners has a lot to do with the applications in which they appear... (read more)Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Shenzhen Great Precision Ceramic CO., LTD.
Boron nitride ceramic threaded tube Product Overview. Great Ceramic provides custom boron nitride ceramic threaded tubes for high-temperature insulation, chemical processing, vacuum equipment, and precision industrial assemblies. Manufactured from boron nitride (BN) ceramic, these threaded components combine electrical insulation, thermal stability, low wettability, and resistance to many molten materials and chemicals. We support customized tube dimensions, thread specifications, wall thicknesses, lengths, and internal... (read more)Browse Ceramic Tube and Ceramic Rod Products Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Insaco, Inc.
Internal Threading for Cutting-Edge Industries Expanding Possibilities with Advanced Internal Threading Solutions. Internally threading hard materials like sapphire, silicon carbide, quartz, zirconia, and alumina has long been a machining challenge --until now. Our breakthrough technology enables engineers and designers to create durable, high-performance threaded components with unmatched precision, opening new frontiers in aerospace, medical, and advanced manufacturing applications. The Future of High-Performance Threading. Our... (read more) -
Essen Magnetics Pty Ltd
Versatile Alnico Magnets: Rod, Horseshoe, Pot Our range of Alnico magnets delivers dependable magnetic strength and stability for a wide variety of industrial, educational, and experimental uses. Available in rod, horseshoe, and pot formats, these magnets support precise and robust magnetic solutions for engineers, educators, and OEMs. Alnico Rod Magnets: Supplied in a red-painted cylindrical form, these bar magnets are widely used in sensing systems and educational experiments. Their stable magnetic properties make them ideal... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods Applications of Light Pipe Homogenizing Rods. Light pipe homogenizing rods are found in aircraft instrumentation, biomedical devices, illumination equipment, and communication systems. They are easy to install and flexible and perform in a uniform, reliable way, making them a desirable option for many optical systems. We do not recommend using light pipes with collimated laser sources. If you have a collimated laser beam you need to homogenize, we can help you with custom microlens arrays... (read more) -
Essen Magnetics Pty Ltd
High-Strength Threaded Flat Pot Magnet Secure, Powerful, and Versatile Threaded Flat Pot Magnet. This high-strength NdFeB flat pot magnet combines raw magnetic power with engineered protection for reliable industrial use. Encased in a steel cover and featuring an internal female thread, it allows engineers to attach bolts, threaded rods, hooks, or eyelets quickly and securely. Its customizable plating ensures outstanding corrosion resistance and long-term durability, even in demanding industrial environments. Key Benefits: Powerful... (read more)Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
-
neon, a new winkelstabiles implant system for the dorsal okzipitozervikale instrumentation
The | Orthopäde 4 • 2002348 ◗ neon-Okzipitozervikalsystem (Ulrich of medical technology GmbH, Ulm): The newly developed modular system of titanium alloy (TiAl4V6) consists of 4,5-mm-Stäben, closed screw - rod - connectors in 4 different lengths and kanülierten selbstbohrenden and …
-
Dorsal instrumentation of the cervical spine with "neon occipito-cervical system"
• Simple and universal applicability through - grosseWinkelvariabilitätderSchrauben-Stab-Ver- bond; - simple instrumentation through different screw - rod - connectors , polyaxial connectors and two different Spacer; - Kanülierung of zervikalen/thorakalen screws; - possible connection of instruments to computer navigation systems; - reduction of the necessary rod bend through …
-
Dorsal instrumentation of the cervical spine with "neon occipito-cervical system"
• Simple and universal applicability through: - large angular variabilität of the screw-rod-compound, - Kanülierung of zervikalen/thorakalen screws, - possible connection of instruments to computer navigation systems, - reduction of the necessary rod bend through four different screw - rod - connectors and two different Spacer …
-
Spinal trauma
The rotation stability is reached thereby through dorsal transverse connectors of the rod - screw -system.
-
Posteriore access to the basin ring
When it succeeds, to reach previously the Reposition by means of a weaver-terminal can clearly be simplified the set of the longitudinal connector rod with polyaxial screws however.
-
Orthopädisch-traumatologische crackling nuts
The cross connector between Schanz- screws and a spine rod became the beginning of 80er years of W. Dick [1] for the treatment of vortex fractures for the "Fixateur internal" introduced.
-
Dorsal stabilization of the cervical spine and the upper breast spine with the CerviFix®
Connection of longitudinal rods and screws with specific baking and transverse connectors .
-
Dynamic dorsal stabilization with the Cosmic system
• connector between rod reposition sleeve and slotted screw sleeve.
-
Reposition and stabilization of spine deformitäten and-fractures with the Spine fix-system as example of a dorsal double rod assembly
Pushing-in of the rod and solid bearing of screws on transverse connectors .
-
Degenerative diseases of the cervical spine
A transverse connector must be introduced, the synapse passes the possibility to mount top-Loading transverse connectors or to use a rod -to-rod transverse connector alternatively with higher locking screws in the system (. Abb. 7.24).
Indicates content that may require registration and/or purchase.