-
Supplier: Chloride Power North America
Description: Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution. The ONEAC CD Series of power conditioners are ideal as the 'zone power source' for centralized,
-
Supplier: SOCOMEC
Description: by an innovative topology (3-Level technology) that has been developed for all the Green Power UPS ranges. Full-rated power: kW=kVA • No power downgrading when supplying the latest generation of servers (leading or unity power factor). • Real full power, according
- Volt-Amp Rating: 160 to 800 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Standards / Compliance: IEC 62040-3
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its
- Power Rating: 10,000 to 125,000 VA
- Protection: Harmonics, Unbalanced Loads
- Phase: Single Phase, Three Phase
-
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its
- Power Rating: 110 to 1,800 VA
- Protection: Line Noise
- Features: Other
-
Supplier: Eaton | Power Quality
Description: The EVR combines voltage regulation with a transformer and filter to remove transients and noise. The combined effect is regulating and shielded isolation transformer/system that solves 99 percent of the electrical disturbance problems, including electrical brownouts, sags, surges, transients and
- Input Voltage: 208 to 600 volts
- Output Voltage: 208 to 600 volts
- Frequency: 60 Hz
- Protection: Line Noise, Surge, Transient, Voltage Sags
-
Supplier: Eaton | Power Quality
Description: The Power-Sure 700 combines voltage regulation with a transformer and filter to remove transients and noise. The combined effect is regulating and shielded isolation transformer/system that solves 99 percent of the electrical disturbance problems, including electrical brownouts, sags, surges,
- Power Rating: 10,000 to 300,000 VA
- Input Voltage: 208 to 600 volts
- Output Voltage: 208 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for
- Power Rating: 30,000 VA
- Input Voltage: 240 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation Accuracy: 3 ±% Full Scale
-
Supplier: Radwell International
Description: POWER LINE FILTER, CHASSIS, GENERAL PURPOSE, 250 V AC, 16 A, THREE PHASE, 2 STAGE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Genisco Filter
Description: EMI/RFI Facility Power Line Filters are used to block unwanted signals and remove interference from entering or exiting through your power lines. Our High Performance Filters are specified to 100 dB from 14 kHz ~ 18 GHz. SPECIAL FEATURES Filters: Our Filters consist of
- Rated Voltage: 24 to 1,000 volts
- Rated Current: 30 to 800 amps
- Minimum Insertion Loss: 100 dB
- Filter Type: DC, Single Phase, Three Phase
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC3634 water cooled portable air conditioner is the perfect alternative for applications in which an air cooled units just wont work. The PWC3634 comes with an electronic thermostat, a 4.9 amp power consumption, and has a net weight of just 240 lbs. Mobile Air offers a
- Cooling Capacity: 36,099.99999999999 BTU/hr
- Voltage: 460 VAC
- Type: Portable
- Phase: Three Phase
-
Supplier: Time Mark Corporation
Description: volts, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps.
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: AMETEK Programmable Power
Description: Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion, Rugged UPS with 3500 Watts at 24 VDC output to provide Power Conversion and Power Conditioning.
- Watt Rating: 2.7 to 6 kwatts
- Features: DC Power, On-line (Double-Conversion), Other, Three Phase
- Protection: Power Failure, Surge
-
Supplier: AMETEK Programmable Power
Description: Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion Rugged Frequency Converter with 2000 Watts at 24 VDC output to provide Power Conversion and Power Conditioning.
- Watt Rating: 1.4 to 2.099 kwatts
- Features: DC Power, On-line (Double-Conversion), Other, Three Phase
- Protection: Power Failure, Surge
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU60K features three self-contained, redundant 20kVA power
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 125 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: equipment with the highest level of power protection available. Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Tripp Lite by Eaton
Description: mission-critical equipment with the highest level of power protection available. Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated,
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Runtime at Half Load: 9.6 minutes
- Runtime at Full Load: 3.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SVX90KL 90kVA / 90kW SmartOnline large-chassis UPS includes installed Input, Bypass and Output breakers, a Static Transfer Switch (STS) and 3 included 30kVA SVX30PM power modules. The system includes space for up to 5 additional user installable SVX30PM power modules to
- Volt-Amp Rating: 90 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 to 385 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: different application environments, and can support three-phase AC380V, single-phase AC400V, DC750V and other power supply forms. Features Modular design; Speed tracking and restart function; The maintenance is convenient, and the running state can be monitored
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: Eaton | Power Quality
Description: The Eaton Power-Suppress T7 ultra-isolator noise suppressor protects electronic equipment in data rooms, wiring cabinets and other sensitive equipment against electrical noise disturbances. These impediments, from sources such as lighting, utility network switching and the operation of
- Power Rating: 225,000 VA
- Input Voltage: 208 to 480 volts
- Output Voltage: 120 to 208 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: PdMA Corporation
Description: also provides voltage, power, and efficiency data. Five major fault zones can be tested and monitored providing valuable insight into incoming power quality, power circuit condition, stator health, and motor efficiency. A reduction in unplanned downtime and unnecessary repairs
- Number of Data Channels: 6
- AC Voltage Range: 0 to 600 volts
- Frequency Ranges: 50 to 60 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Taco Comfort Solutions
Description: Proven Performance — In-Line Cartridge Design Pumps are backed by over 42 years of Taco experience in design and manufacture of circulators. Tens of thousands are in service. Dependable — Quiet Operation — In-Line Cartridge. Design Pumps offer quiet, dependable pumping power and
- Pump Type: Circulation Pumps
-
Supplier: AMETEK Programmable Power
Description: AC/DC source with an advanced power analyzer in a single-floor standing chassis. This easy-to-configure high-power source covers a wide spectrum of single and three-phase AC power sources or single-channel and multi-channel DC power supplies at an affordable
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sure-Volt™ is used in for continuous voltage regulation and power conditioning in: Single or three phase applications 60 or 50 Hz 5 to 2,000 kVA Any combination (step up or down) of input or output voltages up to 600V Any type of load or load power factor
- Volt-Amp Rating: 5 to 2,000 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 120/208, 220/380, 277/480, 347/600
- Standards / Compliance: C-UL Listing Mark, UL
-
Supplier: RS Components, Ltd.
Description: Operating Frequency = 45Hz Minimum Temperature = 0°C Electrical Phase = 3 Protection Type = 3 phase, Class II Surge or Spike Protection Wiring Configuration = L N E
- Input Voltage: 415 volts
- Output Voltage: 415 volts
- Frequency: 50 Hz, 60 Hz
- Protection: Surge
-
Supplier: AMETEK Programmable Power
Description: Vehicle-to-Grid (V2G) systems, wind turbine systems, avionics power systems, and power compliance test solutions. This easy-to-configure high-power AC source covers a wide spectrum of single and three-phase AC or single-channel and multi-channel DC power
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Time Mark Corporation
Description: The Model 272 3-Phase Current Unbalance Detector monitors 3-phase lines to detect an unbalanced current. It can also monitor three separate single phase lines for equal current levels. The percentage of unbalance is adjusted from 2% to 25% by adjusting a
- Measuring Range: 1 to 5 amps
- Input Voltage: 120 volts
- Frequency Range: 400 Hz
- Operating Temperature: -20 to 131 F
-
Supplier: Time Mark Corporation
Description: The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is considered a balanced
- Voltage Sensing Range: 223 to 437 volts
- Supply Voltage Range: 380 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Time Mark Corporation
Description: volts, Wye or Delta. In proper phase sequence, and with all phases present, the ABC lamp, and the three line voltage lamps will illuminate. An open phase condition will illuminate both rotation lamps and only two line voltage lamps.
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Data Device Corporation (DDC)
Description: The PWR-82335 is a compact high power 3-Phase Bridge Drive designed to precisely deliver current to windings of 3-Phase Brushless DC Motors, with a high-efficiency, low-on resistance (Rds (on)) MOSFET drive stage. BENEFITS Compact Motor Drive provides optimized power
- Continuous Output Current: 30 amps
- Operating Temperature: -55 to 125 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: ESAB Welding and Cutting Products
Description: line conditioner protects against damage from power line noise and spikes, even with poor-quality power Plug-n-Play mechanized option lets you easily transform your manual cutting system into a powerful mechanized system for your gantry machine Optional five year
- Input Current: 15 to 7 amps
- Duty Cycle: 6 to 1 %
- Output Current Range: 7 amps
- AC Input Voltage: 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 50 Hz / International Power, 575 / 600V 60 Hz
-
Supplier: TEGAM, Inc.
Description: indicators have an ABC lamp and a BAC lamp. Simply hook the leads to the three phase power source and the ABC lamp will illuminate if properly connected. The BAC lamp indicates that two phases need to be reversed. An open phase condition will illuminate both lamps.
- Form Factor: Handheld
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: robust design of the SCR phase controlled regulated power supply. In an SCR phase-controlled DC Power Supply, output is controlled by modulating the conduction angle of the controlled SCRs. In the TCR Series, input AC is applied to three pair of bi-directionally
- DC Output Power: 960.000000000002 watts
- Type: DC Power Supply
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural
- Cooling Capacity: 147,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
-
Supplier: Caterpillar Electric Power
Description: any system. It operates from all system voltages between 120 to 600V, single-phase and three-phase at 50 or 60 Hz. In addition, a period of no control power is provided. The controller monitors the condition of the three-phase line-to-line
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Three-Phase (Delta) Base Mount ROHS Product overview: FN5030-55-34 from Schaffner EMC, Inc. is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers
- Filter Category: Active Filter
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
LadyBug Technologies’ Power Sensors have always delivered reliable NIST traceable accuracy year after year. Now they are backed up with a formal three year warranty, adding to customer confidence. The industry leading sensors are flat over frequency, offer wide (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
MTE Line (Input) and Load (Output) Reactors Best-In-Class input and output reactors for absorbing power line disturbances caused by VFDs. RL-Line and (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
the addition of TEAL Electronics in 2016, MTE brings a continuum of power quality solutions unmatched in the industry. Building on TEAL’s reputation of high-efficiency transformers and durable power conditioning and distribution units for demanding applications, MTE is building the best power (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
that a thing's failure rate isn't constant, but generally goes through three phases over a thing's lifetime. In the first phase the failure rate is relatively high, but decreases over time, this is called the "infant mortality" phase. In the second phase the failure rate is low and essentially (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Cleanable, reusable aluminum mesh filter included protecting coils for maximum cooling performance in dirty environments R407 and R134a refrigerants 115, 230 and 400/460 VAC 3-phase power input on most models (read more)
Browse Datasheets for bisco industries -
LVDT Displacement, Load Cells And Pressure Sensors Menu of Displacement Transducers Signal Conditioning (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
Resonant converter power line conditioner: design and evaluation
[3] R. Fisher and R. G. Hoft, “ Three phase power line conditioner for harmonic compensation and power factorcorrection,”in IEEE-IAS Conj Rec., 1987, pp. 803-807.
-
Resonant converter power line conditioner: design and evaluation
Fisher and R. G. Hoft, " Three Phase Power Line Conditioner for Harmonic Compensation and Power Factor Correction," IEEE-IAS Conf. Rec., 1987, pp. 803-807.
-
Discrete controlled harmonic and reactive power compensator
Three Phase Power Line Conditioner for Harmonic Compensation and Power Factor Correction,'' IEEE IAS Conference Record, 1987, pp. 386-390.
-
Resonant converter power line conditioner
Hoft, " Three Phase Power Line Conditioner for Harmonic Compensation and Power Factor Correction," IEEE-IAS Conf.
-
A summary and evaluation of recent development on harmonic mitigation techniques useful to adjustable speed drives
Three - phase Power Line Conditioner .
-
North American Power Quality Protection Equipment Markets
Strategic Analysis and Forecasts of the Three - Phase Power Line Conditioner Market Segment .
-
1987 Combined Author Index IEEE Industry Applications Society Publications
Three - phase power line conditioner for harmonic compensation; IAS87 Vol. 1803-807 Fisher, Thomas J.,see Cohen, Anna F., T-IA Mar/Apr87375-381 Fjeld, Robert A., Deyuan Wu, and Andrew R. McFarland.
-
IEEE and international harmonic standards impact on power electronic equipment design
Fig. 14 shows the circuit diagram of a three - phase power line conditioner containing both series and parallel active filters with a commonly shared dc bus.
-
Author index
three - phase power line conditioner , PWMAC/ACpower convertor-based.
-
Synchronous Reference Frame Based Active Filter Current Reference Generation Using Neural Networks
P. Salmeron and J.R. Vazquez, “Practical design of a three phase active power line conditioner controlled by artificial neural networks,” IEEE Transactions on Power Delivery, Vol. 20, Issue 2, pp.1037-1044, April 2005.
Indicates content that may require registration and/or purchase.