Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Three Phase Uninterruptible Power Supplies (UPS) - UPS Three/Three Phase -- DELPHYS BC (160-300 kVA)Supplier: SOCOMEC
Description: The solution for • Server rooms • Service sector • Infrastructure • Healthcare sector • Light industrial applications Advantages A complete, cost-effective solution • Online double conversion mode with an output power factor of 0.9 providing 12% more active power compare to UPS with a power
- Volt-Amp Rating: 160 to 300 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Standards / Compliance: IEC 62040-3
-
Supplier: SOCOMEC
Description: • Real full power, according to IEC 62040: kW=kVA (unity power factor design) means 25% more active power available compared to legacy UPS. • Suitable also for leading power factor loads down to 0.9 without apparent power derating. Significant cost savings (TCO) • Maximum energy saving thanks
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Single Phase, Three Phase, Tower Type
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Category: Discrete Semiconductor Products- Diodes Bridge Rectifiers Package: Tube Product Status: Active Diode Type: Three Phase Technology: Standard Operating Temperature: -40°C ~ 175°C (TJ) Mounting Type: Through Hole Package / Case: 5-SIP Supplier
- Tj: -40 to 175 C
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average
- VF: 1.7 volts
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 60kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 60 kVA
- Watt Rating: 54.000000000000014 kwatts
- Maximum Input Current: 93.2 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 80kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 80 kVA
- Watt Rating: 71.99999999999996 kwatts
- Maximum Input Current: 122.2 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 100kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 100 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 200kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 200 kVA
- Watt Rating: 180.00000000000028 kwatts
- Maximum Input Current: 330 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Diodes Incorporated Win Source Part Number: 064295-SDA006-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 215mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Current - Reverse Leakage @ Vr: 2.5μA
- VF: 1.25 volts
- IR: 0.0025 mA
- Tj: -65 to 150 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 197680-36MT160 Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Three Phase Current - Average Rectified (Io): 35A Current - Reverse Leakage @ Vr: 10μA @ 1600V Voltage - Peak Reverse (Max): 1600V Categories: Discrete
- IR: 0.01 mA
- Tj: -55 to 150 C
- Features: Other
-
Supplier: GE Power Conversion
Description: effectiveness. All MV6 Series drives come equipped with Visor Connect — a remote monitoring system which connects the device to GE’s global experts for realtime service support when needed and helps prevent unscheduled downtime. Features & Benefits: Key benefits User choice of input
- Maximum Output Voltage: 6,000 to 6,900 volts
- Rated Power: 500,000 to 3,000,000 watts
- Supply Voltage (AC): 6,000 to 13,800 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Nidec Control Techniques
Description: Unidrive SP Modular delivers all the benefits of the Unidrive SP control platform combined with maximum power system design flexibility. Drive modules may be connected together in a variety of ways to create custom power conversion schemes such as common DC bus systems, active input systems
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 109,999.99999999987 watts
- Continuous Output Current: 350 amps
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ PFH 5K-A3P/XX-3U7 series AC-DC Power Supplies with 3-phase active PFC-input are designed for heavy-duty 5kW industrial applications. The units operate from a three-phase input of 208Vac (197-264Vac operating range) and deliver any single output from 24Vdc (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
significant problems facing business owners that power medium-sized motors in rural areas. They can be faced with high costs to run three-phase power, limited single-phase motor options, and a wide range of quality issues. The Single Phase Converter’s active power regulator ensures minimal (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
(Φ), active power, apparent power and reactive power. The three current clamps included with the power analyzer can be used on wires and cables with a diameter of 2.0" / 50 mm, allowing for use with the power grid. Also included in the delivery contents are four alligator clips, four test leads and (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
: Universal AC-inputs, 115/230Vac inputs, 47 – 440Hz or custom PFC (Power Factor Corrected) input for EN 61000-3-2 harmonics compliance Single or three-phase inputs DC Outputs: 12Vdc to 250Vdc or custom Output power from a few Watts to multi (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
4 autoranging output channel options from 60 VDC at 42 A to 400 VDC at 6 A Global single-phase and three-phase AC input power options Intuitive color touch panel control Multi-language display for global operation (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
that interface to three-phase and single-phase systems. Specifically designed for heavy-duty industrial and commercial new installation and retrofit applications, the modules provide a wide range of highly accurate power and energy measurements over an operating temperature range of -40°C to (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
The XP Power HPT5K0 series of programmable, scalable, configurable AC/DC power supplies deliver 5 kW of power from three-phase inputs without requiring a neutral connection. Outputs are (read more)
Browse AC-DC Converters Datasheets for DigiKey -
profile, offer low-noise performance and have Output voltage ratings from 10V to 1500V (and Output current ratings up to 4500A). AC Input options have built-in Active Power Factor Correction (0.94 typical @ rated load) and are offered in a three-phase 208VAC Input (170-265VAC, 47-63Hz) or a (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
Digital Voltage Stabilizer Three Phase Voltage Stabilizer Automatic Voltage Regulator (AVR (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Harmonics are caused by non-linear loads, which are loads that draw current that is not a pure sinewave and include both fundamental and non-fundamental content. The most common type is a 3-phase rectifier used in VFDs. Harmonic content is often summarized into a single number called harmonic (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
Conduct Research Top
-
An Improved Active Front End Non- Regenerative Rectifier System Employing a Five-Limb Inductor
This paper revisits a non regenerative active front end system that has been studied in the past but offers significant improvements to make it acceptable to the drives industry. A three-phase current injecting inductor, required in the topology, is constructed in a five limb fashion and is shown
More Information Top
-
2007 Combined Subject Index IEEE Industry Applications Society Publications
Klopcic, Beno, +, IAS Sept. 2007 2319-2326 Optimization of the Main Inductor in a LCL Filter for Three Phase Active Rectifier .
-
A three-phase active rectifier with a single transistor switch
A Three Phase Active Rectifier with a Single Transistor Switch .
-
Active three-phase rectifier with only one current sensor in the DC-link
This paper proposes a three phase active rectifier topology, where the number of current sensorsare reducedfrom three to one and still the same performanceis kept in respectto control bandwidthand protection.
-
Finite Set Model Predictive Control with a novel online grid inductance estimation technique
Improving the dynamics of virtual-flux-based control of three phase active rectifiers ”, IEEE Trans.
-
Three phase LCL filter and transformer with integrated magnetics for grid connected converters
…an LCL Filter”, IEEE Transactions on Industrial Electronics, Volume 55, Issue 4, April 2008 Page(s):1876 - 1880 [5] Wei, Lixiang; Lukaszewski, Richard A.; “Optimization of the Main Inductor in a LCL Filter for Three Phase Active Rectifier ” Industry Applications Conference…
-
Proceedings of the 2015 International Conference on Electrical and Information Technologies for Rail Transportation
Liserre M, Blaabjerg F et al (2005) Design and control of an LCL filter based three phase active rectifier .
-
A review of passive filters for grid-connected voltage source converters
[17] L. Wei and R. A. Lukaszewski, "Optimization of the main inductor in a LCL filter for three phase active rectifier ," in Industry Applications Conference, 2007.
-
One-cycle controlled active rectifier for full digital implementation
This paper presents a discrete implementation of a Triangular One Cycle Control for three phase active rectifiers .
-
Ultra-fast DC-charge infrastructures for EV-mobility and future smart grids
…1 turns ratio input line-frequency transformer to isolate the system from the main distribution network galvanically • an input LCL filter to be compliant to the international IEC harmonic injection standards • a three phase active rectifier unit which guarantees active…
-
Analysis and design of TRAP and LCL filters for active switching converters
[7] M. Liserre, F. Blaabjerg, S. Hensen, “Design and control of an LCL-filter- based three phase active rectifier ,’ IEEE transaction on Industrial Applications, vol.
Indicates content that may require registration and/or purchase.