-
Supplier: Certex UK
Description: with a wire rope reeling device or a wireless remote control. TR110 is fitted with an overload protection system Capacity 100 kg, 300 kg or 500 kg Quick installation Easy to use, light-weight, robust, powerful Available as single phase and three phase model Excellent capacity /
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 22.96587926509187 ft/min
-
Supplier: Certex UK
Description: with a wire rope reeling device or a wireless remote control. TR110 is fitted with an overload protection system Capacity 100 kg, 300 kg or 500 kg Quick installation Easy to use, light-weight, robust, powerful Available as single phase and three phase model Excellent capacity /
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 42.65091863517062 ft/min
-
Supplier: Certex UK
Description: with a wire rope reeling device or a wireless remote control. TR110 is fitted with an overload protection system Capacity 100 kg, 300 kg or 500 kg Quick installation Easy to use, light-weight, robust, powerful Available as single phase and three phase model Excellent capacity /
- Load Capacity: 220.5 to 1,102.5 lbs
- Maximum Lift Speed: 49.21259842519687 ft/min
-
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Manual Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Offers manual rewind with hand crank permanently attached to disc. Internal rotary device.
- Hose / Cable Length: 90 to 150 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Cable Length: 90 to 150 ft
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 45 ft
- Flange Diameter: 12.625 inch
- Cable Length: 45 ft
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 35 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 3 ft
- Cable Length: 3 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
(Φ), active power, apparent power and reactive power. The three current clamps included with the power analyzer can be used on wires and cables with a diameter of 2.0" / 50 mm, allowing for use with the power grid. Also included in the delivery contents are four alligator clips, four test leads and (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
As an RF/Microwave engineer, You've seen it before: An entire production line shut down by a failed test cable that won't deliver phase stable and repeatable performance. Enter the Flexco line of cables for test and measurement. Under flexure, nobody beats Flexco's ability to maintain (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
Power, Flexibility and Reliability are not a common mix with cable assemblies. Flexco Microwave has found with our patented convoluted outer conductor, all three of these can be possible in a cable assembly: Flexco’s FC242, FC342 and FCL02 The FC242 and FC342 are solid silver (read more)
Browse Cable Assemblies Datasheets for Flexco Microwave, Inc. -
SMT on PCB, female on cables. AMM eases procurement with available stock for quick protoyping, simplifies design phase and supply chain. The connectors are available in cut tape-and-reel for PCB versions and pre-wired for cable versions, ready to use. It is a simple, efficent interconnect solution that will provide you peace of mind (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Nicomatic North America -
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
ADI's AD-SYNCHRONA14-EBZ is an ideal self-contained device to evaluate and prototype applications that need a highly accurate frequency and phase-controlled source clock. It is designed around Analog Devices’ AD9545 and HMC7044 and greatly simplifies clock distribution (read more)
Browse Motor Controllers Datasheets for DigiKey -
Premature motor insulation failure Cable damage Common Mode Can Cause Motors to Break Down Three-phase utility power produces three smooth sinusoidal waves which at any point average a sum of zero. This creates an optimal scenario with zero (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
fan performance by decreasing turbulence at the wing tips. Airflows range from 5,800 to 15,900 CFM. Most models are available for immediate shipment from the company’s Indian Trail, NC warehouse. Input power is 230VD / 460VY, three-phase, 50-60 Hz. The maximum airflows shown (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
CR4 - Thread: conductive grease at electrical contact
I used to work in the coal mining industry, where cable reels were used with 990V three phase cables .
-
Preventative maintenance plan for emergency pumping trailers
The 480 volt, three phase AC power is supplied by the cable reel from a tank farm we1ding receptacle source.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580777921] Afh10-222v10 - G...
Cable is supplied on 3,000-foot cable reels, three reels per cable skid, one reel per phase (figure 8).
-
Single-shell tank leak emergency pumping guide. Revision 5
The 480-volt, three phase AC power required is supplied via the cable reel from a tank farm welding receptacle.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580172312] Afh10-222v2 - Gu...
Use one cable for each of the three phases ; it comes on a pallet of three 3000’ cable reels mounted side by side (figure 21).
-
Case study on the US superconducting power transmission program
For example, cable manufacturers have developed a prototype gas insulated transmission line carrying three phase conductors and flexible gas-insulated cables capable of being dlspensed from reels have also been developed.
-
A novel fault finding and identification strategy using pseudorandom binary sequences for multicore power cable troubleshooting
A 200m reel of three phase and neutral 4 core 1.5mm2 Cu XLPE SWA power cable was tested using PRBS stimuli for various ‘known’ discontinuities apriori in order to experimentally validate the fault location and identification capability of the PRBS CCR…
-
Standard Handbook for Electrical Engineers, Sixteenth Edition > UNDERGROUND POWER TRANSMISSION
…steel reels and placed in a special trailer as shown in Fig. 14-93 or separate trailers for each reel, lagging is removed from the reels , the three phases are brought together into … pulling yoke, and the cable is pulled to the…
-
Distributed measurement of conductor temperatures in mine trailing cables using fiber-optic technology
A fiber-optic- embedded trailing cable is reeled onto a shuttle car drum and connected to a 550-V three - phase ac power source.
-
An Evapotranspiration Research Facility Using Monolithic Lysimeters from Three Soils
Three - phase electric power is supplied to the building through a cable on a take-up reel .
Indicates content that may require registration and/or purchase.