-
Supplier: Radwell International
Description: COMPACT CYLINDER, COPPER-FREE, DOUBLE ACTING, WITH AUTO SWITCH, BUILT-IN MAGNET, SINGLE ROD, THROUGH-HOLE MOUNTING, 32MM BORE, 30MM STROKE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "H" hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced
- Stroke: 0 to 240 inch
- Operating Pressure: 3,000 psi
- Bore Size: 4 inch
- Shaft Diameter: 1.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life.
- Stroke: 0 to 240 inch
- Operating Pressure: 1,000 psi
- Bore Size: 5 inch
- Shaft Diameter: 1 to 3 inch
-
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 5 inch
- Shaft Diameter: 1 to 3.5 inch
-
Supplier: Jergens, Inc.
Description: Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting
- Mounting: Flange
-
Supplier: Vektek, LLC
Description: design reduces the tendency of three jaw collets to stick. Through hole design allows you to feed material up to 1.062" diameter through the bottom of the unit by simply removing the plug. Can be purchased without base for custom manifold mounting.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Actuation: Hydraulic
-
Supplier: Vektek, LLC
Description: design reduces the tendency of three jaw collets to stick. Through hole design allows you to feed material up to 1.062" diameter through the bottom of the unit by simply removing the plug. Can be purchased without base for custom manifold mounting.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
-
Supplier: Vektek, LLC
Description: design reduces the tendency of three jaw collets to stick. Through hole design allows you to feed material up to 1.062" diameter through the bottom of the unit by simply removing the plug. Can be purchased without base for custom manifold mounting.
- Jaw Opening: 1.44 inch
- Jaw Width: 1.44 inch
- Vise Type: Collet Vise
- Vise Mounting: Fixed Base
-
Supplier: Timken Company (The)
Description: Applications A-frames, dump cylinders, front and rear struts, and steering cylinders for mining trucks Equalizer track bars, lift and tilt cylinders, push blades, trunnion balls and ripper blades for bulldozers Articulated joint upper and lower steering cylinders and boom
- Bore Diameter: 0.50000027 to 23.62206 inch
- Configuration: Metal Ball with Metal Liner
-
Supplier: 3X Ceramic Parts Company Limited
Description: swashplate pulls or pushes the plunger out of the cylinder block to complete the oil suction and drainage process. The oil in the working chamber composed of the plunger and the cylinder hole is respectively communicated with the oil suction and discharge chambers of the pump
- Media Temperature: 2,732 F
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Durst
Description: drive and delivering mechanical power to auxiliary equipment in high and low ranges. Features Simplified Mounting — Symmetrical hole pattern provided on the sides of the gearbox perpendicular to the input/output positions. Fewer Parts — Elimination of parts, such as covers, shims, screws, and
- Mounting Style: Flange(s)
- Gearing: Helical, Spur
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant High Quality Brass Material Rotary Joint, Automobile Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Connector、Slip Ring Ethernet And Power、Slip Ring For Crane、Slipring For Robot、Through Hole Slip Ring, Product Description Rotary joint can be define to:
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description The rotary joint is a pipe connecting device, and the connected pipes can rotate relatively. It can be used to transmit compressed air, liquid, oil and other media. The product is designed with compact structure and adopts flange or through-hole connection, which
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: transmit compressed air, liquid, oil and other media. The product is designed with compact structure and adopts flange or through-hole connection, which can be effectively integrated into customer equipment. The rotary joint is a closed structure rotary connector for 360 degree
-
Supplier: Caterpillar Oil & Gas
Description: turbochargers with watercooled bearings Exhaust outlet: 292 mm I.D. (11.5 in), 12-10.5 mm dia. holes EQ SP, 376 mm bolt hole dia. Flywheels and Flywheel Housing Flywheel, SAE No. 0 — 151 teeth Flywheel housing — SAE No. 0 Fuel System Primary fuel filter Fuel priming pump Fuel filter —
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: turbochargers with watercooled bearings Exhaust outlet: 292 mm I.D. (11.5 in), 12-10.5 mm dia. holes EQ SP, 376 mm bolt hole dia. Flywheels and Flywheel Housing Flywheel, SAE No. 0 — 151 teeth Flywheel housing — SAE No. 0 Fuel System Primary fuel filter Fuel priming pump Fuel filter —
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Featured Products Top
-
units are fully primed and have a baked enamel finish The cylinders in hydraulic units are machine grade with return lines. Photos Video Library (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
TL-415 & TL-420 Recessed Truck Levelers These truck levelers have the cylinders mounted completely out of the way beneath the platform. The travel on these truck dock levelers (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
transmission of multiple media through the central hole, including high-power electricity, data signals (Ethernet, etc.), hydraulic oil and compressed air. This integrated design eliminates the need for separate slip rings and rotary unions, simplifying the system structure and improving overall (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
ARBURG Servo Hydraulic (ASH) to produce plastic dolphin components from post-consumer recyclate made from old fishing nets. The machine can reduce energy consumption by up to 50% compared with conventional hydraulic machines with the same (read more)
Browse Molding Machines Datasheets for ARBURG -
. A puller?type hydraulic mechanism applies consistent force through the entire punch stroke, producing smooth, burr?free holes with repeatable results. The 360?degree adjustable punching head, with a 180° pivot, allows confident operation in tight enclosures and confined panel interiors (read more)
Browse Datasheets for Automationdirect.com -
The Lee Plug is a cylindrical plug with a tapered hole part way through its center and numerous small grooves on its outside diameter. It is slipped into a reamed counterbore in the product. A tapered pin is then driven into the plug until the ends of the pin and the plug are flush with each (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
, rotating processing platforms, packaging machinery Main Benefits for Buyers Central through hole allows shaft & cable passing, simplify overall mechanical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
transmission fluid is a suitable and easily obtainable substitute. It is important not to mix fluids. Pick one and stick to it. Can other hydraulic fluids be used? Many hydraulic fluids will attack the seals in our power units or cylinders (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc.
More Information Top
-
Piecewise model and experiment of power chuck’s gripping force loss during high speed turning
The experiment platform consists of a CNC lathe made in China, a through hole power chuck with an outer diameter of 250 mm and a wedge angle of 12°, a through hole rotary hydraulic cylinder with a piston area of 150 cm2…
-
MODELING THE INFLUENCE OF DESIGN GEOMETRY ON THE
COINING PROCESS
The flat plate provides the mounting of a hydraulic cylinder , and holes through the rectangular sections provide the mounting for the strain posts.
-
Advanced Design and Manufacturing Technology III
Compared with the structure of upper beam shown in Fig. 2b, the stiffness and section modulus of the upper beam shown in Fig.2a is obviously weaken because of the existing hole where the hydraulic cylinder passes through .
-
Large bumper molding processing (explanation)
Also the bolt holes for installation to » car body are numerous and treats all the bolt holes with angurapin and hydraulic cylinder made of type bridge and bases on because is difficult from surface of metal cost, uses the softness characteristics…
-
Development of the Directly Actuated Variable Valve Control System
Hydraulic pressure is forced to the oil groove in the valve lifter hole through the hydraulic passage in the cylinder head shown in Figure 5.
-
Nuclear Geophysics
The hydraulic cylinder has a straight- through hole with a hydraulic griping chuck for driving and withdrawal of the column of rods.
-
Effect of Injection Pressure and Timing on the In-Cylinder Soot Formation Characteristics of Low CR Neat GTL-Fueled DI Diesel Engine
Upon activating the bypass valve (marked 50) hydraulic oil flows from the cylinder holes through the bypass tube and starts pushing the working piston upward (left to right).
-
Effect of Split Injection on the Combustion and In-Cylinder Soot Formation Characteristics of Low Compression Ratio Neat Gas-To-Liquid-Fueled DI Diesel Engine
Upon activating the bypass valve hydraulic oil flows from the cylinder holes through the bypass tube and starts pushing the working piston upward (left to right).
-
Designs of hydraulic actuating mechanisms for controlling industrial piping fittings (a review of foreign patents)
The liquid is fed to the chambers of the hydraulic cylinders from the cross-pieces through holes in the rods.
-
Facility design, construction, and operation
A shaft for the main hydraulic cylinder to guide the cylinder through a hole in the intermediate crosspiece into the containment enclosure.
Indicates content that may require registration and/or purchase.