-
Description: Parker drive train vane pumps reduce installation costs and drive extended life due to their high pressure capability, up to 275 bar in a small operating envelope. Markets: • Industrial • Mobile Features/Benefits: • Optimized Energy Consumption - The mechanical & volumetric
- Maximum Discharge Pressure: 1,087.78275 to 3,988.53675 psi
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Eaton Hydraulics Group
Description: vane pumps of similar design. This makes them the best choice for combines, balers and compacts, oil field equipment, winches and more. Features Pressure-balanced, modular design reduces noise, extends life and improves serviceability Wide range of available displacements and optional
- Features: Hydraulic Pumps
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
Description: Compact and efficient, the PD Series of Open-Circuit Piston Pumps boosts productivity in medium pressure industrial applications. Featuring a rugged cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter, PD pumps
- Maximum Discharge Flow: 66 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 200 F
- Pump Housing Material: Cast Iron
-
-
Description: Engineered for closed-circuit applications, P1 Medium Pressure Mobile Pumps increase productivity and improve the working environment with a robust cradle-bearing design, wide temperature range, full power thru-drive capability and an optional torque limiter. Featuring unique
- Maximum Discharge Flow: 73 GPM
- Maximum Discharge Pressure: 4,000 psi
- Media Temperature: -40 to 200 F
- Pump Housing Material: Cast Iron
-
Description: on the market (for comparable pumps) • High-pressure shaft seal to enable higher case pressure without external leakage • Fast compensator response that minimizes pressure overshoot • Design and Flexibility • -Full power thru drive • Wide variety of control options • Mounting
- Maximum Discharge Flow: 145 GPM
- Maximum Discharge Pressure: 6,000 psi
- Media Temperature: -40 to 180 F
- Pump Housing Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
pumped » Hydraulic oils. » Lubricating oils. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
lifespan and plenty of energy in the long run. Fuji Electric has all the solar pump drive solutions for different applications for solar in the irrigation market. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924 (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
refineries. Why Choose Sealless Pumps? Why Use Dickow Magnet Drive Pumps? Since the 1970s concern for the environment has become increasingly important in the design of (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
hydraulic, mechanical and volumetric efficiency, low noise level and, last but not least, compact dimensions and low weight/power ratio. Ideal for both industrial and mobile industry sectors. A helpful guide to pump drives (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
GML/GMB Mag-Drive Gear Pump The GML/GMB mag-drive gear pumps combine the expertise of the Tuthill GlobalGear with Dickow’s magnetic coupling design to offer (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company
More Information Top
-
Axiomatic Design of a Smart Inlet Control Valve for Air Brake Compressors
Although the primary function of the air brake compressor is to supply pressurized air to the air brake system, it is closely coupled with the diesel engine and the thru - driven hydraulic pump .
-
Dubbel
By Ffz with verbrennungsmotorischem driving drive , the hydraulic pump is driven by the combustion engine.
-
Building operation
The drive of the hydraulic pump passes through a diesel engine.
-
View
The hydraulic driving by a gear pump (until 40 kg/cm*) ermoglicht with aid of a needle valve a stepless control the piston and therewith the MeDgeschwindigkeit these of the load are 500 mm/min unabhangig in both direction between standstill and maximally thereby.
-
Electrical engineering and electronics for machine farmers
But partially, the direct current motors of larger powers in the car motif-region are already replaced now (steering auxiliary drives , fans, hydraulic pumps ) with synchronous motors.
-
Commercial vehicle technology
The mechanical energy of the drive shaft is converted through a hydraulic pump into flow energy of a liquid working medium (mostly an oil-Automatic transmission fluid (ATF oil)).
-
Boite-de-vitesses All to know on Boite-de-vitesses | Techniques of the Ingénieur
In installing variable-speed drives on 13 machines of molding of bottles and bocaux in PET by the hydraulic pumps the motors of which were set to a constant speed to respond the request...
-
Speed All to know on Vitesse | Techniques of the Ingénieur
In installing variable-speed drives on 13 machines of molding of bottles and bocaux in PET by the hydraulic pumps the motors of which were set to a constant speed to respond the request...
-
Special hydraulic Systeme-Dossier: hydraulic Systeme | Techniques of the Ingénieur
hydraulique pump... by the hydraulic pumps the motors of which were set to a constant speed to respond the request... maximum hydraulique corresponding in the steps of the method where molds open and close.
-
Variateur-de-vitesse All to know on Variateur-de-vitesse | Techniques of the Ingénieur
The solution proposed by Proplas consisted to equip the motors of the pumps of variable-speed drives Allen... by the hydraulic pumps the motors of which were set to a constant speed to respond the request...
Indicates content that may require registration and/or purchase.