Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rotor Clip Company, Inc.
Description: Internal, Heavy-Duty Snap Ring. These single-turn spiral rings are ideal for applications involving high thrust loads.
- Material: Beryllium Copper, Stainless Steel
- Finish: Coating or Plating
- Design Units: Inch
- Ring Type: Internal
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Description: The wave ring is a spiral-retaining ring with an axial waveform. It acts like a standard retaining ring with the additional feature of compressibility. It compensates for the overall length tolerance of stacked components while still acting as a
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 13.292920564 inch
- Thickness: 0.231102487 inch
- Ring Type: External
- Design Units: Metric
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Standard of no ear Spiral External Retaining Rings No Mold Cost for shaft Description: Our spiral retaining ring that there is no interference in assembly and inner ear diameter burrfree, you can manually and automatic quick installation and removal, generally die
- Shaft Diameter: 13.31103081 inch
- Thickness: 0.187007975 inch
- Ring Type: External
- Design Units: Metric
-
Supplier: Smalley
Description: Spiral retaining rings are interchangeable with ordinary snap ring (Circlip) grooves. Find the right ring for your application by visiting our Interchange Listing page. The WHM & WSM Series Spirolox Retaining Ring is designed for the toughest
- Housing Diameter: 14 inch
- Thickness: 0.187 inch
- Maximum Thrust Load: 328,990 lbs
- Material: Beryllium Copper, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: self-locking function enables the retaining ring to operate at high speeds, withstand vibration, and accelerate operation, while absorbing a certain degree of shock load. Installation method of self locking external retaining ring The installation process of the
- Design Units: Metric
- Ring Style: Spiral
- Material: Stainless Steel
-
Supplier: TFC Ltd.
Description: The WSM Series Spirolox Retaining Ring is designed for the toughest retaining ring jobs. WSM series retaining rings use standard industry groove dimensions and are interchangeable with many stamped retaining rings. This series should be
- Shaft Diameter: 0.25 to 15 inch
- Housing Diameter: 0.25 inch
- Ring Type: External
- Design Units: Inch
-
Supplier: TFC Ltd.
Description: The XVS Series Spirolox Retaining Ring are specified for light duty, low clearance applications or where axial positioning rather than load carrying is the principal function. These retaining rings are economically produced and easy to use, and are ideal for
- Shaft Diameter: 0.25 to 10 inch
- Housing Diameter: 0.25 inch
- Ring Type: External
- Design Units: Inch
-
Supplier: Daemar Inc.
Description: The DSR is an extra thick version of a regular DSH retaining ring. As such. it is stronger and can withstand greater thrust loads than its standard counterpart. Size Range: 12 mm - 100 mm The radius "R" on the load side must not exceed 0.1 T.
- Shaft Diameter: 0.9448824 inch
- Thickness: 0.068897675 inch
- Maximum Thrust Load: 7,688.16 lbs
- Material: Beryllium Copper, Spring Steel, Stainless Steel
-
Supplier: RBC Bearings
Description: This 600 Series™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself
- Bore Size: 0.25 to 1.5 inch
- Outside Diameter: 0.84375 to 2.59375 inch
- Overall Width: 0.333 to 0.625 inch
- Rated Speed (Oil): 1,000 to 1,200 rpm
-
Supplier: G.L. Huyett
Description: Eaton™-style rings are a class of retaining rings popularized by the Eaton™ Corporation, a huge industrial conglomerate. These rings are wire formed and based on designs established by the automotive and industrial marketplace. Eaton™ began manufacturing these
- Shaft Diameter: 0.25 to 10 inch
- Housing Diameter: 0.375 to 10 inch
- Finish: Coating or Plating
- Ring Type: External
-
Supplier: G.L. Huyett
Description: slippage. Housing rings feature a high thrust load rating and provide a shoulder that retains components better than spiral or constant section rings. They are available in metric and imperial sizes and in stacked rolls that prevent tangling for ease in handling.
- Shaft Diameter: 0.5625 inch
- Housing Diameter: 0.25 to 10 inch
- Material: Beryllium Copper, Spring Steel
- Ring Style: Bowed
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: Combined needle roller / thrust ball bearing (full complement thrust part) with a cover These bearings consist of a radial needle roller bearing combined with a full complement thrust ball bearing. Together they can accommodate both moderate radial loads and lighter axial
- Bore: 0.393701 inch
- Outside Diameter: 0.7480319 inch
- Rated Speed (Oil): 11,000 rpm
- Type: Combined Needle Roller, Full Complement Drawn Cup Needle
-
Supplier: G.L. Huyett
Description: Radially-installed part functions as both a shoulder and spring due to its curved shape and prongs. High thrust load capacity and unique design make this a good retainer against rotating parts. Install using an applicator or screwdriver.
- Shaft Diameter: 0.125 to 0.25 inch
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
-
Supplier: TFC Ltd.
Description: Heavy duty ring resistant to high thrust and impact loads. Greater load supporting area than basic series. Beam configuration: On some larger sizes Standard Material: Carbon spring steel Standard Finish: Phosphate & oil Dimension in Millimetres
- Ring Style: Circlip
- Finish: Coating or Plating
- Ring Type: External
- Material: Spring Steel
-
Supplier: Barden Precision Bearings
Description: Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Barden Precision Bearings
Description: Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Inch, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Barden Precision Bearings
Description: Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the
- Bearing Class: ABEC 5 / Class 5 / P5, ABEC 7 / Class 4 / P4
- Features: ABEC 9 / Class 2 / P2, Conrad / Deep Groove, Double Seal, Double Shield, Metric, None (Open Bearing), Single Seal, Single Shield
- Application: Aerospace, Airframe / Aircraft Control, Instrument / Miniature, Medical /Dental
- Primary Bearing Category: Radial Ball Bearing, Thrust Bearing
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: assemblies and single-piece or two-piece inner rings. In several series, the outer ring has through holes for straightforward flange mounting of the bearing to the adjacent construction. The bearing rings are matched to each other such that a defined preload is achieved once the
- Primary Bearing Category: Angular Contact Ball Bearing
- Features: Double Direction Thrust
Find Suppliers by Category Top
Featured Products Top
-
Spirolox® retaining rings are an alternative to a stamped retaining ring. Unlike a traditional stamped ring, Spirolox rings are designed without ears or lugs. This prevents any interference with mating components and creates a uniform (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
only light load-bearing is required. It’s quick to install and remove, has a thinner cross-section in comparison to multiple-turn rings, round edges, and a gap. Single-Turn Spirolox Retaining Rings are stocked from 1/4 in. to 10 in., 6 mm to 300 mm (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Beveled retaining rings are used in assemblies that require rigid axial positioning within the groove under load. The 15° beveled interface supports controlled engagement with the groove wall, allowing stable retention during operation and resistance to axial (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
thrust capacity. The low radial profile will not twist or deform under load as with conventional retaining rings. Hoopster Retaining Rings are easily installed without special tools. Standard sizes are stocked from .375" to 3" and offered in carbon and 302 stainless steel. Customs can be (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
motor and high-speed rotating assemblies where retaining rings contribute to overall system stability under dynamic load conditions. (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
their inner or outer diameters, these rings grip securely to shafts or bores and resist displacement under vibration or dynamic loads. They install quickly without tools, making them ideal for high-volume production and assemblies with low thrust loads. Available in multiple configurations (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
Spiral retaining rings are used to axially retain components within a bore or on a shaft. Unlike conventional snap rings, their spiral construction allows the ring to be progressively wound into or out of the groove, simplifying installation and removal while providing load distribution around (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
When selecting the right beveled retaining ring, factors such as assembly type, available space, both dynamic and axial load requirements, take-up or noise elimination are crucial considerations. Ensuring the correct groove location and understanding these factors are (read more)
Browse Retaining Rings and Snap Rings Datasheets for Rotor Clip Company, Inc. -
-Turn rings have a uniform cross-section and no gap. Having a 360° retaining surface, Multiple-Turn Spirolox retaining rings provide even load distribution to securely hold mating components in place. 5. Groove Interchangeable Not only do (read more)
Browse Retaining Rings and Snap Rings Datasheets for Smalley -
LISPRING spiral retaining rings hold bearings and gears in place in pumps and drives. The rings sit in a groove inside a housing or on a shaft, saving installation space. With no protruding lugs, they help avoid interference with nearby parts. On two-turn rings, the overlapping turns (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd.
Conduct Research Top
-
Calculating Thrust Load Capacity for Retaining Rings
Rings usually have two load statistics, thrust load capacity based on ring shear and thrust load capacity based on groove yield. The lower of these two theoretical values is the thrust load capacity of the system, because once the lower value is reached, the system will fail. In most cases
-
Application Spotlight: Self-Locking Rings in Automotive Applications
Smalley offers an array of standard retaining rings for different applications. Selecting the appropriate ring requires an understanding of the application requirements, which includes thrust load, groove dimensions, and many others. If your application rotates at high speeds, the rotational
More Information Top
-
What are Retaining Rings?
How to calculate retaining ring thrust load capacity .
Indicates content that may require registration and/or purchase.