-
Supplier: Powell Electronics, Inc.
Description: COMB. TORQUE CELL &THRUST CELL
-
Supplier: Electro Standards Laboratories
Description: load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers,
- Number of Channels: 1
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
Supplier: Electro Standards Laboratories
Description: cells, extensometers, torque transducers, pressure sensors and position encoders. Model 4215 Dual Channel Load Cell Indicator (For Model 4215 Single Channel Load Cell Indicator, See Related Products)
- Number of Channels: 2
- Digital Resolution (if Applicable): 24 bits
- Output: Analog Current, Analog Voltage, Serial
- General Features: Built-in / Self-Calibration
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA123 Custom Torque / Thrust Bi-Axial Sensor, 150 in-lb Mz, 2000 lb Fz, 5.5" ID, Operating Temperature Range of -65 to 160 F, 2x 10 ft long cables
- Force / Load Rating: 2,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: QMA117 , Ch Fz: 50000 lb; Ch Mz: 2100 in-lb, Reaction Torque and Thrust Flange to Flange Sensor, Material - 17-4 PH S.S., 2" [50.8 mm] ID , Water Resistant, 6 Pin Bendix Receptacle, PT02A-10-6Px 2
- Force / Load Rating: 50,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: This popular design is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The sensor can be cross talk compensated which eliminates off-axis loading effects. The rugged construction and element design of this
- Force / Load Rating: 500 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: Torque/Thrust sensors are capable of measuring both torque and thrust forces simultaneously. The Model 11042 has a one piece construction and is designed specifically to provide the strength and rigidity required to withstand extraneous loads and bending moments.
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Donut / Washer
-
Supplier: Sensor Developments, Inc.
Description: This torque thrust sensor is a two component transducer used to measure both torque (Mz) and thrust (Fz) simultaneously and provide two separate outputs. The low profile (only 1” thick) makes this model ideal for limited space applications. Different ranges and sizes are
- Force / Load Rating: 500 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Sensor Developments, Inc.
Description: This torque/thrust sensor is designed to be mounted in-line with the flight control wheel to measure the pitch and yaw of the pilot efforts.
- Force / Load Rating: 200 to 540 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Package: Canister
-
Supplier: Electro Standards Laboratories
Description: load cells, and transducers. The instrumentation provides for calibration and data storage of strain gauges, load cells and transducers. The Model 4215 load cell indicator is compatible with most tensile testers, load cells, extensometers,
- Range: -999,999 to 999,999 lbs
- Number of Digits: 40
- Width: 10 inch
- Height: 2.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
was through the integration of standard off-the-shelf load cells. However, the standard load cell integration was not always clean and simple. Significant alterations could be required to the existing structure in service or under test to accommodate the load cells. These alterations at times (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
compact, mountable, user-friendly interface simplifies force, torque, and weight measurement for systems integrators. With the MF100, you can connect strain gage-based load cells, force sensors, and torque sensors directly to your PC — and have the flexibility needed to build measurement (read more)
Browse Serial Communications Products Datasheets for Mark-10 Corporation -
bevel gears provide an optimal solution. Their curved tooth design combines the load capacity of spiral bevel gears with the thrust characteristics of straight bevel gears, delivering efficient torque transfer in a compact footprint. (read more)
Browse Bevel and Miter Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Experience superior precision with Transducer Techniques, a leading manufacturer of Load Cells, Torque Sensors, and related instrumentation, encompassing data acquisition systems and data logging software. All our sensing elements leverage the most advanced metal foil strain gauge technology (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
packaging and labeling, every millisecond counts. Modern operations demand continuous uptime, precise motion control, and high torque output in compact footprints. Whether managing bottling conveyors, high-speed labeling heads, or robotic palletizing cells, selecting the right gearboxes is essential (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
Switching to MECO seals from traditional packing seals can often reduce a machine’s necessary runtime by improving vacuum containment and efficiency. Torque load from MECO seals is typically lower than that of packing, so they can also save costs by reducing motor current (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The power lock is a keyless shaft-hub locking device for connecting hubs and shafts with high torque transmission. It is unaffected by vibration or torsion load reversal. Chinabase Machinery has the capability to custom design and manufacture these specialized power lock prdoucts, and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
studs tailored for unique applications, installations, and special requirements. These may include customer provided load cells, modifications to common or standard load cells, or new load cell designs. The internally gaged custom force sensing bolts and studs (invented by Strainsert, U (read more)
Browse Force and Load Sensors Datasheets for Strainsert
More Information Top
-
Propulsion Education for General Aviation Aircraft
Then the gain on the amplifier which is connected to the thrust or torque load cell is set.
-
Summary of U. S. LMFBR programs on high temperature structural design and associated materials testing
Each machine consists of a rigid load frame, linear and rotary actuators, water-cooled grips, high-temperature resistance furnace, and thrust / torque load cell .
-
Propeller dynamometer for small Unmanned Aerial Vehicle
The torque and thrust load cells were statically (i.e., non rotat- ing condition) calibrated using known weights.
-
Design of an Aeronautical Engine Test Stand
Structural calculations showed that the stand base, used to measure thrust, is able to support all load, which are: maximum thrust, stand and engine weight, pre- load of thrust and torque cells .
-
Journal of Aircraft > Noise and detectability characteristics of small-scale remotely piloted vehicle propellers
The thrust and torque of the propeller configurations were measured with the help of a thrust load cell and a torque meter, respectively.
-
Journal of Aircraft > Aerodynamic Design of Micro Air Vehicles for Vertical Flight
Two load cells provide thrust and torque values.
-
Support research for development of improved geothermal drill bits
d r i l l tower is equipped w i t h load cells for thrust and torque , which are .
-
Aerospace Sciences Meetings > Measurement of Static and Dynamic Performance Characteristics of Electric Propulsion Systems
A dynamometer was constructed using beam-type load cells to measure thrust and torque .
-
Proceedings of the American Society for Composites 2013-Twenty-Eighth Technical Conference
CNC based drilling machines applied constant experiment conditions and Kistler load cell measured both thrust load and torque during drilling.
-
RBF-ARX model-based modeling and control of quadrotor
[1] introduced a method to measure the thrusts and the torques using a load cell , but developing a thrust test stand .
Indicates content that may require registration and/or purchase.