Products/Services for Thulium Fiber Lasers
-
Fiber Lasers - (117 companies)Fiber lasers use optical fibers doped with low levels of rare-earth halides as the lasing medium to amplify light. Fiber lasers are constructed within an optical fiber and are similar in concept to gas lasers and laser diodes, except that a part...Laser OutputLaser WavelengthFeatures -
Lasers - (723 companies)Lasers are devices that produce intense beams of monochromatic, coherent radiation. The word "laser " is an acronym for Light Amplification by Stimulated Emission of Radiation. Lasers are devices that produce intense beams of monochromatic, coherent... -
Fibers and Filaments - (224 companies)Fibers and filaments consist of bulk, chopped fibers or strands and continuous monofilaments of materials and are used in reinforcing composites as well as other specialized electrical and thermal applications. Materials. Fibers and filaments... -
Diode Lasers - (340 companies)...the vast majority of the laser market due to their small size, low cost of mass production, and wide range of applications. Common uses are listed below, with approximate wavelengths appended in parentheses. Fiber optics (1000 - 1300 nm). Gas sensing (1500... -
Laser Engraving and Laser Marking Machines - (271 companies)Laser engraving and laser marking machines use a high-powered laser to mark or scribe materials with text, images, patterns, and graduations. Some products are used to mark conductive or non-conductive metals, plastics, glass, ceramics, or composite... -
Laser Beam Analyzers - (37 companies)Laser beam analyzers are used to determine the quality of a laser beam. Laser beam analyzers measure beam profile, average power, energy per pulse, frequency, and temporal pulse shape. Many laser beam analyzers are portable, enabling them to be used...
-
Laser Cutting and Welding Machines - (336 companies)...cabinets, monitoring systems or sensors, laser optics or beam delivery components, laser heads or focusing modules, and air or gas cooling. Related Information. CR4 Community --Laser Cutting of Carbon Fiber. CR4 Community --Does Laser Cutting Harden...
-
Laser Processing Equipment - (629 companies)...a laser galvanometer scanner, or a fiber optic beam guide or cable. In flying optics systems, beam guidance modules are common. Often, these modules include gantry robots, robotic arms, or other manipulators that mechanically guide or direct...
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts...
-
Fiber Optic Connectors - (515 companies)...used with laser sources for high speed, long distance links. Multi mode describes a fiber with a core diameter much larger than the wavelength of light transmitted. This allows many modes of light to propagate through the fiber. It also gives...
Product News
-
World Star Tech
Fiber Coupled Laser Systems World Star Tech offers laser systems combining single-mode laser diodes with Polarization Maintaining (PM), Non-PM, or Multi-Mode fibers. These COMPACT Series fiber coupled lasers have applications in the fields of biomedical instrumentation, flow cytometry, cell sorting, laser microscopy and Raman spectroscopy. New 532 and 561nm fiber coupled laser with output powers of 10mW are now available. PM pigtailed laser diodes are available as standard at wavelengths of 405, 450, 488, 505, 520, 532... (read more)Browse Lasers Datasheets for World Star Tech -
Epilog Laser Corp.
Laser with both CO2 and fiber laser capabilities With both CO2 and fiber laser capabilities in the dual-source Fusion Pro machines, you can move seamlessly from engraving wood and acrylic to permanently marking metals and plastics without changing platforms. Expand your applications, streamline production, and unlock new revenue opportunities with a single, powerful solution. (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
CASTECH, Inc.
Fiber-Coupled AOM for Laser Control Modern photonics systems increasingly require faster modulation speeds, compact integration, and highly stable optical control. In fiber laser and sensing applications, modulation performance directly impacts bandwidth, response speed, and signal quality. CASTECH Fiber-Coupled Acousto-Optic Modulators (FAOM) are designed based on bulk-wave acousto-optic interaction technology and support both optical pulse amplitude modulation and optical frequency shifting. Compared with free-space devices... (read more)Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
World Star Tech
Single mode fiber coupled PIGTAILED LASER DIODES Datasheet. PIGTAILED LASER DIODES. Single mode fiber coupled pigtailed laser diodes are offered by World Star Tech. Polarization Maintaining (PM) pigtailed laser diodes are available at 405, 450, 488, 505, 520, 635, 642, 658, 785, 830, and 850 nm. All other wavelengths pigtailed laser diodes are available as a custom option. Please contact us for your fiber pigtailing and coupling requirements. Features: Integrated Temperature Controller. Low RMS Noise. Applications: Bioanalytical. Imaging... (read more)Browse Lasers Datasheets for World Star Tech -
Electro Optical Components, Inc.
Fiber Coupled Laser Modules - Medical & Scientific These fiber coupled laser diode modules are avaiable in a variety of wavelengths and power levels for your application. For precise applications the wavelength stabilized laser diode modules ( +-0.5nm) are available. EOC has laser diode modules with aiming beams. Narrow line width laser diode modules are also available. If you need dual and 3 wavelength laser diode modules, those options are available too. The 266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based... (read more)Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
Avantier Inc.
Laser Optics High-Precision Laser Optics for Advanced Laser Applications. Laser optics are the foundation of every laser system, ensuring efficient manipulation and transmission of laser light while maintaining precision near the diffraction limit. These components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Laser Lenses or line, with the axicon angle tuned to the application. Customization is available for laser lenses to meet specific system requirements. Avantier offers custom collimating, focusing, Powell, cylindrical, and axicon lenses tailored to individual needs. This includes the ability to select substrate materials, coatings, and surface quality based on the laser type, wavelength, and power level. Whether it 's a CO2 laser, high-power fiber laser, solid-state laser, or laser diode, Avantier provides... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
CASTECH, Inc.
Fiber-Coupled AOM for Precision Photonics CASTECH fiber-coupled acousto-optic modulators (FAOMs) are designed for high-speed and precise laser control in advanced optical systems. With fast response and flexible integration, they support stable and efficient signal modulation in demanding environments. Core Engineering Advantages. Fast response with 6 ns rise time for high-speed modulation. Wide bandwidth up to 300 MHz for dynamic signal control. Fiber-coupled design for easy integration into optical systems. Customizable... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
CASTECH, Inc.
Custom Fiber-Coupled AOMs for Photonics technology, CASTECH FAOMs provide amplitude modulation and optical frequency shifting while offering advantages in integration, reliability, and operational convenience compared with free-space solutions. With support for PM and non-PM fiber configurations, FC/APC connectors, customized wavelengths, RF parameters, and housing options, CASTECH delivers tailored FAOM solutions for fiber lasers, sensing systems, communication technologies, and quantum applications. The product portfolio supports... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Amphenol Communications Solutions
Amphe-Lite Fiber Optic Termini Designed to interconnect fiber optic channels by providing precise alignment, tight contact and strong protection, this fiber optic solution is light weight for applications where total system weight is a factor; features an acceptable insertion loss when the distance is over 1KM; as well as offers 200 and 600 MHz/km of bandwidth when there is an enormous amount of information to carry. These versatile connectors are shock and vibration resistant and can withstand 500 mating cycles... (read more)Browse Fiber Optic Cables Datasheets for Amphenol Communications Solutions
-
Holmium:YAG ( λ = 2,120 nm) versus thulium fiber ( λ = 1,908 nm) laser lithotripsy
However, recent experimental studies have demonstrated that the thulium fiber laser is also capable of vaporizing urinary stones.
-
OSA | Integrated Tm:fiber MOPA with polarized output and narrow linewidth with 100 W average power
T. S. McComb, L. Shah, R. A. Sims, V. Sudesh, J. Szilagyi, and M. Richardson, “High Power, Tunable Thulium Fiber Laser System for Atmospheric Propagation Experiments,” in Conference on Lasers and Electro-Optics/International Quantum Electronics Conference, OSA Technical Digest, (Optical Society …
-
OSA | Thulium-doped all-fiber laser mode-locked by CVD-graphene/PMMA saturable absorber
N. M. Fried and K. E. Murray, “High-Power Thulium Fiber Laser Ablation of Urinary Tissues at 1.94 microm,” J. Endourol.19(1), 25–31 (2005).
-
OSA | Pulse characteristics of a passively mode-locked thulium fiber laser with positive and negative cavity dispersion
Pulse characteristics of a passively mode-locked thulium fiber laser with positive and negative cavity dispersion .
-
OSA | Passively mode-locked Tm,Ho:YAG laser at 2 µm based on saturable absorption of intersubband transitions in quantum wells
R. C. Sharp, D. E. Spock, N. Pan, and J. Elliot, â190-fs passively mode-locked thulium fiber laser with a low threshold,â Opt. Lett. 21(12), 881â883 (1996).
Indicates content that may require registration and/or purchase.