-
Description: Ti 15-3-3-3 Strip, Coil, Foil & Wire, AMS 4914 APPLICATIONS Airframe structures Ducting Honeycombs Hydraulic tubing Springs Fasteners DESCRIPTION Titanium Alloy 15-3-3-3 is a metastable beta titanium alloy that offers substantial
- UNS Number: 58,153
- Tensile Strength (UTS, Break): 102,000 to 180,000 psi
- Yield Strength (YS): 100,000 to 170,000 psi
- Elongation: 5 to 12 %
-
Supplier: Plansee SE
Description: in the following typical material compositions in various dimensions: TiSi 85 / 15 % TiSi 80 / 20 % TiSi 75 / 25 % Our optimum microstructure. Your perfect coating. Because we take particular care when mixing the powder, the microstructure of our materials is significantly more homogeneous
- Type: Sputtering Target
-
Supplier: ASTM International
Description: procedure is carried out, this test method is also applicable to other carbon materials such as coal, coke, carbon black, graphite-felt, graphite-foil, graphite-foam, and fiber reinforced carbon-carbon composites. 1.3 This test method is applicable to element contents from
-
-
Supplier: ASTM International
Description: manganese (Mn), molybdenum (Mo), sodium (Na), nickel (Ni), phosphorus (P), lead (Pb), sulfur (S), antimony (Sb), silicon (Si), tin (Sn), strontium (Sr), titanium (Ti), vanadium (V), tungsten (W), yitrium (Y), zinc (Zn), and zirconium (Zr) in graphite. 1.2 The scope of this test method is
Find Suppliers by Category Top
More Information Top
-
OSIRIS and SOMBRERO Inertial Fusion Power Plant Designs, Volume 2: Designs, Assessments, and Comparisons
If we design our foil support structure with 1inch openings and a support angle of 250, as shown in Fig. 3.77, and assume titanium foil material ( Ti 15 - 3 - 3 -3), for which we have the best data base for e …
-
Sub-Kelvin Thermal Conductivity and Radioactivity of Some Useful Materials in Low Background Cryogenic Experiments
Ti 15 - 3 - 3 -3 foil .
-
http://pages.nxtbook.com/nxtbooks/sampe/journal_20110304/offline/sampe_journal_20110304.pdf
For this panel, 0.127 mm thick Ti - 15 - 3 - 3 -3 foils that had been surface treated by the Pasa-Jell™ 107 process were utilized.
-
Structure–properties relations in titanium‐based thermoplastic fiber–metal laminates
The FMLs examined in this work were based on 0.14 mm thick layers of a Ti - 15 – 3 - 3 –3  alloy foil (from TICOMP, CA) and a woven glass-fiber-reinforced PEI ther- moplastic material (CETEX SS0303 from Ten …
-
Design of a mirror pointing and occulting mechanism for the ultraviolet coronagraph spectrometer
The drive belts are 0.05 mm (.002 in) thick by 12.7 mm (.5in) wide, made of a relatively new cold-formable titanium alloy, Ti 15 - 3 - 3 -3, specifically developed for manufacturability in very thin foil .
-
Polymorphism of the human erythrocyte-esterase D
… the fiber the narrow side of the gel, sample application about 3 cm v0n of the cathode with 15 #1-20~1 stromafreiem H ~ imolysat on 5 … … mms filter paper (Whatmann 3 MMS); removal of the … … by the cello gel film method.
-
IV. Specific scope of application
5 - 15 nMol of the samples LSsungsmittel in 1-3 ~ 1 is applied the silica gel coated plastic sheets on raft (with Fluorescenz-Indicator) (Eastman, Chroma grief 6060) and 1, 5 - 2 h developed in chambers that are lined not with …
-
The Beta Titanium Alloys
Ti- 15 - 3 - 3 -3 was also fabricated using a cold shear spinning operation to produce low cost tanks to replace Ti -6Al-4V units machined from forgings.99 Other … … material are as seamless tubing, wire, rivets, and foil for honeycomb structures.
-
Room climate technique
… Mineral and vegetable fiber dam materials stoppering plates of (dampfgehartet) foam plastics, AuBer H - F location foam urea … … roofing felt (nakedly) PVC- film , s>O,1 mm … … glass mosaic or ceramics 15 +35 10 20 70 … … 1 10 30+100 1+3 .
-
How permeable are the wrapping films for oxygen? - Zink‐Luft‐Batterien as sensors
… Non-invasive, Novel method for oxygen specifying Munich 2000, package-round display 3 (2002) 97 [11] J. Nentwig, plastic- films , 137 [12] W. Assel … … renata.com, [14] C. H. Hamann, in: W. Jansen … … electrochemistry Cologne 1999, 71 [ 15 ], band 6, C. H …
Indicates content that may require registration and/or purchase.