Products/Services for Tidland Air Chucks

  • Chucks-Image
    Chucks - (402 companies)
    ...or with hand tools. Hydraulic chuck clamping is actuated and disengaged with hydraulic power. These devices are common in machine shop applications. Pneumatic chuck clamping is actuated and disengaged with compressed air via pneumaticcomponents...
  •  
    Magnetic Chucks - (36 companies)
    ...temperature doesn't fluctuate, there is no threat to machine accuracy. Disadvantages include the higher cost of electro-permanent magnets than permanent magnets, and a higher sensitivity to air gaps between the chuck and component. Magnetic Pole Technology...
  • Chuck Jaws-Image
    Chuck Jaws - (81 companies)
    Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three...
  •  
    Wafer Chucks - (22 companies)
    Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
  • Air Cylinders-Image
    Air Cylinders - (643 companies)
    Air cylinders are pneumatic linear actuators that are driven by a pressure differential in the cylinder's chambers. They may be single-acting (with a spring return) or double-acting. Air cylinders are pneumatic linear actuators driven by pressure...
  •  
    Air Valves - (793 companies)
    Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices. Air valves allow metered flow of fluid in one or both...
  •  
    Air Purifiers - (286 companies)
    Air purifiers re-circulate, filter and purify air for process and environmental applications. Air purifiers can be portable, table-top devices used in individual rooms or larger systems that require installation with an existing HVAC, furnace...
  •  
    Air Flow Sensors - (272 companies)
    Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods. Air flow sensors are inserted into a duct or pipe through an access hole to measure air velocity. In other instances a capture hood is used...
  •  
    Air Bearings - (31 companies)
    Air bearings use a thin film of pressurized air to support a load. They do not generate friction. Air bearings use a thin film of pressurized air to support a load. This type of bearing is called a "fluid film" bearing. Fluid film bearings have...
  •  
    Air Motors - (151 companies)
    Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications. They can be regulated easily for speed and torque, and can stop and reverse very quickly. They are commonly used...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Suntech Applied Materials (Hefei) Co.,Ltd
Fountyl Technologies Pte. Ltd.
PennEngineering®