Products/Services for TIG Welding High Frequency Boxes
-
Boxes and Crates - (275 companies)...not in use. Nested or nesting products are also used to save storage space. For applications that require protection from electromagnetic interference (EMI) and/or radio frequency interference (RFI), shielded boxes and crates are used. Some...
-
Welding Accessories - (613 companies)Welding accessories includes products used in, or related to, processes such as MIG, TIG and resistance welding. Welding accessories include products used in conjunction with welding processes. Examples include torches, nozzles, regulators, safety... -
Power Supplies - (3083 companies)...are high-frequency units that generate power signals in the kHz and MHz ranges. There are many applications for RF generators, including welding, induction heating, and many other industrial processes. Other Types. There are a number of unique types of power... -
Pipettes and Tips - (335 companies)In positive displacement pipetting, the piston is in direct contact with the liquid. Positive displacement pipettes are used for high viscosity and volatile liquids. Positive displacement pipettes and tips are also used for high viscosity and volatile liquids... -
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers. Dumpers and tilters empty containers (boxes, drums, bins, etc.) by tilting them to allow materials to pour out below. Inverters (upenders) take a container... -
Welding Gloves - (112 companies)Welding gloves are specialized, personal protection equipment worn on a welder's hands during material fabrication applications. They are resistant to high heat, metal splatter, abrasion, and electricity while providing dexterity to the fingers...
-
Welding, Brazing, and Soldering Equipment - (1406 companies)...workpieces by vibrating them together at high frequencies and high pressure. Similar processes include friction welding and magnetic pulse welding. Three common welding setups (left to right): shielded metal arc (SAW), gas, and resistance. The table...
-
Terminal and Junction Boxes - (657 companies)How to Select Terminal and Junction Boxes. Terminal and junction boxes are used to house electrical components and facilitate wiring. Selection Considerations. When selecting terminal or junction boxes, correct size and adequate protection...
-
Tool Boxes and Tool Cabinets - (297 companies)How to Select Tool Boxes and Cabinets. Tool boxes and cabinets are enclosed cases for storing, organizing, and carrying tools. They are also used to protect tools from outside weather elements. Construction. Tool boxes and cabinets are generally...
-
Welding Alloys - (330 companies)...where horizontal welds with a high throughput are required. Flux-cored arc welding (FCAW) processes primarily shield the weld pool via a slag that forms during the decomposition and vaporization of the electrode's flux core, but may also use a gas...
Product News
-
PIC Wire & Cable
High Frequency Cable Assemblies PIC's high-frequency cable is a high-quality cable designed for today's demands. There is a growing trend in the avionics industry toward the use of High-Frequency Cables. Not only do consumers want high-frequency bandwidth data on their aircraft, but there is also a growing need to support satellite communications. Like all our 50 ohm RF cables, MicroMATES (R) far exceed Mil-Spec Standards with minimum 200 rated materials throughout. Designed specifically to serve Ku Band Cable and X Band... (read more)Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
Running Industry Co., Ltd
welding metalwork mid-thickness steel plate structure welding fabrication, mainly by Co2 and Tig, the component can be sheet metal parts, cnc machining parts, casting parts, forging parts, pipe parts. equipped with the robotic welding arm, operate automatic welding process, ensure consistent and constant welding quality, increase the produce rate much and save much cost, will develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady... (read more) -
PIC Wire & Cable
Aerospace Microwave/High-Frequency Cables In high-frequency applications, such as those operating on the X, Ku, and K bands, the demand for exceptional signal integrity and low insertion loss is paramount. PIC Wire & Cable's 50 Ohm microwave cable assemblies are engineered precisely to meet these critical requirements, providing system designers with the performance and flexibility they need to excel. Our high-frequency cables are meticulously crafted to optimize performance, ensuring superior signal integrity, minimal insertion loss... (read more)Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
Hottinger Brüel & Kjær A/S
High-Frequency HAT Simulator for Electroacoustic High-frequency Head and Torso Simulator (HF HATS) provides unprecedented realism, for electroacoustic testing of smart devices and speakers, audio conferencing devices, microphones, headphones, and hearing aids. Type 5128-C - High-frequency Head and Torso Simulator. High-frequency Head and Torso Simulator (HATS) Type 5128 family, with built-in realistic ear and mouth simulators, provide a realistic reproduction of the acoustic properties of an average adult human head and torso. High-frequency... (read more)Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
Marki Microwave LLC
High Frequency Surface Mount Balun The BAL-0032SSG is the industry 's only broadband SMT balun that delivers optimal phase and amplitude balance up to 32 GHz. With less than 5 of phase imbalance across the entire band, the balun provides an optimized interface for next-generation high speed data converters used in direct conversion receivers, digital beamforming, and other high-performance solutions. (read more)Browse Data Baluns Datasheets for Marki Microwave LLC -
Majestic Transformer Co.
New High Frequency Transformers & Chokes We can offer the full range of ferrite cored transformers and inductors utilising the Ferroxcube, Epcos, Thompson or MMG-Neosid ranges of materials. Delivery lead times are dependant on supplier stocks, however we are pleased to hold material stocks for regular items. (read more)Browse Transformers Datasheets for Majestic Transformer Co. -
New England Wire Technologies Corporation
Litz Wire for High-Frequency Transformers Litz Wire Types and Constructions. New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand... (read more) -
New England Wire Technologies Corporation
Litz Wire for High-Frequency Inductors Litz Wire Types and Constructions. New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand... (read more) -
Smiths Interconnect, a Molex company
High Frequency Mini-Lock Connector Smiths Interconnect 's Mini-Lock connector is a compact lightweight robust system and features a xx-point contact design for superior electric reliability. Mini-Lock connector features a robust locking mechanism ensuring reliable signal integrity and perfect transmission of data between applications. Mini-Lock connector are suitable for harsh mechanical stress environments such as radars, satellites, space flight, military, UAV and UGV applications. (read more)Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
Environics, Inc.
The Benefits of Protective Atmosphere in Welding The Benefits of Protective Atmosphere in Welding. Welding is a common fabrication process in which two or more pieces of metal or thermoplastics are joined together using high heat. It is vital in many industries, such as automotive, construction, and manufacturing, as it forms permanent and strong components in structures. There are several welding processes available, including electron beam and laser welding, gas metal arc welding (GMAW/MIG), and gas tungsten arc welding (GTAW/TIG), to name... (read more)
-
has anyone built a DIY TIG welder?
Did you know that there are add on high - frequency boxes made to allow tig welding with a stick welder power source?
-
TA-185 and AL test drive
Am I following this correctly, I can take a stick welder (as a power source) and connect something called a High Frequency box to it and... tig weld ?
-
TA-185 and AL test drive [Archive] - WeldingWeb - Welding forum for pros and enthusiasts
Am I following this correctly, I can take a stick welder (as a power source) and connect something called a High Frequency box to it and... tig weld ?
-
Tig from a stick supply
If you had a high - frequency box (add on) , then you could ,i guess weld tig -BUT !
-
CR4 - Thread: welding
I have a Miller 40 pound spool wire feeder for stainless and carbon steel welding , a Miller Spoolmatic MIG gun for aluminum and a Miller high frequency box for Aluminum TIG .
-
high freq. unit
im looking to purchase a high frequency arc starter box to connect to a miller trailblazer 250g to enable me to tig weld aluminum alloys. thanks .
-
I just bought a dc welder TIG?
A high frequency box is usually only needed if you plan on using a regular SMAW (stick) power source as a GTAW ( TIG ) power source and want to have non-contact start for DC welding and/or use AC current for aluminum welding.
-
Should I buy a "Hi-Freq" box?
Re: Should I buy a "Hi-Freq" box ? .... You DO NOT need high frequency to tig weld with your machine.
-
Chapter 9: The FTU Machine - Design Construction and Assembly
The rotary movement of the cutter, which needs 400 W to cut efficiently, is obtained using a special motor of limited size, powered at high frequency ~300 Hz! and connected to a gear reduction box with a ratio of 1060 that reduces .... The weld- ing is carried out using a TIG system supplying a 100-A pulsed current of 5 Hz to the electrode.
-
High Frequency Box for Ranger 8
• MIG, TIG , Stick, And Oxy/Fuel Welding . .... • High Frequency Box for Ranger 8 .
Indicates content that may require registration and/or purchase.