-
Supplier: Win Source Electronics
Description: Housing/Shell (4-40) Termination: Solder Shell Material, Finish: Steel, Yellow Chromate Plated Zinc Contact Finish Thickness: 100μin (2.54μm) Features: TDM (Time Division Multiplexing) 484-BGA (23x23)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONTROLLER, TDM (TIME DIVISION MULTIPLEXING), FOR ADIT 600, 1/0 CROSS-CONNECT MATRIX BUILT IN, MANAGEMENT FUNCTION, 2- T1 PORTS WITH INTEGRATED CSU'S, NON-BLOCKING CONNECTIVITY, SUPPORT FOR 2- T1 CIRCUIT CONNECTIONS. FREE 2 YEAR RADWELL
-
Supplier: Win Source Electronics
Description: Manufacturer: Maxim Integrated Win Source Part Number: 917447-DS34T104GN Features: TDM (Time Division Multiplexing) 484-BGA (23x23) Package: Bulk Package: 484-BGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 484-BGA (23x23) ECCN: EAR99
-
-
Supplier: ValueTronics International, Inc.
Description: The 54002A is a probe from Agilent. Probes can use pulse waveforms to test components without removing them from circuits with in-circuit capabilities. Additional Features: Division Ratio: 1:1 Maximum Input Voltage: 5V rms Input Resistance: 50 ohms Bandwidth: DC to 1 GHz
-
Supplier: Integrated Device Technology
Description: circuit to interface with time-division multiplexed systems. All of the digital filters are performed in digital signal processors operating from an internal clock, which is derived from MCLK . The fixed filters set the transmit and receive gain and frequency response.
- TJ: -40 to 85 C
- Pin Count: 32 #
- Device Type: Codec
- Package Type: PLCC
-
Supplier: Integrated Device Technology
Description: necessary transmit and receive filtering for voice telephone circuit to interface with time-division multiplexed systems. The IDT821034 has a flexible PCM interface with software selectable timing modes and independently programmable time slot for each transmit and
- TJ: -40 to 85 C
- Pin Count: 52 #
- Device Type: Codec
- Package Type: PQFP
-
Supplier: Huawei Technologies Co., Ltd.
Description: to 56 Gbit/s, Power over Ethernet (PoE) support. Service interfaces include E1, FE, GE, xDSL, and STM-1, supporting Time-Division Multiplexing (TDM), Asynchronous Transfer Mode (ATM), Ethernet, and IP in one compact enclosure. Same comprehensive service management and security
- Data Rate: 24 to 448 Gbps
- Network Equipment: Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
-
Description: modulation techniques introduced in later chapters. Various baseband signals, including duo-binary baseband signaling, are generated and the spectra are examined to detail the unsuitability of these signals for accessing the public switched network. Pulse code modulation and
-
Supplier: Acromag, Inc.
Description: One or two 1553 interface channels DDC Micro-ACE controls 1553 interface IP570 modules offer a choice of one or two channels to interface sensors and other devices to a 1553 bus. MIL-STD-1553 (1553) is a digital internal time division command/response multiplex data bus. It is a
- Transmission Rate: 1,000 kbps
- Operating Temperature: -40 to 185 F
- Application: Aerospace / Military
- User Interface: Computer Programmable
-
Supplier: ValueTronics International, Inc.
Description: The DSA8200 is a 70 GHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.
- Bandwidth: 70,000 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: transmission technologies that make use of time division multiplexing, for example GSM or TDMA, and also applies to the “slotted mode” used for CDMA – in both cases power supplies have to meet special requirements. On production lines, the use of switching matrices, adapters and
- DC Output Power: 150 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
New line of time-division fiber optic multiplexers. Products have been used in Industrial Automation, Defense, NASA, and other critical applications. (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Model 2017 is a four channel communications system providing four Bit-Driver links using one optical cable interface. Each of the four channels provides full duplex data up to 19.2 Kbps. The interface is RS232 via one DB37 connector for all four channels.
Note: 2 units can be rack mounted side by side in a 1U high X 19" case.Learn More
(read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation -
Connecting a physical sensor to a data acquisition system is a serious undertaking. A laboratory connection may work well when connected with short wires in a benign environment. When mounted in the real world of electromagnetic signals and repetitive or one time emissions, several things should (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
four-channel wavelength-division-multiplexed transmitter assemblies. 1.6T DR8 / FR4 Optical Modules Designed for next-generation high-bandwidth data-center interconnects, which place higher demands on heat-dissipation efficiency, circuit precision and package miniaturization. High (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
MIMO Beamforming & Spatial Multiplexing: Simulate MIMO antennas for 5G, WiFi and other technologies. Detailed multipath and mutual coupling effects are used with MIMO techniques such as beamforming (read more)
Browse Communications Software Datasheets for Remcom (USA) -
. P16800 highlights: SIL4 safety-rated design – will not interfere with existing circuits Compatible with most speed sensors – offers extreme flexibility High galvanic isolation – reliably decouples and transmits signals Dual input (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
The Drives & Motion Division of Yaskawa America, Inc. announces the release of the U1000 iQpump drive. The U1000 iQpump provides extremely low harmonic distortion in a space-saving design, along with the same on board intelligent pump-specific features and protection as the standard (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
manufacturers can respond to consumer demands and technology changes, without iteratively redesigning circuits. Manufacturer Profile - 3M 3M™ Electronic Products designs, manufactures and markets innovative solutions (read more)
Browse EMI Filters and RFI Filters Datasheets for Powell Electronics, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/16928/53067145-MIT.pdf?sequence=2
28 Figure 2.3: Illustration of Wasted Time Slots in a Time Division Multiplexing Circuit ..............
-
Chipset delivers TDM over Ethernet | News | The Engineer
Teknovus has announced a new family of EthernetPlus chips that deliver time division multiplex circuits over standard point-to-point Ethernet links.
-
Time Division Multiplex over packet oriented digital subscriber line
This article deals with the use of ADSL2+/VDSL2 lines for data transmission that emulates the Time Division Multiplexed circuits over packet network.
-
Advances in Computer Science, Environment, Ecoinformatics, and Education
The program can detect multi-channel signals, by synchronizing the gate and function switching circuit for time division multiplexing circuit , time to achieve with two counters count and event count separately.
-
Information Networking. Towards Ubiquitous Networking and Services
Intuitively, BUS method is identical to time division multiplexed circuit based scheduling method.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38130/35332849-MIT.pdf?sequence=2
The B-Service is a simultaneous WDM and TDM ( Time Division Multiplexing ) circuit -switched service useful for lower bandwidth applications.
-
Flexible EMG sensor array for haptic interface
3.1 Time division multiplexing circuit .
-
EMG Sensor integration based on Two-Dimensional Communication
A. Time division multiplexing circuit .
-
Teleradiology: Extravagance or Necessity?
high-speed circuit-switched multi-Gbps digital (or multi-Ghz analog) sessions, 2) time division multiplexed circuit switched sessions in the range of a few Mbps to the full channel rate of multi-Gbps, and 3) a service used for control, scheduling …
-
A new paradigm for enterprise networking
TDM ( time division multiplexing ) circuit multiplexors have been installed initially to carry multiple voice channels over leased 1.5or 2 Mb/sec lines.
Indicates content that may require registration and/or purchase.