-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;MALE
-
Description: Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin and 0.01 to 0.35 % phosphorous. The addition of tin increases
- UNS Number: 54,400
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 45 %
-
Supplier: Allied Electronics, Inc.
Description: TERMINALS;PHOSPHOR BRONZE(TIN PLATD);24-18AWG;FEMALE
-
-
Supplier: Allied Electronics, Inc.
Description: KK Crimp Terminal 6459, 22-30 AWG; Phosphor Bronze Tin
-
Supplier: Utmel Electronic Limited
Description: 1.00mm Wire to Board Connector (SH) Terminals, Phosphor Bronze Prepunched and Tinned
- Voltage Rating: 125 volts
- Current Rating: 1 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 1.50 mm Wire to Board Connector (Molex 87421) Terminals, Phosphor Bronze Punched and Tinned
- Connector Type: Wire-to-Board Connector
-
Supplier: Allied Electronics, Inc.
Description: Solid Header, Right Angle Friction Lock, 250 V Rated Voltage, 4 A Rated Current Contact Material: Phosphor bronze tinned. Fits 22-26 AWG Wire Max. Ins. Dia. 0.065 (1.65)
-
Supplier: Utmel Electronic Limited
Description: 2.00mm Wire to Board Connector (JST PAD) Terminal, Phosphor Bronze Punched and Tinned
- Voltage Rating: 150 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Board Connector
-
Supplier: Utmel Electronic Limited
Description: 2.54mm Wire to Board Connector (AMP 2.54) Male, Phosphor Bronze Prepunched and Tinned
- Connector Type: Wire-to-Board Connector
-
Supplier: Newark, An Avnet Company
Description: CONTACT, SOCKET, IDC, PHOSPHOR BRONZE; Product Range:-; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Tin Lead Plated Contacts; For Use With:FFC Board Connectors; Wire Size AWG Min:- RoHS Compliant: No
-
Supplier: Components Corporation
Description: and scope probes; above board heights are dramatically reduced and technicians need no longer fear puncture wounds when involved in circuit "Trouble Shooting." Formed from a phosphor bronze alloy, TP-103 test points fit in the same hole diameters formerly occupied by wrap posts. No
- Maximum Current: 2 amps
- Mounting Holes diameter: 0.04 inch
- Features: Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CONTACT, PIN, IDC, PHOSPHOR BRONZE; Product Range:-; Contact Gender:Pin; Contact Termination Type:IDC / IDT; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:FFC Board Connectors; Wire Size AWG Min:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TERMINAL, PCB, 1.85MM, PHOSPHOR BRONZE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Phosphor Bronze; Mounting Hole Dia:1.85mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1 1mm Tin Phosphor bronze Brick nogging SMD,P=1mm Wire To Board / Wire To Wire Connector ROHS
- Contact Pitch: 1 mm
- Connector Type: Wire-to-Board Connector, Wire-to-Wire Connector
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Belmont Metals, Inc.
Description: Zinc, Bismuth, Phosphor Forms Pig, Ingot, Bar, Granular, Mossy, Shot, Anodes, Rod, Wire, Powder
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5074 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: I-PEX Category: Connectors, Interconnects Terminals Wire to Board Connectors Contact Finish: Tin Contact Material: Phosphor Bronze Terminal Type: Through Board Length - Overall: 0.173" (4.39mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
- Connector Type: Wire-to-Board Connector
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5077 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5080 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5072 Finish/Plating: Bright Tin Material: Phosphor Bronze
- Features: Other
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Tin Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin
- Features: RoHS
-
Supplier: Win Source Electronics
Description: 0.110" (1.52mm ~ 2.79mm) Length - Overall: 0.220" (5.59mm) Contact Material: Phosphor Bronze Contact Finish: Tin
- Connector Type: Wire-to-Board Connector
-
Supplier: ODG (Origin Data Global)
Description: 2 Tin 2mm -55℃~+105℃ Phosphor Bronze Standing paste SMD Wire To Board Connector ROHS
-
Supplier: Win Source Electronics
Description: Manufacturer: Molex Win Source Part Number: 1332741-0901980001 Category: Connectors, Interconnects>Terminals>Wire to Board Connectors Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 22-26 AWG Contact Material: Phosphor Bronze Standard Package: 10,000 Terminal Type:
- Connector Type: Wire-to-Board Connector
-
Supplier: Newark, An Avnet Company
Description: CONTACT, HERMAPHRODITIC, 12-8AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:8AWG RoHS Compliant: Yes
-
Supplier: JC Cherry, Inc.
Description: Junction Terminal Round Header Pins Dia. 0.80mm/0.031" Materials : Phosphor Bronze Tin plating over Ni
- Features: Other
-
Supplier: Amphenol Communications Solutions
Description: Minitek ® Pwr 4.2, Minitek ® Pwr 4.2, Plug Terminal, Phosphor Bronze, Tin plating, AWG(#24-28)., Amphenol is one of the leading manufacturers of 4.20mm Wire to Board Signal. Contact us today for more details of Minitek ® Pwr 4.2 part numer10127818-122LF.
- Voltage Rating: 600 volts
- Current Rating: 3 amps
- Number of Contacts: 1 #
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Phosphor Bronze, Tin Plated Width: 0.157" (4.00mm) Type Attributes: Elongated, Split Opening Size: 0.098" L x 0.028" H (2.50mm x 0.70mm) Material Thickness: 0.008" (0.20mm) Mounting Type: Solder Alternative Parts (Cross-Reference): S8091-46R.; S8091-46R...; ECCN: EAR99 Fake Threat In
-
Supplier: TE Connectivity
Description: Material : Tin Other Spring Material : Phosphor Bronze Product Type Features Connector & Housing Type : Plug Connector System : Cable-to-Board Usage Conditions Operating Temperature Range : -10 - 60 DEGC [14 - 140 DEGF ]
- Current Rating: 0.5 amps
- Number of Contacts: 7 #
- Connector Type: Wire-to-Board Connector
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Natural Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 68 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze
- Contact Size (AWG): 30 AWG
- Current Rating: 0.3 to 1.5 amps
- Number of Contacts: 68 #
- Connector Type: Wire-to-Wire Connector
-
Supplier: J.S.T. Corporation
Description: This terminals is used to connect a cluster pin (2.3mm in diameter) to a lead of a motor hermetically sealed in a compressor of a refrigerator, freezer or air conditioner. The contact is made of tin-plated phosphor bronze to ensure a highly reliable connection for an extemded period.
- Terminal Type: Pin Terminal
-
Supplier: TE Connectivity
Description: Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Flash Contact Options : Supplied - Uninstalled Contact Size : Size 20 Contact Type : Socket Contact Underplating Material : Nickel Wire Contact
- Contact Size (AWG): 22 to 26 AWG
- Current Rating: 5 amps
- Number of Contacts: 37 #
- Connector Type: D-Sub, Wire-to-Wire Connector
Find Suppliers by Category Top
Featured Products Top
-
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
Adam Tech’s HCT Series High Current Terminals are designed for reliable, high-current connections between wires and PCBs, supporting up to 250A. Made from C3604 brass or phosphor bronze with matte tin or tin plating, they provide excellent conductivity and corrosion resistance. Press (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
, Green, Blue, Gray and Violet. 3 styles manufactured by Keystone. Miniature type test points are made from .010"(.25) dia. Phosphor Bronze with Silver or Matte Tin (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
. Retainers are manufactured of Phosphor Bronze. Surface Mount versions are supplied with Gold Plate, Thru-Hole Mount version is supplied with a Tin-Nickel Plate. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.The "Premium" high performance design is made of molded Polyethylene or rigid fiber which incorporate high quality insulators and sturdy proven Phosphor Bronze or Spring Steel, Nickel-plated, snap-on connectors. Available in "T" or "I" configurations, Keystone's straps are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
processes are employed. Thru-Hole Mount versions are equipped with Tin-plated Phosphor Bronze contacts. A wide range of applications includes: OEM photographic, medical, consumer and industrial electronics. For Surface Mount (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
to a printed circuit board (PCB). Using these new retainers allows users to solder simultaneously in a single reflow cycle, which can save time, reduce costs, and decrease thermal stress on the board. Manufactured from Phosphor Bronze with Tin-plate, these retainers ensure easy (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Compatible with all soldering and reflow operations, the new battery retainers are manufactured of Phosphor Bronze with a matte tin finish to accommodate (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
surface mountable test points with a colored insulator base as an addition to their line of rugged test points which replace wire-wrap posts and turret terminals. These new test points are manufactured in Phosphor bronze with a silver plate for superior soldering (read more)
Browse Test Points Datasheets for Keystone Electronics Corp.
More Information Top
-
Better Instrument Springs
In a typical test a 2 per The rollers were held in contact with the wire by light cent tin phosphor bronze wire with 45 per cent cold re- spring pressure.
-
Keystone Electronics - 5011 - Test Connectors - Test Connectors - Allied Electronics
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire .
-
Keystone Electronics - 5005 - Test Connectors - Test Connectors - Allied Electronics
Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire .
-
http://www.mouser.com/catalog/catalogUSD/645/2014.pdf
Miniature Terminal: .010 x .020" Phosphor Bronze Wire , Tin Plate; Base: Glass Filled Nylon UL 94V-0 534-5000 .
-
http://www.mouser.com/catalog/catalogusd/645/170.pdf
Material Specifications: • Panel connector socket and ring: thermoplastic • Header connector: thermoplastic (UL Listed materials) • Terminals: phosphor bronze , tin plated • Wire : 24AWG, 7 strand copper, insulated • For Locking Header use Mouser Stock No.: 538-22-23-2021 • …
-
Handbook of Electrical Engineering: For Practitioners in the Oil Gas and Petrochemical Industry Complete Document
There are several types of metallic armouring used in the oil industry, i.e. galvanised steel wires (GSWA), aluminium wires (AWA), tinned copper wire braid (TCUWB), phosphor bronze wire braid (PBWB).
Indicates content that may require registration and/or purchase.