Products & Services

See also: Categories | Technical Articles | More Information
  • Supplier: Plansee SE

    Description: Together, titanium and silicon (TiSi) make an outstanding team for nitride hard material coatings. Silicon guarantees excellent resistance to oxidation while the presence of titanium ensures particularly hard coatings. When combined, the two elements are wear

    • Type: Sputtering Target

  • Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
    • Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
    • Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,

  • Supplier: Plansee SE

    Description: and component coatings achieves above-average coating performance thanks to the use of titanium-aluminium-based alloys. Standard coatings (in the chart "basic coatings") made from TiN or TiAlN are suitable for use in a vast range of sectors. And by introducing

    • Type: Sputtering Target

  • Description: Heat Treated HSS with Titanium Nitride Coating - Double Flute for Easy Control - Self Starting - No Walking or Pilot Needed

  • Description: Impreglon, Inc. specializes in PVD (Physical Vapor Deposition) coatings. Over the past decade these coatings have become standards in many industries. From extending the service life of tools, to eliminating tarnishing of brass marine fittings, to preventing scratches on bath hardware,

    • Functional / Performance: Abrasion Resistant, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
    • Industry: Aerospace, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Medical / Healthcare, OEM / Industrial
    • Materials: Aluminum, Ceramic, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Capabilities: Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development

  • Description: General Magnaplate's surface-enhancement coatings have been engineered to provide metal parts and other substrates with corrosion and chemical resistance, super-hardness and dry lubrication. These coatings impart properties that ensure longer life spans and greater reliability,

    • Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
    • Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Electropolishing, Honing / Superfinishing, Inspection / Monitoring, Material Selection / Design Assistance, Mirror Finishing, New / OEM Parts, Passivation, Pickling / Chemical Deburring,
    • Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Hardfacing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium
    • Industry Served: Aerospace, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil &

  • Description: Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and

    • Density: 4.299997286153649 g/cc
    • Thermal Conductivity: 11.8 W/m-K
    • Shape / Form: Plate / Board (e.g., Fiberboard)

  • Description: facility contains processing equipment capable of volume manufacturing yet flexible enough to accommodate wafer sizes from 50mm to 200mm. We offer full Device Fabrication and Design services along with a variety of individual processes to support our growing network of satisfied customers.

    • Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
    • Functional / Performance: Antireflective, Chemical Resistant, Conductive, Dielectric
    • Capabilities: Chemical Vapor Deposition (CVD), Hard Coating / Treatment, Material Selection / Design Assistance, Physical Vapor Deposition (PVD), Plasma Etching / Cleaning, Research & Development
    • Features: North America, Northwest US Only, Titanium Nitride Coating, United States Only

  • Supplier: Plansee SE

    Description: However, we are also able to call on other materials depending on the specific application. Take a look at our targets and cathodes made from titanium-aluminum, aluminum-chromium, titanium, zirconium, titanium-silicon, titanium diboride and tungsten carbide.

    • Type: Sputtering Target

  • Supplier: Trace-A-Matic

    Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has

    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has

    • Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
    • Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM

  • Supplier: Trace-A-Matic

    Description: hardening, nitride, cryogenic stress relieving), coatings (chrome plating, anodize, hardcoat anodize, tiodize, phosphating, painting), deep hole processing (gun drilling, honing), welding (MIG, TIG, friction welding), and grinding (Blanchard, OD/ID surface grinding). Trace-A-Matic has

    • CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
    • Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
    • Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
    • Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering

Conduct Research Top

  • Hybrid Ball Bearings
    , alternative ball options become a necessity. The most widely available options for ball bearings are TiC and ceramic balls. TiC balls are 440C stainless steel balls with a titanium carbide coating while ceramic balls consist of silicon nitride, Si3N4, a â polycrystalline material with an amorphous (glassy

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire