-
Supplier: RS Components, Ltd.
Description: KH/O-3-PK-3 Toggle lever valve
- Pressure Rating: 116.03016 psi
- Media Temperature: 23 to 122 F
- Media: Air
- Features: Control Valves
-
Supplier: Radwell International
Description: 1/8" INLET 4-WAY 2-POSITION TOGGLE ACTUATOR/MANUAL RETURN AIR VALVE 0.2 CV RATING. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Toggle Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 5
- Media Temperature: -20 to 160 F
-
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 3
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.19 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 160 F
-
Supplier: Festo Corporation
Description: For actuator attachments such as pushbutton actuators, mushroom pushbuttons, mushroom pushbuttons with detent, selector switches, or toggle levers Reliable coupling system for quick mounting and dismounting Polymer design
- Pressure Rating: -13.7785815 to 116.03016 psi
- Media: Air, Compressed Air
- Primary Material: Brass / Bronze
- Actuation: Manual / Hand
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA-R is for FLUSH mounting on panel or in customer enclosure. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn cylinders on and off remotely Set
- Number of Ports/Ways: 4
- Media: Air, Compressed Air
- Primary Material: Aluminum
- Actuation: Manual / Hand
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn cylinders on
- Number of Ports/Ways: 4
- Media: Air, Compressed Air
- Primary Material: Aluminum
- Actuation: Manual / Hand
-
Supplier: JST Manufacturing, Inc.
Description: sounds at end of cycle. Available Materials Natural Polypropylene PVDF Molded Teflon Stainless Steel Available Features Manual Lid Process Timer Air Operated Teflon Drain Valve Air Toggle Drain Switch Liquid Level Keep Full Auto Chemical Fill Auto Lid Auto Chemical
-
Supplier: Festo Corporation
Description: Sub-base valve Valve manifold VTUG with multi-pin plug, fieldbus interface Variants in accordance with EU Explosion Protection Directive (ATEX)
- Valve Size: 0.7086618 inch
- Pressure Rating: -13.053393 to 145.0377 psi
- Media Temperature: 140 to 23 F
- Power: 24 volts
-
Supplier: DigiKey
Description: PROPORTIONING VALVE, ELECTRONICA
- Valve Size: 0.25 inch
- Pressure Rating: 120 psi
- Media: Air, Gas, Water
- Features: Control Valves, Other
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: IMI Life Science
Description: valve High precision Increased flow 120 l/min of air at 2 bar Flat plunger and spring for frictionless operation Highly repeatable with over 100 million cycles
- Valve Size: 0.17716545 inch
- Number of Ports/Ways: 2
- Media: Air, Gas
- Features: Control Valves
-
Description: 316(0Cr18Ni12Mo2Ti), 17-4PH Cage 9Cr18, 316+No.6 Packing PTFE RPTFE Graphite Characteristic Flow Curve of Plug Control Valves What Is The Difference Between Pressure Control Valve and Flow Control Valve characteristic flow curve of plug control
- Media: Air, Steam
- Features: Control Valves, Shut Off Valves
- Valve Type: Directional Valves, Plug Valves
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVS2 Series of actuated three-piece stainless steel ball valves offers an excellent option for automated applications where corrosion resistant stainless steel is required. The three-piece swing out style valve makes routine maintenance a snap. The EVS2 series uses our DE
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Clippard
Description: Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic
- Valve Size: 0.04 inch
- Pressure Rating: 0 to 50 psi
- Number of Ports/Ways: 2
- Media Temperature: 0 to 180 F
-
Description: Description SPECIFICATIONS Body Type Straight-through, cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’, 16’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Globe Valves
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for clean
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: IMI Life Science
Description: A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high
- Valve Size: 0.18110246 inch
- Pressure Rating: 0 to 101.52639 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Rotork plc
Description: Pnuematic flow control valve, suitible for working to ISO 8573.1air quality, High flow with a CV up to 11.2 and a 12 Bar Max working pressure
- Flow (Cv): 11.2
- Media: Air
- Features: Control Valves
-
Supplier: DFT Inc.
Description: through the bottom cover without removing the valve from the line. The downstream seat is end loaded for quick replacement. Like the HI-100, the ULTRA-TROL® can be used for various fluids including slurries in high or low temperature applications for refining, chemical, petrochemical and
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 6,170 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,000 F
-
Supplier: IMI Life Science
Description: The 16 mm FLATPROP is a 2/2 proportional valve featuring a flat plunger and spring for frictionless operation. It provides precise control of flows ranging from a few milliliters per minute to 80 liters per minute, with high repeatability over more than 100 million cycles. 2/2 NC
- Valve Size: 0.04724412 inch
- Pressure Rating: 0 to 174.04524 psi
- Number of Ports/Ways: 2
- Media: Air, Gas
-
Supplier: Clippard
Description: Dual 4-Way, Twin Pilot Valve, 2-Position
- Pressure Rating: 150 psi
- Number of Ports/Ways: 4
- Primary Material: Acetal
- Media: Air, Compressed Air
-
Supplier: DFT Inc.
Description: valves have a guide pin. This pin is used only to position the ball for closing when there is insufficient flow to create an adequate pressure differential. When the valve is operating with a sufficient differential across the valve, the guide pin has no function.
- Valve Size: 0.25 to 10 inch
- Pressure Rating: 10,800 psi
- Number of Ports/Ways: 1
- Media Temperature: -325 to 1,900 F
-
Description: Description ACV600 Electronic Solenoid Flow Control Valves Features The electronic water control valve(solenoid control valve) is a hydrodynamic operated valve with a solenoid valve as the pilot valve. Commonly used for automatic
- Media: Air
- Features: Control Valves, Float Valves
- Valve Type: Directional Valves, Pressure Relief Valves
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Ultra High Purity Diaphragm Valve LOW PRESSURE PNEUMATIC DIAPHRAGM VALVE Features Body *316L VIM-VAR stainless steel body material for ultrahigh-purity applications . *The inner surface roughness can reach Ra 5 µin, and the flow channel can be completely cleaned. 1.minimizes entrapment
- Media: Air, Gas
- Features: Control Valves
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, etc. In general they can be used
- Valve Size: 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: DynaQuip Controls
Description: The DynaMatic EVA6 series of electrically actuated three-piece cast bronze valves offers an excellent option for automated applications where economical yet corrosion-resistant bronze is required. Three-piece design offers full port performance in a small package. Valve center section
- Valve Size: 0.25 to 2 inch
- Number of Ports/Ways: 2
- Number of Ports: 2
- Media: Air, Water
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug, round design, 8-pin,
- Pressure Rating: 1.450377 to 145.0377 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 1.450377 to 145.0377 psi
- Media: Air, Compressed Air
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Power: 12 volts
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 9.5 Cv Working pressure up to 174 psi / 12 bar Adjustable flow control by restricting the air exhaust
- Pressure Rating: 174 psi
- Flow (Cv): 9.5
- Media: Air, Water
- Features: Control Valves
-
Description: Description Drain valve used for main steam piping and reheater steam Medium: Saturated water, e.g. Main steam drain valve, Auxiliary steam drain valve Forged steel body: F91, F92, 12Cr1MoV, 20# Configuration: straight through Connections: welded, or flanges Cavitation free
- Media: Air, Steam
- Features: Control Valves
- Valve Type: Globe Valves
Find Suppliers by Category Top
Featured Products Top
-
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
. Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges, pump damage, even catastrophic failure. This tutorial explains how to safeguard your system from damage (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
of our thermal actuator valves are powered by our exclusive Thermoloid® paraffin (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
, gas, oil, and chemical process systems. It is actuated pneumatically, offering reliable, fast response control. The fail-safe action is "Last Position / Port A Close", ensuring safe system shutdown or holding during loss of air supply. This valve is an ideal choice for engineers seeking (read more)
Browse Diaphragm Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Combustion 2000
Like the fans, the water pumps may need to be reset by toggling the control panel switch off then back on again. Fifth Action: Enter "zero" for all combustion air and natural gas flow rates to close these valves . Reduce manual setting for FD and FGR fans to about 40%.
-
Federal Register > Wednesday, January 17, 2001 > [66 FR 4104] Brake System Safety Standards for Freight and Other Non-Passenger Trains and Equipment; End-of-Tr...
… procedure to require activation of the rear unit to effectuate an emergency brake application either by using the manual toggle switch or through automatic … … to place the train air brakes in emergency using either the automatic brake valve or the conductor's emergency … … from the rear unit when the engineer initiates an emergency application in the controlling locomotive if the …
-
Chemistry and chemical need on the German Industrie‐Messe Hannover 1957
With it 1 type a regulating installation of hand approaches itself and switches stoRfrei to automatic control or also continuing the operation on manual operation The Gerlt has an air pressure-reducing valve Ausgangsdrudc can be switched either as desired value fur or the pneumatic unit regulator as driving pressure that to the membrane valve.
Indicates content that may require registration and/or purchase.