Products/Services for Tool Dipping Waxes

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    ...in the chemical industry, and for construction, molding, flash dipping, and impregnating applications. A wax compound is usually graded by a combination of melting point, operating temperature, and cold flow. Related Information CR4...
  • Mold Releases and Release Agents-Image
    Mold Releases and Release Agents - (264 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
  •  
    Insulating Varnishes and Impregnating Resins - (37 companies)
    Insulating varnishes and impregnating resins are designed for applications that require a low-viscosity resin or varnish for coil impregnation or magnet wire coating insulation. The resin may infiltrate the coil or electrical device through dipping...
  • Sprayers and Spray Coating Equipment-Image
    Sprayers and Spray Coating Equipment - (402 companies)
    Sprayers and spray coating equipment refers to any component used in a variety of industrial spraying processes, including application tools, handling equipment, and supplemental machines. They are used in the process of atomizing coatings, paints...
  • DIP Switches-Image
    DIP Switches - (187 companies)
    Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems. Description. Dual in-line package (DIP) switches...
  •  
    Dip Coaters - (28 companies)
    Dip coaters are systems where the entire part is immersed or dipped into a tank filled with the paint or coating media and then excess coating drips off the part falling back into the tank. Dip coaters operate by immersing a substrate (substance...
  •  
    Rotary Coded DIP Switches - (65 companies)
    Rotary coded dual in-line package (DIP) switches are activated by a rotating shaft and have several stop positions. They use the DIP form factor so that arrays of multiple switches can be incorporated into a single package. Rotary coded DIP switches...
  •  
    Molding Machines - (394 companies)
    ...is a process where metal molds are dropped into a tank of liquid plastic. As the plastic cools around the mold, the part is formed. The increasing popularity of dip molding is due to its shorter lead times, lower tooling costs, faster prototyping...
  •  
    Industrial Coatings - (1710 companies)
    ...for applying industrial coatings to the surfaces of parts. This is important to keep in mind when selecting a coating, since some resins may be limited to certain application methods. Dip coating or immersion coating involves immersing the part in a bath...
  •  
    Coating Services - (1608 companies)
    ...of performance properties, attractive appearance, and safety (meets FDA requirements for surgical tools and implants as well as food contact applications). Rubber coating - Rubber resins are typically applied via dip molding. They are used as protective...

Product News

Conduct Research

Investment casting methods use wax patterns dipped in ceramic slurry to create molds that will form the metal parts for customers. To make the wax patterns, the manufacturer has to design and manufacture tooling....

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Competition Chemicals, Inc.
Competition Chemicals, Inc.
Competition Chemicals, Inc.
QualiChem, Inc.
Competition Chemicals, Inc.