-
Supplier: Froude, Inc.
Description: in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and measured by a precision load cell. The dynamometer load is controlled by a 'characterized' water outlet valve, operated by a closed loop
- Maximum Power Absorption: 2,251.57024663674 to 40,206.6115470846 HP
- Maximum Rotary Speed: 30,000 rpm
- Application: Aircraft / Aerospace, Gas / Diesel Engines, Industrial, Turbines
- Technology: Hydraulic / Water Brake
-
Supplier: Froude, Inc.
Description: dynamometer working compartment consists of special semi-circular shaped vanes cast into stainless steel rotor and stators. Water flowing in a toroidal vortex pattern around these vanes creates a torque reaction through the dynamometer casing which is resisted and
- Maximum Power Absorption: 1,005.16528867711 to 16,082.6446188338 HP
- Torque Capacity: 23,893.8053097345 to 1,256,637.16814159 In-lbs
- Maximum Rotary Speed: 2,000 to 16,000 rpm
- Application: Automotive, Gas / Diesel Engines, Industrial, Marine, Turbines
-
Supplier: Honeywell Test & Measurement
Description: Model 2102 small flanged reaction torque sensor is designed for installation between test pieces such as motors, switches, axles, or shafts and their mounting plate. These models operate and are calibrated in both directions. Nickel-plated alloy steel construction enhances durability
- Maximum Torque: 50 In-lbs
- Accuracy: 0.15 ±% Full Scale
- Operating Temperature: -65.2 to 199.4 F
- Electrical Output: Analog Voltage
-
-
Supplier: ASME Standards and Certification
Description: dynamometer which may supply or absorb shaft power. The other method utilizes a torque meter which measures torque transmitted between a prime mover and a driven machine. There are three general methods available for measurement of rotational speed: (a) Devices which display,
-
Supplier: ASME
Description: dynamometer which may supply or absorb shaft power. The other method utilizes a torque meter which measures torque transmitted between a prime mover and a driven machine. There are three general methods available for measurement of rotational speed: (a) Devices which display,
Find Suppliers by Category Top
Conduct Research Top
-
Torque Sensor Application - Low Capacity
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque.
-
Torque Sensor Application - Precision & Maintenance
The typical application of these products include measurements dynamometers, tool dulling indicator, motor quality control or conversion of rotary to reaction torque. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load
More Information Top
-
The effects of vegetable oil properties on injection and combustion in two different diesel engines
A 2200 N load cell was used to measure the dynamo- meter torque reaction .
-
The Condition Monitoring of Diesel Engines Using Acoustic Measurements Part 1: Acoustic Characteristics of the Engine and Representation of the Acoustic Signals
The dynamometer reaction torque was measured with a load cell, and the pressure in cylinder number 1 was measured using an intrusive Kistler type 6125A pressure sensor.
-
http://eprints.hud.ac.uk/6791/1/fulltext.pdf
The dynamometer reaction torque was measured with a load cell, and the pressure in cylinder 1 was detected by an intrusive Kistler 6125A sensor mounted in the engine, giving high sensitivity and a non-linearity in its output of less than 90 …
-
Probability Considerations in Design Case Study- Analysis of Multi Plate Wet Clutch for Judder and Rattling
The clutch engagement and disengagement behavior was observed through sensing the torque reaction on dynamometer by means of a load cell torque indicator, the output of which was connected to an oscilloscope.
Indicates content that may require registration and/or purchase.