Products/Services for Torque Spec 4-40 Screws
-
Screws - (1401 companies)...torque applied--in a clockwise manner--to the head with a screw drive. Since the terms "bolt" and "screw" were in use before the advent of easily-produced helix fasteners, they are often synonymous. However, several standards bodies have attempted...Screw TypeInchMetric -
Shoulder Screws - (100 companies)...surface, as well as a drive mechanism (slotted, hex, etc.) so the screw can have torque applied for its installation. The shoulder is the smooth, middle section of the screw which contains the lateral movement of the workpieces. The threaded section... -
Bolts - (1301 companies)...being turned during assembly, but are positioned or released by torqueing a nut. Screws are externally threaded fasteners that can be inserted into pretapped holes or can perforate a material and create their own internal threads. Screws are fastened... -
Posts, Spacers, and Standoffs - (517 companies)...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety... -
Nuts - (1361 companies)...of torque--can be used to secure nuts in position. Lock washers are another option for maintaining a nut's place on a bolt. Adhesive thread lockers may be suitable as well. Materials. Nuts are commonly made of metal, but other options are available. Aluminum... -
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
-
Ball Screws - (239 companies)Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
-
Lead Screws and ACME Screws - (69 companies)Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
-
Torque Wrenches - (134 companies)...tools for screws and nuts - Hand Torque Tools - Requirements and test methods for design conformance testing, quality conformance testing and recalibration procedure ". Applications. Torque wrenches are used in many applications where a nut or fastener...
-
Force and Torque Instruments - (303 companies)Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...
Product News
-
Vlier
Torque thumb screws with a range of holding styles Vlier 's line of precisely engineered mechanical components includes our torque thumb screw, which provides a range of holding styles such as regular, reverse, variable and off-angle support. The five available designs of these torque screws are engineered to meet the needs of applications across a wide range of industries. All five designs include a checknut to prevent back-off during operation. Regular - Type A. Offers numerous holding applications in building jigs, fixtures and special (read more)Browse Screws Datasheets for Vlier -
ZAGO Manufacturing Company, Inc.
Where Are Security Screws Used? . They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different designs. They allow you to install the screw in a usual manner, perhaps with a simple flat-headed screwdriver but do not allow you to remove it. This makes installation very simple, providing the screws are never intended to be removed again. Tri head - A more familiar example you would see in everyday life (lamp posts, bins, electrical boxes... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
What Are Security Screws? . They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different designs. They allow you to install the screw in a usual manner, perhaps with a simple flat-headed screwdriver but do not allow you to remove it. This makes installation very simple, providing the screws are never intended to be removed again. Tri head - A more familiar example you would see in everyday life (lamp posts, bins, electrical boxes... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Rockford Ball Screw
The RBS ball screw assembly reliable, and precise gate movements, ensuring optimal operation even in challenging environments and varying temperatures as well as use with remotely actuated gate valves with their reduced torque performance. Similarly, ball screws provide responsive and precise actuation control in well completions while helping reduce complex hydraulic control and potential for contamination. Customization. RBS works closely with our clients from the early stages of product development to understand... (read more) -
ZAGO Manufacturing Company, Inc.
Sealing Screws In Petrochemical Industries on pipes and connections and for equipment building purposes. Sealing screws are cylindrical fasteners. They're made of metal and have a metallic head that is custom-grooved. Sealing fasteners include sealing screws and sealing bolts, and can be tailored to fit a threaded opening. Depending on the type of head, sealing screws get tightened by torque exerted with a suitable wrench or screwdriver. Sealing screws and bolts are engineered with an O-ring that forms an air-tight seal, the function of which... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
ZAGO Manufacturing Company, Inc.
Sealing Screw or Sealant? . A seal screw is machined with a groove under the head of the screw that fits a rubber O-ring. Once the seal screw is torqued, the rubber O-ring expands to create an impenetrable 360? seal. This seal prevents contaminants, like oils, liquids, gas, moisture, and precipitation from seeping into equipment and damaging it or out and potentially harming the environment. If you are designing military and aerospace equipment, the undercut O-ring groove system is best. Unlike sealants, the undercut O-ring... (read more)Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Special Purpose Screws shape which prevents loss during installation and maintenance. The Captive Machine Screws are also available in a miniature pan head style (S706SHM ...), the smallest being 4 mm in length, making it ideal for precision instrumentation applications. Featuring a unique internal driving shape, hexalobular socket head cap screws (S709NHM ...) are designed to withstand high-tightening torque, reducing damage to tools and screw heads. For our entire product offering visit: www.sdp-si.com. Specializing... (read more)Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
ZAGO Manufacturing Company, Inc.
Where are Security Screws Being Used? . They tend to be more visually appealing and are more suitable for low torque applications. Clutch head - Also known as one-way screws, they come in many different designs. They allow you to install the screw in a usual manner, perhaps with a simple flat-headed screwdriver but do not allow you to remove it. This makes installation very simple, providing the screws are never intended to be removed again. Tri head - A more familiar example you would see in everyday life (lamp posts, bins, electrical boxes... (read more)Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Rockford Ball Screw
Ball Screw Assemblies for Frac operations in challenging environments and varying temperatures as well as use with remotely actuated gate valves with their reduced torque performance. Similarly, ball screws provide responsive and precise actuation control in well completions while helping reduce complex hydraulic control and potential for contamination. Customization. RBS works closely with our clients from the early stages of product development to understand their unique design needs, creating custom ball screw assemblies that are fully... (read more) -
Rockford Ball Screw
Engineered Ball Screws for Oil & Gas reliable, and precise gate movements, ensuring optimal operation even in challenging environments and varying temperatures as well as use with remotely actuated gate valves with their reduced torque performance. Similarly, ball screws provide responsive and precise actuation control in well completions while helping reduce complex hydraulic control and potential for contamination. Customization. RBS works closely with our clients from the early stages of product development to understand... (read more)
-
CR4 - Thread: Galling on Stainless Steel Joints
I've seen bolts torqued clean off that were torqued to "factory specs " but had been lubricated whereas the factory specs assumed dry threads. Which brings me to the stainless # 4 - 40 fastener in the stainless helicoil issue noted above. It is very easy to twist the heads off of 4-40 screws as it is without …
-
DAYTON Coupling,Rigid Steel - Rigid Couplings - 3ZN30|3ZN30 - Grainger Industrial Supply
Technical Specs • Screw Size (In.)# 4 - 40 x 3/8 Torque (In.-Lbs.)60 .
Indicates content that may require registration and/or purchase.