Products/Services for Torque Td Speakers
-
Speakers - (728 companies)How to Select Speakers Image Credit: Digi-Key Corporation Speakers use a vibrating membrane or diaphragm to produce sound in response to an electric, digital, or wireless signal. They include an integral or external amplifier, drivers... -
Torque Sensors - (204 companies)Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main... -
Force and Torque Instruments - (303 companies)Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force... -
Torque Wrenches - (134 companies)Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener. Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools...
-
Torque Multipliers - (18 companies)Torque multipliers are tools that accept input torque and increase it via gear reduction. This creates a mechanical advantage for turning hard-to-torque assemblies. Torque multipliers are tools that accept input torque and increase the torque via...
-
Six-axis Force and Torque Sensors - (18 companies)Six-axis force and torque sensors measure the full six components of force and torque: vertical, lateral, and longitudinal forces as well as camber, steer, and torque movements. Six-axis force and torque sensors provide electrical outputs as analog...
-
Torque Limiters and Slip Clutches - (183 companies)Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect...
-
Dynamometers - (90 companies)Dynamometers are used in motor and engine testing. These devices apply braking or drag resistance to rotation, and measure torque at various speeds and power input levels. Motor and engine testing dynamometers apply braking or drag resistance...
-
Audio Cables - (375 companies)...such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield. How to Select Audio Cables. Audio cables transmit audible signals such as voice and music. They are designed...
-
Audio Headphones - (120 companies)Image Credit: SFCable.com | Target.com. Audio headphones are small speakers worn over the ears to isolate sounds for the listener. Audio Headphone Technology. Audio headphones use three basic technologies: standard, wireless, and infrared. Standard...
Product News
-
Tecnotion
TD iron core motor series Featuring short coils, the TD Series reduces required magnet plate length, optimizing stroke length for greater system efficiency. The hybrid cable enhances flexibility and simplifies cable management, while the integrated Pt1000 sensor ensures precise temperature control. (read more)Browse Linear Motors Datasheets for Tecnotion -
Lab-Tools Ltd.
Palm-Top NMR TD Spectrometer for Materials-Science Need to characterize your material's physical behavior?Whether you're analyzing viscosity, molecular mobility, mechanical stiffness, or phase states --crystalline, amorphous, plastic, or liquid --time-domain NMR gives you superior resolution. Lower frequency operation provides cleaner separation of relaxation times, delivering the precise data you need. The MK4: Engineering-grade NMR in a compact package. Built on VLSI architecture with FPGA-ased signal processing and optimized array algorithms,... (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Lab-Tools Ltd.
Palm-Top NMR TD Spectrometer for Food Science. Benchtop, cost-sensitive physical characterisation for Food Science. Ideal for measuring molecular mobility, dynamics, stiffness, viscosity, solid/fat content, crystalline/amorphous ratio, or rigidity in your. materials-science samples - solids, polymers, porous, liquids & food-stuffs at ambient temperature. Excellent sensitivity - can measure oil and water viscosity and ratios is only a few seeds. Precision, but compact, field-portable / palm-top, and excellent value. (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Lab-Tools Ltd.
Compact Variable-Temperature TD NMR Spectrometer. Compact Variable-Temperature Time-Domain NMR Spectrometer. Cost-sensitive materials-science physical characterisation by compact benchtop NMR - novel techniques, no cryogens required. Shoebox sized variable-temperature -20C to +70C Time-Domain multi-nuclear NMR Spectrometer. Compact Variable-Temperature Time-Domain NMR Spectrometer. Ideal to measure molecular mobility, dynamics, stiffness, viscosity or rigidity in your materials-science samples - solids, polymers, porous, liquids & food-stuffs. (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
Federal Signal Corporation - Industrial Signaling and Systems
Intercom Devices, Speakers, and Accesories AudioMaster and Atkinson Dynamics Intercoms are engineered to deliver dependable performance, maximum flexibility, and extended service life under the harshest conditions. Federal Signal 's intercoms feature wall-mount, two-way, desktop, safe area, and hazardous environment intercoms. Our modular design enables you to specify a system with an unlimited number of stations, customize a system for a variety of environments, and further expand your system in the future. Looking to replace a product... (read more)Browse Intercoms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
BRIM Electronics, Inc.
Mini Speaker/Zip Cord Cables 2 conductors of 28 AWG stranded tinned copper, insulated with 80 C PVC,. extruded into a parallel or miniature zip cord. Polarity identification on one conductor. STD. COLORS: White, Black OPER.VOLT.: external -- 30V, internal -- 300V. (read more)Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Dongguan Sheen Electronic Technology Co., Ltd.
SHEEN Thermal Silicone Sheet in Bluetooth Speakers In the world of modern digital music, Bluetooth speakers are no longer just tools for playing music; they have become symbols of modern lifestyle. However, as features and sound quality improve, the heat generated during the operation of Bluetooth speakers has been steadily increasing, which directly impacts the performance and lifespan of the devices. To solve this problem, SHEEN thermal conductive silicone sheets have been introduced into Bluetooth speaker designs, acting like an invisible... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Pads for Wireless Chargers, AI Speakers As consumer electronics become smaller and more power-dense, thermal management has become a critical design factor. Thermal silicone pads are widely used as thermal interface materials because they combine heat conduction, flexibility, and electrical insulation in one material. In wireless chargers, thermal silicone pads help bridge the gap between heat-generating components and heat sinks, reducing air pockets and improving heat transfer efficiency. In AI smart speakers, they help manage heat... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Torque Limiter Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to custom design and manufacture specialized Torque Limiters, and their connections to your requirements. RTL50-1 RTL50-2. RTL65-1 RTL65-2/RTL89-1 RTL89-2. RTL127-1 RTL127-2/RTL178-1 RTL178-2. china manufacturer of torque limiters,Specialist... (read more)Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
C.I. Takiron Corporation
WHAT ARE TORQUE MOTORS? In industrial equipment drive systems, "torque " is a critical factor determining product performance. Particularly in applications requiring stable high torque even at low speeds --such as winding devices, tension control, and pressure-applying operations --appropriate motor selection is essential. Torque motors, characterized by high starting torque and a drooping characteristic, leverage their torque-to-speed ratio characteristics to find applications across a wide range of industrial fields... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation
-
Measurement of the pH and gases of the blood on micro-echantillons: effects of the storage at 4 ° C for an hour. Study at the rat
…of 15 cms and of an internal ice ~ tre of 0,58 mms has dtd raccordd to cathdter carotidien; its free extrdmit6 has dtd passde across a port pratiqu6 in the wall of the enclosure and it has 6 td clamp6e. .... For each torque of prdl ~ vements, aprbs ddclampage of the cathdter and 6 coulement of two…
-
Brief Report: Pointing Cues Facilitate Word Learning in Children with Autism Spectrum Disorder
…slipper, and train), eight novel objects (4-track cartridge, magnetron, mercury switch, theremin, torque wrench, variable capac … 41 candidate labels were rated on a 5-point Likert scale by eight TD adults (1 = familiar .... A schematic speaker face stimulus was presented 7.6 cm above the centre of the screen, and…
-
Study of the closure of the company at the ants I. Analyse of the interactions between working women of differentes companies during experimental meetings at a...
The meetings exp6rimentales between ouvri6res of separate soci6t6s have 6 td r6alis6es of two mani ~ res .... in an enclosure . .... For each torque of soci ~ t6s, one carries out more often three successive transfer, sometimes two.
-
Audible Noise Simulation – an Attempt to Predict Idling Rattle in Manual Transmissions
…temperature (C1= C2) TC/L Clutch-disc torsional characteristics T1 {Inter-gear tooth hitting force between I/S and C/S}+{A spring force of Backlash eliminator} T2 Inter-gear tooth hitting force between C/S and RepMass Td Total drag torque Fig. 2 Mathematical model … is then started on the personal computer, and sound is emitted from a speaker connected to the…
-
Importance of nutrition chezAphelinus sp. [ Hym. Aphelinidae ]
According to cases, a female, no, f4cond4e or a torque is introduced into the enclosure of 41 evage. .... mfirs ceufs in fonetion of the physiological dtat of the femelle has 6 td effeetu6e according to…
-
Influence of the gousses of peanut (Arachis Hypogea) and of the imaginale supply on the ovogénèse, the coupling and the laying at the bruche Caryedon Serratus
…h nocturnal ~tdes bad virgins of the mrme gtge, privrs until 1 / td ' peanut (in .... Two batches of 65 torques are constiturs; one is brought into prrsence of a lure, the other .... The exp6rimentation takes place either under shelter as pr6c6demment, or in an enclosure thermosta-t6e & 30…
-
Evaluation of the action predatory madecassus deStethorus [ ColéoptèreCoccinellidae ] surTetranychus neocaledonicus [ AcarienTetranychidae ]
…rdsultats, rdsum ~ s in the table 4, is analysds by the m ~ thode of torques . .... The comparison of this average ~ [ with that obtained in enclosure climatisde ~ 25 ~ 4. .... The main test has ~td mend ~ a constant temperature of 25 ~.
-
Analytical bulletin of the committee of Coordination of the Télécommunications of the French Union
…the correction fi to provide i ~ the formula of KOnig donuant the torque appliqu6 h a .... The loudspeaker . .... In particular, ] has ,~ the distortion Doppler ~ has 6 td rGduite.
-
Uscana caryedoni [ Hym.: Trichogrammatidae ]: Possibilities of use in biological struggle against the bruche of the peanut, serratus Caryedon [ Col.: Bruchidae...
The ceufs parasit6s are maintained in an enclosure thermostat6e ~ 30 ~ until ~ blackening of the … 6valu6 by plaqant during twenty-four hour 1, 2, 4, 8 or 16 torques in pr6sence of .... Ii l ~ td ' one rate cumul6, the ~eufs act themselves that they are parasit6s or…
-
Wheeled blimp : hybrid structured airship with passive wheel mechanism for tele-guidance applications
Using multimedia devices such as camera, speaker , LCD and microphone mounted on the blimp surface, additionally, this … a stationary position control on the floor in the standing phase, the computed torque method is adopted .... '+(T* - Td )*sin p *dym P +((FH)*Shv *dZc+(FBR +FBL)'sh .
Indicates content that may require registration and/or purchase.