Products/Services for Torsion Viscometers
-
Viscometers - (182 companies)Viscometers define viscous properties of a fluid at ambient or defined temperatures. Viscometers are used to define the viscous properties of a fluid at ambient or defined temperatures. They commonly come in the form of a calibrated capillary tube...Technology TypeDisplay & Special FeaturesIndustry / Application -
Torsion Springs - (252 companies)Helically wound springs that deflect torque rotationally, torsion springs express mechanical energy through the property of elasticity: the spring action happens when it is twisted rather than compressed or pulled. Despite the name, torsion springs... -
Fluid Standards and Reference Fluids - (13 companies)Viscosity standards and reference fluids are oils, fluids, greases, or gels with stable and verified viscosity values and flow properties for calibration of viscometers, rheometers, and other standards. Viscosity standards and reference fluids...
-
Swivel Joints - (121 companies)Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways... -
Rotary Shafts - (156 companies)Rotary shafts are elongated, rod-shaped devices that rotate about a longitudinal axis and transmit torque. They are similar in shape to linear shafts, but are designed to withstand torsional forces. Rotary shafts are elongated, rod-shaped devices... -
Spring and Wire Forming Machines - (37 companies)...constant-force springs, die springs, disc springs, extension springs, and flat springs. Spring and wire forming machines for leaf springs, power springs, torsion springs, valve springs, variable-pitch springs, wire forms, and wire shapes are also available...
-
Ball Splines - (37 companies)Ball splines provide nearly friction-free linear motion while simultaneously transmitting torsional loads. The path of the bearing balls is straight, not helical, which allows for a very efficient coupling device suitable for a variety...
-
Spring Winding Services - (262 companies)...devices, and reels. Torsion springs exert pressure along a circular path, providing torque. They are wound to fit either inside a hole or around a cylindrical element. Variable pitch springs have varying pitch along the length of the spring...
-
Door Stays and Lid Stays - (25 companies)...box lid stays that are left or right aligned are used. Straight lid stays are most commonly used. Also, door stays and lid stays are available in a hinge type. Torsion hinge types are used for thick lid boxes or chests. Materials. Door stays and lid...
-
Flexible Couplings - (464 companies)...rotational speed of the coupling. Torsional stiffness is expressed in torque per unit angular deformation (e.g., required torque to deform the coupling one degree, etc.). Backlash is the rotational position loss due to a direction change...
Product News
-
jbj Techniques Limited
Torsional Couplings for IC engine applications This range of torsional couplings solve torsional vibration problems typical of those found in diesel engine applications. The torsional coupling dampens torsional vibrations and tunes the system to have critical speeds outside the operating range. Our friendly team of engineers at jbj Techniques Ltd will analyse your application and determine the exact torsional coupling needed for almost any application. For applications with diesel, gasoline or natural gas engines which drive one or more... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
DieQua Corporation
Compensating for Torsional Windup in Servo Systems Focusing strictly on backlash when specifying gearheads for high-dynamic servo applications leaves motion control systems vulnerable to an often-overlooked mechanical obstacle: torsional windup. Torsional windup refers to the elastic twisting of internal gearhead components under rapid acceleration and deceleration torques. While backlash measures free play or clearance between mating gear teeth at rest, torsional rigidity dictates how a gearhead resists mechanical compliance and deflection... (read more)Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
SAB BRÖCKSKES GmbH & Co. KG
RT123 - Torsion-resistant robotic cable The cable withstands a torsion angle of +- 450 per 0.5 m, making it ideal for applications with repeated and uniform rotational movement. One of the key advantages of the RT123 is its highly flexible design, which performs reliably even with small bending radii and complex motion sequences. The robust PUR outer sheath is halogen-free and offers excellent resistance to abrasion, oils, chemicals, and UV radiation. This makes the cable suitable for both indoor and outdoor use. The cable meets... (read more)Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
jbj Techniques Limited
Torsionally flexible pin and bush couplings and changing loads are no problem for robust, compact flexible RUPEX (R) couplings. The steel variant is especially suitable for high-speed drives. RUPEX (R) couplings are fitted by putting together the coupling halves. Fitting with low torsional backlash is simplified by the barrel-shaped geometry of the buffers. RUPEX (R) couplings require little maintenance. Only the elastomer elements, as wear parts, need be replaced and the coupled machines need not be moved to do so. RUPEX (R) couplings... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
AMETEK Spectro Scientific
MiniVisc 3000 - Portable Kinematic Viscometer The MiniVisc 3000 series (formerly the SpectroVisc Q3000 Series) viscometers are the first truly portable, solvent-free, temperature-controlled kinematic viscometers, providing high-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment. Principle... (read more)Browse Viscometers Datasheets for AMETEK Spectro Scientific -
jbj Techniques Limited
Zero backlash, torsionally rigid bellows couplings Zero Backlash Bellows Couplings. jbj Techniques Limited offers zero-backlash metal bellows couplings designed for high-precision, highly dynamic drive systems. Featuring torsionally rigid stainless-steel bellows construction, the couplings deliver vibration-damping performance, high positioning accuracy, and maintenance-free torque transmission while compensating axial, radial, and angular shaft misalignment. Available in 19 standard and miniature sizes with torque ratings from 0.1 to 5,000 Nm... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Torsionally rigid disc couplings ATEX compliant applicable over a temperature range of from -50 C (as low as -60 C on request) up to +280 C, are torsionally rigid, free of torsional backlash and enable quiet running at a constant angular velocity. They are wear-free and maintenance-free and, if correctly fitted, can be expected to have an unlimited service life. Special consideration is given for use in pump and compressor drives. For this type of application are couplings with standardised intermediate spacer lengths from stock (see following... (read more)Browse Rigid Couplings Datasheets for jbj Techniques Limited -
AMETEK Spectro Scientific
Ask the Experts: Measuring Oil Viscosity There are several ways to monitor viscosity including Kinematic Viscometers (u-tubes) per ASTM D445, Ametek Spectro Scientific 's MiniVisc 3000 per ASTM D8092, Visgages, Rheometers and Rotational Viscometers. Typically, ASTM D445 methods are run in a laboratory setting due to the glass capillary tubes and large constant temperature baths which are difficult to maintain in the field. Spectro 's MiniVisc 3000 is able to quickly perform kinematic viscosity with only a few drops of oil... (read more)Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
AMETEK Spectro Scientific
Oil Analysis via Portable Units Given the Coast Guard 's diverse missions, oil analysis plays a critical role in mission readiness. Spectro Scientific's FluidScan handheld monitor and portable viscometer detect oil quality issues, prevent potential damage to equipment, and perform oil changes based on actual condition via real-time, on-site analysis. Read this article to learn more. Visit our website to learn more about our products. (read more)Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
DieQua Corporation
Bellow Couplings - Zero Backlash The Series BC Bellow Couplings provide zero backlash and high torsional rigidity, perfect for servo and other precision applications. BC Bellows Couplings offer zero backlash & high torsional rigidity - which is ideal for servo and other precision applications. Several designs are available to choose from. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation
-
Glassy, Amorphous and Nano-Crystalline Materials
10.2.9 Low-Temperature Torsion Viscometer (LV .
-
Slow motion and viscometric motion; stability and bifurcation of the rest state of a simple fluid
The same fact, u0> is a viscometric flow and u<2> is not, holds for the flow in a torsion viscometer with a free surface on the circumferential edge, which is studied in Part IV of this paper.
-
Interaction of cromolyn sodium in aqueous solution with magnesium ions
Selective ion electrode and torsion viscometer measurements were used to establish the degree of interaction.
-
Chemical, sensory and rheological properties of porridges from processed sorghum (Sorghum bicolor , bambara groundnut (Vigna subterranea L. Verdc) and sweet p...
The viscosities of porridges prepared from composite flours and fermented sorghum flour were determined using the Gallenkamp Uni- versal Torsion Viscometer , VHA-200-M.
-
Dictionary of Ceramics 3rd Edition
Torsion Viscometer .
-
Food Industries Manual
… 2·5 per cent), dispersion of gum with or without heating, varying times of standing, and test methods including the use of Ferranti or Brookfield viscometer at a fixed rate of shear, the use of a Universal torsion viscometer with a 30 s …
-
The oscillating-cup viscometer placed in the magnetic field: the experiments under liquid gallium
A torsion viscometer in the axial magnetic field: the experiment // Magnetic hydrodynamics, 1993, N1, 117-122.
-
The theory of the oscillating cup viscometer filled with two immiscible conductive liquids and placed in the magnetic field
In connection with the experiments investigating the phenomenon of exfoliation in metal melts, a decision of the problem of a torsion viscometer filled with two immiscible conductive liquids and placed in the homogeneous static axial magnetic field is found.
-
The 16th International Young Physicists' Tournament
Construct a torsion viscometer .
-
Two viscometers for rapid measurements at definite shearing stresses
THE CONE A N D PLATE TORSION VISCOMETER .
Indicates content that may require registration and/or purchase.