Products/Services for Tortilla Sheeter
-
Sheeters - (36 companies)Sheeters used to cut rolls of material into individual sheets. Sheeting systems may also include equipment for stacking, slitting and other secondary operations. Sheeters are used to cut rolls of material into individual sheets. Sheeting systems may... -
Press Brakes - (265 companies)Press brakes are metal forming machines used to bend and fold sheet and plate metal by pressing it between tooling referred to as a punch and a die. Folds and lips help to stiffen sheet metal panels. In order to complete the bending operation... -
Presses (metalworking) - (518 companies)...presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines. Image Credit: Savage Engineering, Inc. Industrial presses (metalworking) use a ram to shear, punch, form, or assemble metals or other materials by cutting... -
Metal Sheet - (777 companies)How to Select Metal Sheet. Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. How Are Metal Sheets Made?. Sheet metal can... -
Tier Sheets and Divider Sheets - (15 companies)Tier Sheets and Divider sheets are separating devices that add stability to a palletized load. Tier sheets increase the stability of the load as well as limit contamination from one tier to another. Divider Sheets also segregate tiers of packages...
-
Sheet Metal Fabrication Services - (2201 companies)Sheet metal fabrication services manufacture components by cutting, bending, rolling, forming, stamping, and welding sheet metal. Sheet metal fabrication services providers manufacture components by cutting, bending, rolling, forming, stamping...
-
Expanded Sheet Materials - (49 companies)How to Select Expanded Sheet Materials. Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials. They are used as screens in separators and walkways...
-
Perforated Sheet Materials - (162 companies)How to Select Perforated Sheet Materials. What are Perforated Sheet Materials?. Perforated sheet materials are used as screens in separators, walkways, sunscreens, ventilation, and decorative coverings. They are constructed by machining or punching...
-
Slip Sheets - (16 companies)How to Select Slip Sheets. Image Credit: Rehrig Pacific Company. Slip sheets are unit load support devices used for the handling and transportation of packaged goods. These products are used instead of a pallet for less material costs, lower...
-
Rubber Sheets and Films - (64 companies)Rubber sheets and films are flat expanses of conformable rubber or elastomeric material that can be used for vibration dampening, equipment protection and isolation, and many other applications. Rubber sheets and films are articles of rubber...
Product News
-
PennEngineering®
Sheet To Sheet Attachment SHEET TO SHEET ATTACHMENT. Metal To Metal, SpotFast® - SF, SFP. Metal To Metal Hinging With Washer, SpotFast® - SFW. Metal To Plastic, SpotFast® - SFK. Panel To Panel, KEYHOLE® Style - SKC-F. Metal To Metal, For Installing Into Stainless, SpotFast® - SFP (read more)Browse Captive Screws Datasheets for PennEngineering® -
Golden Collar Technology Co., Ltd .
ptfe sheet Features and Benefits. Resistant to low and high temperatures (-180?~+260?). Corrosion-resistant and weather-resistant. High lubrication, non-adhesive. Non-toxic and Nonflammable. Acid and alkali resistant (except molten alkali metals). Antioxidant properties. Specification of ptfe plate. Size. Classification. Length(mm). Width(mm). Thickness(mm). Molded Sheets. 300. 300. 2-300. 400. 400. 2-300. 450. 450. 2-300. 500. 500. 2-300. 600. 600. 2-300. 800. 800. 2-300. 1000. 1000. 2-300. 1200. 1200... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Links-Japan, LLC
NonBuren Sheet NS – Anti-Vibration Sheet Sheet Type That Can Be Cut to Any Size or Shape. "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC -
TPS Elektronik GmbH
Sheet Metal Processing Precise sheet metal components & assemblies - lasering, bending, welding, surface From the drawing to the tested series: We manufacture sheet metal parts and assemblies quickly, with repeatability and documentation - including DFM feedback, first article inspection and optional PPAP. Request a quote View services Offer in 24 -48 h DFM feedback incl. EMPB/PPAP optional Coil & sheet ISO 9001IATF 16949 Material certificates Measurement reportsDelivery stability In 60 seconds: From raw sheet.. (read more) -
Golden Collar Technology Co., Ltd .
ptfe molded sheet PTFE Molded Sheet Manufacturer. We manufacture high-quality PTFE molded sheets for industrial applications requiring outstanding chemical resistance, low friction, electrical insulation, and excellent thermal stability. Our PTFE molded sheets are produced from premium virgin PTFE resin and are available in virgin, filled, and modified grades to meet different engineering requirements. Features. Excellent chemical and corrosion resistance. Continuous operating temperature from -200 C to +260 C... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
Golden Collar Technology Co., Ltd .
skived ptfe sheet Skived PTFE Sheet is a high-performance fluoroplastic material manufactured by skiving PTFE billets into continuous sheets with uniform thickness and excellent surface smoothness. Known for its outstanding chemical resistance, low friction coefficient, non-stick properties, and wide operating temperature range, skived PTFE sheets are widely used in demanding industrial applications. Made from 100% virgin PTFE resin, our PTFE skived sheets provide reliable performance from -200 C to +260 C... (read more)Browse Plastic Sheet and Plastic Film Datasheets for Golden Collar Technology Co., Ltd . -
MarShield
Common Sheet Lead Questions Sheet lead is a common, quick and cost-effective method to efficiently shield radiation in dental offices, vet clinics, health clinics, hospitals and other areas. It can also be used for roof flashing and can be laminated to drywall or plywood depending on your needs. Many customers have questions about sheet lead orders and clarifications about what we offer. We 've gathered all the important information you need to know about sheet lead to help you complete your order below. About Sheet Lead... (read more)Browse Radiation Shielding Datasheets for MarShield -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Film, Sheet & Membrane enabling integration into assemblies. Available in virgin PTFE, modified PTFE, and PTFE compounds to meet specific performance needs. Sizes & thicknesses: 0.01 -3?mm films; 0.01 -60?mm sheets (skived for <6?mm). Applications: Laminate release sheets, wire and cable wrap, industrial gasketing, and custom components. Dechengwang provides semi-finished rolls or finished custom-shaped components, ready for immediate integration into your devices, ensuring reliable performance and easy assembly. (read more)Browse Plastic Sheet and Plastic Film Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
High Performance Alloys, Inc.
Sheet/Plate Products HPA has the inventory to provide same day shipments for small and medium shipments. Larger quantities can be supplied through our network of mills. Some of our mills may allow us to offer a better delivery to our customers by adding the requirements to our own stock material purchases. SHEET/PLATE. Widths and lengths can vary from alloy to alloy, depending on their thickness. We specialize in quick deliveries, and small quantities. We also offer our services to quantities that are medium... (read more)Browse Metal Sheet Datasheets for High Performance Alloys, Inc. -
Links-Japan, LLC
Simple Sheet, Serious Vibration Control NonBuren Sheet NS - Anti-Vibration Sheet. Sheet Type That Can Be Cut to Any Size or Shape. "NonBuren Sheet" is a sheet-type product with excellent anti-vibration and damping performance. It can be placed under precision instruments to easily reduce vibrations. This sheet is suitable for vibration isolation and damping of measuring instruments and computer-related equipment. (read more)Browse Vibration Isolators and Machine Mounts Datasheets for Links-Japan, LLC
-
Rice snack chip with high rate of visual inclusions made on tortilla sheeting equipment.
A method and formulation are described for using a mixture of inulin and surfactant to overcome adhesive and viscoelastic problems associated with using tortilla sheeters for processing rice-based dough to make rice chips.
-
Rice snack chip with high rate of visual inclusions made on tortilla sheeting equipment.
A processing additive for use in rolling rice crackers with tortilla sheeters is described.
-
Comestible product sheeter with rear access.
A high production sheeter for tortillas or tortilla chips is described.
-
Comestible product sheeter with rear access.
A sheeter for manufacturing tortillas and tortilla chips, which provides enhanced access to the rollers and roller assembly, is described.
-
Tortilla manufacturing apparatus.
A system for manufacture of tortillas , including a sheeter , a roller/heater and an oven, is described.
-
Firm's cooker slashes fuel consumption.
Major equipment includes steeping tanks, masa feeders, sheeters , ovens, fryers, seasoners and conveyors for tortilla chips, and systems range from 400 to 2000 lb/h.
-
THERMAL and PHYSICAL PROPERTIES of TORTILLA CHIPS AS A FUNCTION of FRYING TIME
It was then fed through a sheeter (Model CH4-STM, Superior Food Machinery, Pic0 Rivera, CA) and the tortilla was formed by rolling the masa between rolls until the final thickness was 2 mm.
-
SIMULTANEOUS HEAT and MASS TRANSFER DURING the DEEP FAT FRYING of TORTILLA CHIPS
It was then fed through a sheeter (Model CH4-STM, Superior Food Machinery, Pic0 Rivera, CA) to form the tortilla chips.
-
Total frying‐use time effects on soybean‐oil deterioration and on tortilla chip quality
The dough was then continuously sheeted and formed into triangular pieces with a commercial sheeter /former (Model CH4-STM, Superior Food Machinery INC., Pico Rivera, CA, USA), and baked into raw tortillas for 71 s in a gas-fired oven with three …
-
Sheeting action.
Recent features in corn masa dough sheeters include: variable speed drives (AC inverter drives) capable of feeding signals to downstream operations; improved … … geometry between the cutter, back roller and transfer wire to allow optimum transfer of cut tortilla chips to the take …
Indicates content that may require registration and/or purchase.