Products/Services for Tp 02 Type K Probes
-
Styli and Probes - (80 companies)Styli and probes are slender rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, scanning probe microscopes (SPMs), coordinate measuring machines (CMMs), gages, and dimensional scanners. SPM... -
Thermocouple Temperature Probes - (517 companies)...temperature probes. Lettered choices for thermocouple type include E, J, K, N, T, B, S, R, W, and C. The element configuration for thermocouple temperature probes may be single, double, or more than two. There are many choices for probe... -
Temperature Probes - (921 companies)Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature... -
CMM Probes - (91 companies)Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers... -
IC Pin Probes - (19 companies)IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering... -
Electrical Test Probes - (384 companies)Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
-
Scanning Probe Microscopes - (15 companies)Scanning probe microscopes form images of surfaces by using a physical probe that scans the specimen. Examples include AFMs (atomic force microscopes), MFMs (magetic force microscopes), and STMs (scanning tunneling microscopes). Scanning probe...
-
NMR Probes - (3 companies)NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...
-
IC Probing Adapters and Analysis Adapters - (11 companies)IC probing adapaters and analysis adapters are interconnect devices for in-circuit testing of integrated circuit packages. The adapter provides connections for test equipment and logic analyzers. Integrated circuit (IC) probing adapters and analysis...
-
Fiber Optic Probes - (33 companies)Fiber optic probes collect light or spectra from extreme environments inside reaction vessels at high temperatures or pressures. Product types include UV-Vis spectroscopy probes, Raman spectroscopy probes, and refractometry probes. UV-Vis...
Product News
-
Lake Shore Cryotronics, Inc.
Temperature Probes be configured with many sensor types, including Cernox (R) for superior temperature performance from room temperature down to 4 K (-269.15 C) and below. Thin-walled probe tubing reduces thermal lag and heat leak from outside the measurement space. Ideal for temperature measurements in fluid containers and tanks. Full 3 year standard warranty... (read more)Browse Temperature Probes Datasheets for Lake Shore Cryotronics, Inc. -
Copper Mountain Technologies
BFx-02 Frequency Extension Base Operational and financial constraints have historically made the barrier to entry for inline RF testing of mmWave devices incredibly high. Device cost, integration complexity, and rigid compatibility has made ownership of VNAs for mmWave production testing at scale unreachable for many manufacturers. This was what motivated the engineers at Copper Mountain Technologies to rethink frequency extension, landing on a streamlined, cost effective solution: the BFx-02 Frequency Extension Base (Patent... (read more)Browse Vector Network Analyzers Datasheets for Copper Mountain Technologies -
Qorvo
K-Band Upconverter The QORVO QPC4510 is a K-Band image reject upconverter mixer with integrated x2 LO buffer amplifier and output variable gain amplifier. The QPC4510 outputs an RF frequency from 17.7 to 26.5 GHz using IF inputs from DC to 4.0 GHz and a corresponding LO frequency. It is designed using QORVO 's pHEMT production process. The QPC4510 typically provides 32 dBm of output TOI at -10 dBm input power per tone and has a conversion gain of 13 dB. Optional nulling of the LO can improve LO Isolation by 30 dB... (read more)Browse RF Frequency Converters Datasheets for Qorvo -
Churod Americas, Inc.
CHAK01&02 Series 40A Automotive Relay CHAK01 &02 Series 40A Automotive Relay. Features: 40A switching capability. 1 Form A, 1 Form B and 1 Form C contact arrangement. Operate temperature up to 125?. Multiple operating voltage. Comply woth RoHS and ELV instruction. Applications: BS Control System, Air blower. Car alarms, Cooling fan. Engine control system. Fog lamp, Interior lights, Turn signal. Automotive Relays. "Automotive relays " are standard relays used throughout the automotive industry for applications such as fuel pumps... (read more)Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Festo Corporation
DGC-K Rodless Pneumatic Drive Festo Corporation - Designed for simple drive functions where installation space is limited, the DGC-K also features an internal guide for simple drive functions in small installation spaces. When specified with the optional NSF-H1 food grade lubricant, the DGC-K pneumatic drive is ideal for food and beverage packaging applications. Can be exchanged 1:1 with DGP, but offers longer stroke length. Option: grease NSF-H1 for use in the food and beverage industry. DGC-HD with heavy-duty guide... (read more)Browse Linear Slides and Linear Stages Datasheets for Festo Corporation -
TPS Elektronik GmbH
Current Probe - Current probe CP503B Micsig CP503B High Frequency AC/DC Current Probe. The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe delivers exceptional accuracy with a DC~50MHz bandwidth, making it ideal for high frequency current signal measurement probe tasks. It features dual current ranges of 6A (20mA~6Apk) and 30A (50mA~30Apk... (read more)Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
TE Connectivity
L000659-02 – Wi-Fi 6E / 7 Tri-Band Antennas KEY PRODUCT MESSAGING. Suitable for all legacy, current and expected future WLAN applications including: Wi-Fi 7 (802.11be), Wi-Fi 6E (802.11ax), Wi-Fi 6 (802.11ax), Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n), Wi-Fi 1-3 (802.11b/a/g). Integrated and rotatable type-N male connector and sleeved base for ease of installation. High performance beam pattern with optimized sidelobe suppression for maximized coverage in target area. Direct to Access Point mountable. Suitable for upright or inverted... (read more)Browse Antennas Datasheets for TE Connectivity -
Technetics Group
K-Port Metal Seals: Engineered for Safety K-Port Metal Seals: Engineered for Safety. The Only Metal Port Seal Technology Approved by NASA for Human Spaceflight. Flight Tested and Proven. Technetics K-Port Seals have an extensive pedigree with launch vehicle and spacecraft manufacturers all over the world. Engineered for Safety. Technetics K-Port seals were designed to provide high performance sealing for AS5202 Port applications. Technetics ' unique K-Port seal design was optimized in-house by our expert engineering staff and validated... (read more)Browse Metal Ring Seals Datasheets for Technetics Group -
Voltage Multipliers, Inc.
Epoxy High Current Diodes — K-Series VMI's K-series epoxy diodes start at 2.5kV and go up to 10kV. Current handling capacity ranges from 1.5 Amps to 3.0 Amps. Select from Trr of 100nS, 200nS or 3000nS. Call Us or Request a Quote Online today. About VMI... VMI specializes in high voltage diodes, power supplies, optocouplers, multipliers and related assemblies. Our products are custom designed for military, industrial, medical, aerospace and other high-reliability applications operating at the leading edge of technology. Established... (read more)Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Kuriyama of America, Inc.
K-Kleen Pressure Washer Hose Assemblies - Kuriyama K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather resistant special synthetic rubber, black or (blue nonmarking color). The ends are rigid male NPT x swivel male NPT ends with bend restrictors on each end. Virtual Catalog Web Link... (read more)Browse Hose Fittings Datasheets for Kuriyama of America, Inc.
-
Inactivation of phospholipase A 2 and metalloproteinase from Crotalus atrox venom by direct current
Temperature during treatments with direct current was measured by means of a thermocouple tempera- ture measuring probe TP - 02 SENIES ( K type ) connected to the same digital tester that was used to measure the direct current.
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2012/0354-98361200006A.pdf
A calibrated hygro-thermometer (YF-180) having K (CA)NiAl/NiCr thermocouple TP - 02 type of –50 °C to 1300 °C measuring range, resolution = 1°C and accuracy = ±(0.5%, +1°C), is used to measure the temperature. The sensor probe of this unit is equipped with a por- table external plug to measure the …
-
Factors involved in the preparation of sunflower milk
Preparation of emulsions The seed was comminuted in a Moulinex grinder ( type 106-2- 02 )for 30 s, followed by extraction with a 10:1 (w/w) ratio of distilled water to seed in 50 ml batches using an MSE homogeniser at maximum … Other methods of homogenisation (Waring blender, Ultraturrax-type TP 18/10 with 18 K shaft, Silverson 1 inch tubular laboratory mixer with square-hole attachment and the Rapidis 180 Ultrasonic Disintegrator with 9 mm probe ) were less effective with the exception of the …
-
Temperature / Probes
TP - 02 - Temperature Probe +50ï½700â Plug structureï¼Standard flat shape plug Design chactericticï¼Handle type poleï¼the armour sit of the pole is stainless. measure … TP475 - K -Type Temperature Probe .
-
Defects in Si foils fabricated by spalling at low temperature: electrical activity and atomic nature
DLTS is performed from 77 K to room temperature, using a bias pulse from a reverse bias VR to a pulse bias VP for a time tp , which is sufficiently long to fill all point defect centra. This technique is used to probe defects that exhibit paramagnetism as a result of unpaired electron spins. … spectrum can be analysed on the basis of known signals to identify the type and concentration of … … spin S = 1/2; g(4.2 K) = 1.998 69 ± 0.000 02 ] was used for …
Indicates content that may require registration and/or purchase.