Products/Services for Tracer Wire Terminal Blocks

  • Terminal Blocks-Image
    Terminal Blocks - (981 companies)
    Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks are used to secure and/or terminate wires and, in their simplest form, consist of several individual terminals arranged...
  • Electrical Power Wires-Image
    Electrical Power Wires - (646 companies)
    How to Select Electrical Power Wires. Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket. Cable Types. The GlobalSpec SpecSearch database allows industrial buyers to select...
  • PCB Terminal Blocks-Image
    PCB Terminal Blocks - (247 companies)
    PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips. PCB...
  • Wire Terminals-Image
    Wire Terminals - (430 companies)
    ...removed. Spade terminals are available in various models, such as self-locking, block, and flanged. These wire terminals make connections by loosening the stud and inserting the tongue under the stud-screw head, thus reducing the time required...
  • Circuit Tracers-Image
    Circuit Tracers - (34 companies)
    ...and open circuits. Some circuit tracers can locate wires behind walls, underground, and inside junction boxes. Others are designed to find blown fuses or test light fixtures. Circuit tracers and signal tracers that can locate neutrals, ground...
  •  
    Curve Tracers - (20 companies)
    ...by an individual machine distinguish the mechanisms categorized within these general classes. Construction and Operation. A curve tracer works by applying a swept voltage, one involving continuous variation over time, to two separate terminals subject...
  •  
    Pulley Blocks - (122 companies)
    Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
  •  
    Concrete Blocks and Cement Blocks - (172 companies)
    Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
  •  
    Wire to Wire Connectors - (134 companies)
    ...into a slot whose width is smaller than the diameter of the conductor. Flat flex cables (FFCs) can be smooth or corrugated, but have two flat surfaces. Flat printed circuitry (FPC) for wire-to-wire connectors is also commonly available. Screw terminals...
  •  
    Gage Blocks - (104 companies)
    Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Federal Register > Friday, August 17, 2001 > [66 FR 43314] RUS Standard for Service Installations at Customer Access Locations
    (n) The conductor of copper coated steel reinforced aerial service wires identified by tracer ridges shall be used as the ring (negative battery) conductor of … … the right or lower binding post of a pair on filled terminal blocks and NIDs or fused …
  • Federal Register > Monday, December 21, 1998 > [63 FR 70456] RUS Standard for Service Installations at Customer Access Locations
    (n) The conductor of copper coated steel reinforced aerial service wires identified by tracer ridges shall be used as the ring (negative battery) conductor of … … the right or lower binding post of a pair on filled terminal blocks and NIDs or fused …
  • Code of Federal Regulations > Title 7 - Agriculture > Rural Utilities Service > [7 CFR Part 1755] Telecommunications Policies on Specifications, Acceptable Mat...
    (n) The conductor of copper coated steel reinforced aerial service wires identified by tracer ridges shall be used as the ring (negative battery) conductor of … … the right or lower binding post of a pair on filled terminal blocks and NIDs or fused …
  • Collection of Unsaturated‐Zone Water Samples for Tracer Analysis: Evaluation of an Inverting Membrane Technique
    Running alongsidethe tracer tubes were wiresthat connecteda simple electrical-resistivity moisture sensor at each injection point to a moisture-sensor terminal block at the rock face. The tubes and wires ran down the borehole between the inside of the borehole and the outside …
  • Characterization of SiC JFET for Temperature Dependent Device Modeling
    … for the forward conduction condition were measured as the dc characteristics using a Tektronix 371B curve tracer . Both instruments cannot cope with temperature dependency measurement with standard fixtures, so the authors built a dedicated test setup for high ambient temperature measurements, which consists of an oven, high temperature wires and a ceramic-based terminal block .
  • listIndexWords30.dat (finlayson-gwc2014.zip)
    … sixth_baron_byron_of_rochdale-n XID-sizeableness-n XID-skateboarder-n XID-skeletal_muscle-n XID-sketch_ block -n XID-ski_conditions … … n XID-tec-n XID-technique-n XID-tectaria_cicutaria-n XID-teddy_boys-n XID-teeterboard-n XID-teg-n XID-tel_aviv-yalo-n XID-telecommunication_system-n XID-telegraph_ wire -n XID-teleology-n … … XID-teriyaki-n XID- terminal _leave-n XID-terpene … … XID-toxemia-n XID-toxicodendron_diversilobum-n XID-toxotes_jaculatrix-n XID-toynbee-n XID- tracer -n XID-trachinotus_carolinus …
  • noun.artifact (finlayson-gwc2014.zip)
    … designed to measure small forces by the torsion they exert on a thin wire ) } { torture_chamber, room,@ … … line,@ harness,#p (either of two lines that connect a horse's harness to a wagon or other vehicle or to a whiffletree) } { trace_detector, detector,@ (a screening device for traces of explosives; used at airline terminals ) } { tracer , tracer_bullet, ammunition,@ (ammunition … … road junction at which traffic streams circularly around a central island; "the accident blocked all traffic at …
  • Imaging of Cardiac Autonomic Innervation with SPECT and PET
    In 1979 radiochemist Don Wieland explored adrenergic blocking agents, initially compounds related to bretylium, but later finding … While studying adrenal imaging, it was apparent that the heart was also well visualized, with appreciation that in contrast to the perfusion tracer thallium that depicts the “plumbing” of the … … mIBG imaging allows visualization of the “ wiring ” of the heart … NE is produced in the presynaptic terminal , concen- trated in vesicles.
  • data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … designed to measure small forces by the torsion they exert on a thin wire 04458201 06 n … … to a wagon or other vehicle or to a whiffletree 04462576 06 n 01 trace_detector 0 001 @ 03180969 n 0000 | a screening device for traces of explosives; used at airline terminals 04462707 06 n 02 tracer 0 tracer_bullet 0 001 … … road junction at which traffic streams circularly around a central island; "the accident blocked all traffic at …
  • data.noun (finlayson-gwc2014.zip)
    … designed to measure small forces by the torsion they exert on a thin wire 04717397 59 n … … to a wagon or other vehicle or to a whiffletree 04721583 24 n 01 trace_detector 6 001 @ 03373361 n 0000 | a screening device for traces of explosives; used at airline terminals 04721714 89 n 02 tracer e tracer_bullet 9 001 … … road junction at which traffic streams circularly around a central island; "the accident blocked all traffic at …


Product Announcements
BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.