Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CTI Electronics Corporation
Description: These industrial trackballs are the sub-assembly version of the high reliability 1.3 inch diameter panel mount trackball; for integrating into your OEM product. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: CTI Electronics Corporation
Description: These industrial trackballs are the sub-assembly version of the high reliability 1.5 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
Supplier: CTI Electronics Corporation
Description: These industrial trackballs are the sub-assembly version of the high reliability 2.0 inch diameter panel mount trackball; for integrating into your OEM equipment. CTI’s rugged trackballs have a Delrin housing with a formed Teflon sealing ring in a machined, anodized
- Number of Buttons: 0
- Applications: General Purpose, Industrial / Factory Automation, Marine / Shipboard, Medical, Military / Aerospace, Vehicular
- Interface: IBM PS/2 / AT, Serial, Sun
- Design: Left and Right Hand
-
-
Supplier: Newark, An Avnet Company
Description: OEM LP150 TRACKBALL LOW PROFILE PANEL MOUNT ROHS COMPLIANT: YES
-
Supplier: CTI Electronics Corporation
Description: The KIT3700 Series are full travel industrial keyboards, with 101/104 key functionality. These rugged keyboards are sealed to NEMA 12 (IP54) with a molded, replaceable polyurethane seal, and are combined with our high reliability trackball mouse pointer. The 1.5 " diameter trackball
- Number of Keys: 87
- Connection: Cable
- Mounting: Desktop / Enclosed, OEM Kit / Module, Rack drawer / Rack Mount
- Interface: IBM PS/2 / AT
-
Supplier: Daisy Data Displays, Inc.
Description: Industrial keyboard with full travel Elastomer keypad or embossed Membrane keypad. Available in PS2 or USB versions. PS2 includes 6-pin mini DIN connector and DB9 (Serial) Connector with 6-pin mini DIN (PS/2) adapter for tuffpoint. Membrane is available with integrated trackball. OEM
-
Supplier: RAFI GmbH & Co. KG
Description: These keyboards live up to their name with a travel of at most 1 mm. They are available with both overlays and keycaps. We equip our short-travel keyboards with MICON 5, RACON 8/12, or RF 15/19 tactile switches. This ensures a distinct tactile feedback throughout the actuation process. YOUR
- Number of Keys: 30 to 108
- Operating Temperature: 32 to 131 F
- Additional Features: Backlighting, Pointing Button / Joystick, Touchpad, Trackball
- Connection: Cable
-
Supplier: Grayhill, Inc.
Description: to initiate a variety of commands. Menu search, selection, navigation, image manipulation, and many more commands are executed by a single HID that can easily be integrated into OEM equipment. This intuitive, easy-to-use interface improves operator productivity. Application Benefits for
-
Supplier: Grayhill, Inc.
Description: keypads, trackballs, switches, and joysticks. This makes for clean design and cuts costs of manufacturing. The MTRE increases the engineer's flexibility in building functionality into any product, while reducing front panel size and complexity. Features Grayhill Instinct™ Gesture Recognition
-
Supplier: General Digital Corporation
Description: and input power are located on the rear of the device. Integral Keyboard / Pointing Device General Digital™ offers several commercial-grade keyboards and two types of pointing devices (touch pad and trackball) for integration into the SlimLine Commercial™. A multitude of keyboard protocols
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 12.05 inch
- Voltage Rating: 120 to 240 volts
- Horizontal Viewing Angle: 130 to 170 Degrees
Find Suppliers by Category Top
Featured Products Top
-
The GETT XTRA Series is a versatile line of low-profile keyboards designed for demanding healthcare and industrial environments. Featuring scissor switch technology, these keyboards provide precise tactile feedback and ergonomic comfort. Models include integrated 22 mm trackballs or touchpads (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Mice & Trackballs
of a poor surface choice. The Mouse Is Not Responding mouse or trackball just stopped moving. One accidental kick or tug can pull a mouse connector out of its port or leave it partially
-
Smart Computing Article - Dissecting Mice & Trackballs To Define Their Mass Appeal
Dissecting Mice & Trackballs To Define Their Mass Appeal November 1999 Vol.3 Issue 4 Add To My Personal Library Dissecting Mice & Trackballs To Define Their Mass Appeal Discover How These Input Devices Help Us Maximize Computing Efficiency Point and click. Drag and drop. Double-click. These words
-
Smart Computing Article - Mice, Trackballs & Trackpads
October 2005 Vol.9 Issue 6 Page(s) 63 in print issue Add To My Personal Library Problem: My mouse is dirty and unresponsive. As you move around your mechanical mouse (we ll discuss optical mice in a moment), the ball it contains on its underside constantly picks up dust, dirt, hair, lint, and
-
Smart Computing Article - Pointing The Way
March 2000 Vol.8 Issue 3 Add To My Personal Library We Pick Our Favorite Mice & Trackballs Pointing and clicking for hours on end with 24 different mice and trackballs tends to shed some light on what works and what doesn't where pointing devices are concerned. After exhaustively testing
-
Smart Computing Article - Input Devices
November 2000 Vol.8 Issue 11 Page(s) 63-66 in print issue Add To My Personal Library The Best Way To Shop For Keyboards, Mice, Trackballs & More Selecting an input device can be as simple as picking up the first keyboard you see, but you may want to give your selection a little thought. Input
-
Smart Computing Article - Pointing Devices
March 1999 Vol.7 Issue 3 Add To My Personal Library Although mouse and trackball devices are among the most commonly used peripheral devices next to computer keyboards, most people probably spend less time considering the purchase of a mouse than they do any other computer component. Granted
-
Smart Computing Article - Mice & Input Tools
', or kids'. You may prefer the plain vanilla mouse, but your computing partner may have gone gaga over a trackball with more buttons than a TV remote. If you have a graphic designer in the family, you're probably fighting over whether
-
Hardware and Software Resolution for a Pointing Device (pdf)
resolution for these same devices. Mice and trackball resolution is rated in terms of DPI (Dots Per Inch). This resolution may be controlled via hardware or software, but specific differences exist in each case.
More Information Top
-
System design description for SY-101 hydrogen mitigation test project data acquisition and control system (DACS-1)
In the DACS trailer console area the OEM trackballs are replaced with color coded and numbered billiard balls corresponding to the station number.
-
System design description for the SY-101 hydrogen mitigation test project data acquisition and control system (DACS-1)
In the DACS trailer console area the OEM trackballs are replaced with color coded and numbered billiard balls corresponding to the station number.
-
Electronic Accessories & Supplies Companies, Electronic Accessories & Supplies Manufacturers, Electronic Accessories & Supplies Suppliers & Exporters
Products/Services:keyboard, kiosk keyboard, metal keyboard, industrial keyboard, OEM keyboard, kiosk pinpad, kiosk keypad, telephone keypad, industrial trackball , mouse .
-
A Wild Ride with George Gerpheide (part 2)
This retail exposure quickly gave the market experience with our technology, and was critical to the OEM customers getting comfort to adopt our new technology and throw out their trackballs .
-
Human Interface and the Management of Information. Methods, Techniques and Tools in Information Design
CH Products – Industrial Joystick and Trackballs : (Last accessed: February 23, 2007) http://www.chproducts.com/ oem /finger_ip_desktop.html .
-
64keys Backlight Metal Kiosk Keyboard with Trackball from Kingleader Technology Company, China
Our main products include keyboards, keypads, trackballs , touch pads, kiosks, etc., which are widely used in such industries as banking, finance, telecommunication, manufacturing, aviation, public safety, education, medical care, government, military and other places. .... Moreover, offering OEM and ODM orders to customers is a major part of our business.
-
CR4 - Thread: Stupid Vista
…came along and took over, so it does have some intrinsic advantage...cheaper at the OEM level? .... I doubt it, as they are so similar, save that the trackball is usually larger than the…
-
New Products
Combining a trackball with a microcomputer, twelve function switches, and an LCD display of the cursor position .... Pricing starts at $3900; OEM discounts are available.
Indicates content that may require registration and/or purchase.