Products/Services for Tractor Belt Driven Hydraulic Pumps
-
Hydraulic Pumps - (689 companies)Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work. They are powered by mechanical energy sources which apply force directly to a movable volume of liquid. Hydraulic pumps are simple pumps... -
Water Pumps - (863 companies)...into filaments used as textile fibers. Stainless steel is chemical and corrosion resistant and can have relatively high pressure ratings. Standards. The Hydraulic Institute develops comprehensive, ANSI-approved pump standards; an example standard... -
Liquid Handling Pumps - (2272 companies)...ejector, reversible centrifugal, gas lift, hydraulic ram, and electromagnetic pumps. For more information on centrifugal pumps, visit the How to Select Centrifugal Pumps page on Engineering360. Positive Displacement. Positive displacement pumps provide... -
Grinders and Grinding Machines - (994 companies)Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish. Devices can be pneumatically driven or powered by a combustion engine or electric motor. Grinders and grinding... -
Electric Clutches - (166 companies)...to the driven components. Activation energy in electric clutches manifests as heat in the electromagnetic actuator when the clutch is engaged. This creates a risk of overheating clutch components. As a result, care must be taken that the operating... -
Tugs, Tow Tractors, and Pushers - (86 companies)...attachment systems such as airport tow tractors. Integrated oversteer alerting devices provide added safety in airport and military environments. Typically, towbarless tractors use fewer hydraulic cylinders than other industrial vehicles and may feature...
-
Gearboxes and Gearheads - (1008 companies)...to the housing and also to connect the gearbox or gearhead to the drive device and driven member. Housing or casing to contain gears, bearings and shafts. Housing may have flanges for mounting a motor or to a machine or other assembly. Housing may have...
-
Fans and Blowers (industrial) - (1542 companies)...air. The drive system for industrial fans and blowers can be either direct or belt driven. In direct drive fans, the electric motor is coupled directly to the fan shaft for direct power transmission. In contrast, belt drive fans are powered by belts...
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Tires - (68 companies)...design incorporates a cord angle equating to approximately 90 to the centerline. The body ply cords run parallel to each other and stabilizer belts located right beneath the tread. The belt overwrap positioned below the tread surface helps maintain...
Product News
-
Isotech, Inc.
Custom Belt-Driven Linear Actuators Isotech belt drives and actuators are available in three different configurations, allowing engineers to select standard models for off-the-shelf availability, plug-and-play models for ready out-of-the-box automation, and customer built models that allow for a wide range of configurations. Standard Belt Driven Actuators. Standard actuators are available in stock travel lengths from 184 mm to 2242 mm and offer users a number of commonly configured options. Off-the-shelf availability allows... (read more)Browse Linear Actuators Datasheets for Isotech, Inc. -
Dickow Pump Company, Inc.
Sealless Magnetic Driven Centrifugal Pumps Sealless Magnetic Driven Centrifugal Pumps Type KML/KMB/KMV. The DICKOW pump series KM are sealless centrifugal pumps. The static containment shell forms a closed system with hermetically sealed liquid end. Model AMB pumps match ANSI casing dimensions. Applications. Magnetic driven KM-pumps are designed to improve plant and personnel safety. Especially when handling toxic, explosive or other dangerous liquids which react on contact with the atmosphere. The KM-pumps operate maintenance-free... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetically Driven Pumps for Safer Handling Sealless Magnetic Coupled Centrifugal Pumps Type NMR. Magnetic coupled DICKOW-Pumps of series NMR are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The NMR are designed for the chemical process industry. A leak-free magnetic drive is used to improve plant and personnel safety in industrial heating plants. Applications. Magnetic driven NMR-pumps are designed to improve plant and personal safety, especially when handling toxic, explosive... (read more)Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
jbj Techniques Limited
Belt Drive? Check Pump and Motor Shaft Loads Driving a hydraulic gear pump through a pulley and belt? Using a hydraulic gear motor to drive a fan or belt-driven mechanism? The arrangement places demands on the shaft that flow, pressure and displacement figures alone do not describe. Belt tension introduces a radial load, acting sideways on the shaft. Depending on the installation, axial loads acting along the shaft also need consideration. These external forces must be accounted for when selecting the pump or motor and its shaft support... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
Dickow Pump Company, Inc.
Magnetic driven pumps for hot oil applications Download PDF. Hot Oil Circulation Pumps series NMW/ NMWR/ PRMW. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required... (read more)Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
Dickow Pump Company, Inc.
Magnetic Driven Hot Oil Circulation Pumps NMX, Hot Oil Circulation Pumps series NMX/PRMW/NMWR. Magnetic coupled DICKOW-pumps of the series NMW/PRMW are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. Applications. The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical seals are required in conventional... (read more)Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
jbj Techniques Limited
Which Hydraulic Gear Pump or Motor Fits? A compact hydraulic supply, several pump sections driven together, or a hydraulic motor powering machinery: each requirement points towards a different part of the Marzocchi range. jbj Techniques supplies Marzocchi hydraulic gear pumps and motors, with engineering support to help match the unit to your circuit, drive arrangement and operating conditions. Where should you start?. * Small displacement requirements: The 0.25 -0.5 series micro gear pumps offer displacements from 0.19 to 1.5 cm... (read more)Browse Gear Pumps Datasheets for jbj Techniques Limited -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Vaughan Company
Vaughan Hydraulic Submersible Chopper Pump The Vaughan Hydraulic Submersible is the contractor's answer to dependability in a portable pump. The Chopper Impeller Design eliminates clogging in storm drains, sumps, lagoons, lift stations and other areas where unknown solids are a problem. Vaughan's unique seal-and-bearing design isolates the motor from pumpage, extending life and reducing downtime. Hydraulic motor is mounted to an oil filled bearing housing. The bearing housing supports double row thrust bearings and a silicon carbide... (read more)Browse Submersible Pumps Datasheets for Vaughan Company -
jbj Techniques Limited
Self-priming Hydraulic Screw Pumps These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely low noise levels even at high rotational speed. Characteristics. >> Compatible with a wide range of viscosities from 1... (read more)Browse Screw Pumps Datasheets for jbj Techniques Limited
-
CR4 - Blog Entry: Future Energy Sources 2.2 Hybrid Vehicles
Hmm, so would my lawnmowing (so-called) tractor with (so-called) hydrostatic (so … on mowers, the wheels/tires are driven by a hydraulic motor which, in turn, is pumped by an IC engine … a (so-called) drive belt --constitute a hybrid vehicle…
-
Dubbel
…1 -, digging force R 1 -, flow force R 1 digging arrangement R 3 -, pumps R 3 -, digging … 36 shearing zone S 36 layer presses S 16 layer belts G 106 slide P … wing adjustment R 44 -, hydraulic servomotor R 44 -, Kort … propellers R 45 -, jet propulsions R 45 -, controllable pitch … grinding wheel S 52 tractors U 49 towing lever…
-
Design of debris cleaner with compound auger and vacuum pick up
In a preferred embodiment, either an internal combustion engine 6 or the power-take-off of a tractor can be used to power a pump assembly 7 which moves fluid from a reservoir 8 through hydraulic hoses 9 to a system of .... One hydraulic motor 10 drives a compound auger 11 via a chain or belt 12.
-
Federal Register > Monday, September 21, 2015 > [80 FR 56962] Foreign-Trade Zone (FTZ) 119-Minneapolis-St. Paul, Minnesota; Notification of Proposed Production...
…fuel injection pumps for engines; master cylinders; hydraulic pumps; pumps ; pump controls; fans; fan assemblies … water strainers; fuel filters; hydraulic filters; filter receiver dryers … arms; rear axles; drum drive assemblies; drums; drum assemblies … gear sets; pulleys; idlers; belt tensioners; clutches; dampers; gaskets … bracket assemblies, booms, casting supports, frames, handrails, steering cylinder mounts and levers for tractor /floater/sprayer attachments; temperature…
-
Can a SA200 be made to put out AC voltage?? run a plasma cutter??
My tractor has a shaft and coupling driving an add-on hydraulic pump at that location. .... Might be easier and stronger than a belt drive.
-
Table of Contents and Preface for Engineering Principles of Agricultural Machines 2nd Edition
…Kinematics of V-belt drives 68 4.1.4 Mechanics of V-belt drives 69 4.1.5 Stresses and service life 72 4.1.6 Variable-speed V-belt drives 74 4.1.7 V- belt drive design 76 4.2 … Fluid power, mechatronics, and control 91Introduction 91 5.1 Basic Principles and Elements Of Fluid Power 91 5.2 Pumps 92 5.3 Valves … 102 5.4.1 Hydraulic motors 102 5.4 … 135 Problems 137Chapter 7 Tractor Hitching, Traction, and Testing…
-
Dubbel
…analysis T 26 Finite- element-models O 21 Finite- element-method A 6 firewall Y 13 fixed point D 3 planographic printing S 89 flat thread G 41 -, movement screws G 41 flat … compound G 35 flat belt gear G 109 -, forces … cell machine H 5, H 6 -, wing H 5, H 8 -, wing cell pump H 5, H … lift truck U 63 -, stroke car U 61 -, cart U 61 -, straddle carrier U 67 -, portal stacker U 67 -, transverse fork lift truck U 66 -, roller U 61 -, tractor U 63 -, thrust fattening … filling pump R 53 -, hydraulic power R 53 -, power…
-
Electrically Controlled Fixed-Displacement Pump, Variable-Displacement Motor Hydrostatic Transmission
…system that utilizes modern electro-hydraulic valves and an electrically controlled variable-displacement hydraulic motor is easy .... During the 2005 ASABE (American Society of Agricultural and Biological Engineers) ¼ Scale Tractor Student Design Competition, one such system was compared to conventional hydrostats and belt driven continuously variable transmissions. .... The fixed pump , variable motor system proved to be easy to operate.
-
CR4 - Thread: Horsepower
I doubt that the hydrostatic transmissions in lawn tractors are especially efficient -- they are built mainly to .... Another possibility for hydraulic drive would be to use gear (or geroler) pumps (which are cheaper but less efficient than piston pumps) and then use a belt drive CVT (which are inexpensive) at ground level to automatically keep the speed relatively high…
-
TEM Gorris SA
It includes a CNG engine that drives a hydraulic pump to feed the tractor and secondary circuits. .... TG-0021 towable conveyor belt loader Designed to be towed into position, the boom height can be…
Indicates content that may require registration and/or purchase.