-
Supplier: Campbell Hausfeld
Description: With a straightforward design that can reliably serve many applications, Campbell Hausfeld single-stage air compressors are an excellent all-around choice. From small, portable air compressors that are perfect for jobs like inflating and nailing to large, stationary
- Discharge / Operating Pressure: 140 psi
- Flow Capacity: 17.3 SCFM
- Horse Power: 5 HP
- Power Source: AC Single Phase
-
Supplier: Princess Auto Limited
Description: 30 Gallon Gas Powered Truck Mount Air Compressor
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 20 SCFM
- Features: 2 Stage, Multistage Compressor
- Power Source: Gasoline
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld air compressor / generator combo units are ideal for jobsites and work trucks, offering power and compressed air to help you get the job done. Operate air tools and power electrical tools with these versatile units.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
-
Supplier: Campbell Hausfeld
Description: Campbell Hausfeld air compressor / generator / welder combo units combine power for electrical tools and lights, compressed air for air tools, and Stick welding capabilities into a versatile package ideal for jobsites and work trucks.
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 15.2 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Campbell Hausfeld
Description: Fast, easy, and reliable, Campbell Hausfeld inflators are perfect for around the house or on the go. Ideal for inflating car, bike or ATV tires, air mattresses, rafts, sports equipment and more, there's an inflator to help you get the job done. Shop our selection of portable, 12-volt and
- Discharge / Operating Pressure: 250 psi
- Power Source: DC
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of air compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Kaeser Compressors, Inc.
Description: From general construction to specialized applications—without sacrificing quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressure up to 100 psig.
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 100 SCFM
- Horse Power: 21 HP
- Power Source: Diesel
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Accuris
Description: COMPRESSOR, AIR, GAS TURBINE DRIVEN, TRAILER MOUNTED, 150 AIR HP, TYPE MA-1A
-
Supplier: Central Air Compressor Co.
Description: Chicago Pneumatic MiniSkid series of compressors are designed to be mounted on work trucks and utility trailers. These compressors are powered by Cummins diesel engines and range from 100 cfm to 250 cfm.
- Discharge / Operating Pressure: 102 psi
- Flow Capacity: 88 to 250 SCFM
- Power Source: Diesel
- Mounting: Skid / Base Plate Mounted, Trailer / Truck
-
Supplier: Kaeser Compressors, Inc.
Description: to 200 psig (specific pressure range dependent on model and package chosen) Optional compressed air treatment package Towable and skid mount options M480 delivers up to 1700 cfm, it is built for big jobs, and at 13,500 lbs. with a highway DOT approved chassis, it can be safely towed.
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 1,330 to 1,700 SCFM
- Power Source: Diesel
- Features: Integral Dryer, Integral Filter
-
Supplier: Accessorie Air Compressor Systems
Description: Since 1854 we have dedicated ourselves to producing products of high quality from design through manufacture. We package our compressors with the operational dependability you desire. Through superior engineering and attention to Detail our compressors are unmatched in terms of
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 55.8 SCFM
- Horse Power: 25 HP
- Features: 2 Stage
-
Supplier: Accessorie Air Compressor Systems
Description: Continuous Running Unloaders - For continuous running air compressors, unloader lets unit idle load-free until air supply drops to cut-in pressure; automatically lets unit idle again after high pressure limit is reached. Heavy-duty Stainless Steel Valves - Standard on all CA
- Discharge / Operating Pressure: 145 to 175 psi
- Flow Capacity: 90 SCFM
- Horse Power: 15 HP
- Features: 2 Stage
-
Supplier: Gardner Denver, Inc.
Description: consumption and decrease cost of ownership for compressed air users across the globe. Gardner Denver has been in business since 1859, with over 100 years of experience in manufacturing air compressors. Today we provide compressors to meet a wide range of customer
-
Supplier: Universal Air & Gas Products Corp.
Description: Since 1962, Universal Air & Gas Products Corporation (aka Universal Air Precipitator or UAPC) has manufactured a wide range of gas compressors to match virtually every compressor application. Our compressor products range in discharge pressure from vacuum to 6000
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: GENERON
Description: Our custom designed Truck & Trailer Combo Series allow a dramatically more compact and mobile membrane system. Maximum mobility by combining air supply, membrane nitrogen generation and nitrogen booster compression is paramount for this easily operated truck mounted system.
- Features & Approvals: Compressor Included, Portable
- Generator Type: Nitrogen
-
Supplier: Aggreko
Description: 1600 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with our rental air
-
Supplier: Aggreko
Description: 3000 cfm Aftercooler Aggreko can provide a full range of resources to carry out a wide range of compressed-air applications utilizing skid-mounted rental aftercoolers. Aggreko’s rental aftercoolers are available for stand-alone applications, or in combination with our rental air
-
Supplier: HDT Global
Description: Scroll™ compressor R-410A high-efficiency refrigerant system 10-kW electric heater Lightweight design, 500 lbs. (200 lbs. lighter than competitive systems) Low power consumption Low noise level, 75 dBA A The F100-60K delivers 60,000 BTU/hr of air conditioning and is capable of
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other, Trailer Mounted
- Application: Industrial, Military
-
Supplier: Simplex Isolation Systems
Description: depending on the application. Side-mount brackets for roll-up doors allow you to easily remove strips for fast loading of truck or trailer. Mount strips inside of trailer to create colder interior spaces.
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Maximum Discharge Flow: 760 GPM
- Discharge Size: 4 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Maximum Discharge Flow: 1,150 GPM
- Discharge Size: 6 inch
- Power Source: DC Powered, Gasoline / Diesel Engine
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps automatically prime
- Discharge Size: 10 inch
- Horsepower: 140 to 155 HP
- Maximum Discharge Flow: 4,500 GPM
- Pump Housing Material: Cast Iron
-
Supplier: Kaeser Compressors, Inc.
Description: Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
-
Supplier: Advanced Gas Technologies
Description: Advanced Gas Technologies Inc. has been marketing, installing and maintaining industrial gas generating systems, standard industrial compressor systems and engineered compressor systems throughout North America since 1994. Compressor Features Industrial 3-5 stage air
- Discharge / Operating Pressure: 7,000 psi
- Flow Capacity: 125 SCFM
- Horse Power: 3 to 125 HP
- Features: 2 Stage, 3 Stage, More Than 3 Stages, Multistage Compressor
-
Supplier: Universal Air & Gas Products Corp.
Description: UAPC manufactures a range of fully customizable mobile air trailers for fire and emergency service organizations. All of our equipment is First Response Emergency Certified and provide features that include a quiet room and easy portability of the trailer. Our engineers can
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
single point lifting bail for easy mounting and dismounting. Mobilair™ compressors are available in a wide range of sizes. For more information. Learn more. (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Air Conditioners Compressors Cooling Towers Crushers Diesel Generators Processing Equipment Pumps Steam Generators Textile Machinery Transformers Upgrade your equipment mounting with Isotech (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
to flow to the dryers and filters for efficient removal. Benefits of SmartPipe compressed air piping: Installs faster than other common piping No specialized trades needed No threading, welding, or brazing pipe Simple mounting (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
Hannay Reels 800 Series spring rewind hose reel is ideal for processing, maintenance, washdown, air or fuel dispensing. This reel is compact, and with a small footprint is very versatile, it can be truck, trailer, floor, wall or ceiling mounted. The 800 series spring reel is a durable (read more)
Browse Hose Reels Datasheets for Hannay Reels -
geniuses: The smallest units can be mounted on silo vehicles. The largest machines are used in pumping stations. They are used to unload freighters and have a capacity of up to 1,000 tons an hour. Compressing Process Air with unparalleled Efficiency and Reliability (read more)
Browse Datasheets for Aerzen USA Corp. -
Vibration Isolators and Mounts: Airborne avionics and equipment Air handling units Cameras and CCTV Compressors Computer equipment and disc drives Control panels Diesel and steam generators Electrical transformers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Machines, Tools & Cutting Methods [Archive] - Page 6 - WeldingWeb - Welding forum for pros and enthusiasts
Industrial trailer mount air compressor (11 replies .
-
Machines, Tools & Cutting Methods - Page 58
Industrial trailer mount air compressor .
-
System Description for the K-25/K-27 D&D Project Polyurethane Foam Delivery System, East Tennessee Technology Park, Oak Ridge, Tennessee
The trailer - mounted air compressor and air dryer are controlled locally with ON/OFF switches mounted on the equipment.
-
Plant safety and risk with temporary equipment
The trailer - mounted air compressor was plumbed in to the facility in mid-August 2003 and was given a plant .
-
CONCRETE PAVEMENT REPAIR MANUALS OF PRACTICE
Either trailer - mounted air compressors or portable back-pack blowers may be used.
-
INTEGRATED VERTICAL AND OVERHEAD DECONTAMINATION (IVOD) SYSTEM
A Strong Tight Container, a flat bed trailer, and a trailer - mounted air compressor will be procured.
-
Design manual for management of solid by-products from advanced coal technologies
Air was supplied by a medium sized, trailer - mounted air compressor .
-
Got Steam? Understanding ESP Steam-Handling Capabilities in the Centrifugal Pump
In a similar manner, a trailer - mounted diesel air compressor was also located outside of the test cell and was used to provide pressurized air, when required.
-
Surface Fire Hazards Analysis Technical Report-Constructor Facilities
Two diesel powered air compressors mounted on a trailer are used on the North Portal Pad to augment and backup the two electrically driven air compressors.
Indicates content that may require registration and/or purchase.