Products/Services for Transall Idler

  • Idler Pulleys-Image
    Idler Pulleys - (75 companies)
    Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action. Idler pulleys are rollers that do not produce any mechanical advantage, nor transmit power to a shaft. Idler pulleys are used to lead a chain...
  • Drive Rollers and Idler Rollers-Image
    Drive Rollers and Idler Rollers - (434 companies)
    Drive rollers and idler rollers convey materials along a belt or within an assembly. Drive rollers are powered by electric motors, while idler rollers are linked in a transmission or unpowered. Drive rollers and idler rollers...
  • V-Belt Pulleys-Image
    V-Belt Pulleys - (217 companies)
    V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices...
  • Drum Pulleys-Image
    Drum Pulleys - (33 companies)
    ...to prevent downtime in critical applications. Types. In addition to category, drum pulleys may be divided into four basic types: motorized. idler. spiral. wing. Motorized drum pulleys, as their name suggests, are powered products. By contrast, idler...
  • Cam Followers-Image
    Cam Followers - (168 companies)
    Cam followers or track rollers are rolling element bearings with either an integral stud or an inseparable inner ring for yoke mounting on a pin or shaft.
  •  
    Air Motors - (151 companies)
    Air motors are powered by compressed air. They operate at relatively high speeds in industrial and spark-prohibited applications.
  •  
    Industrial Conveyors - (2376 companies)
    ...or more pulleys and is supported by idler rolls at intermediate points. Belt conveyors can move materials ranging from fine powders to large, lumpy stones at belt speeds ranging from 20 to 300 m/min. Bucket conveyors - Bucket conveyors consist of a bucket...
  •  
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
  •  
    Machine Controllers and Monitors - (241 companies)
    Machine controllers and monitors use electronic numeric control and monitoring interfaces for programming and calibrating computerized machinery.
  •  
    Mining Wear Parts and Excavating Wear Parts - (81 companies)
    ...and rigging parts. Additional categories of mining wear parts and excavating wear parts include shovel bucket protections, shovel drive sockets and idlers, shovel rack and pinions, track pad pins and bushings, track pads, weld-on adapters, and wear...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Stock Drive Products & Sterling Instrument - SDP/SI