-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range
- Power Dissipation: 160 milliwatts
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under
- Operating Temperature: -55 to 125 C
- Pin Count: 14
- Number of Counters in the Chip: 1
- Package Type: DIP
-
Supplier: Transcat, Inc.
Description: transistor-transistor logic (TTL) input and output jacks (1/8" phone) provide power to remote sensors and allow multiple strobes to be daisy-chained to provide wider coverage. The xenon flash tube has a 20 to 50 microsecond flash duration to provide crisp images in brightly lit
-
-
Supplier: ValueTronics International, Inc.
Description: Bias/Offset feature were used to examine an ECL output, the probe's 500 Ω resistance to ground would form a voltage divider with the gate's output-termination resistor. This divider can cause distortion of the output signal levels, shift the DC operation point of the output
- Bandwidth: 1,500 MHz
- Probe Type: Current, Voltage
Find Suppliers by Category Top
Featured Products Top
-
, allowing for high-frequency operation. The gate drive voltage of the LTC7893 can be precisely adjusted from 4 V to 5.5 V to optimize performance and to allow the use of different GaN FETs or even logic-level MOSFETs. When biased from the boost converter regulator output, the LTC7893 (read more)
Browse IC Switching Voltage Regulators Datasheets for DigiKey -
The BSS138PS,115 is a high-performance, dual N-channel logic level enhancement mode Field Effect Transistor (FET) produced by NXP Semiconductors. This compact and efficient MOSFET is designed to meet the stringent requirements of modern electronic circuits, providing designers with a reliable (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
. The high-performance PLL has a -239 dBc/Hz for normalized in-band phase noise floor, ultra-low 1/f noise, and a high phase/frequency detector (PFD) frequency that can achieve ultra-low in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4378 generate frequencies (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
frequency, temperature, cable size, inrush current, and system inductance. Inductive and capacitive circuits should be validated under realistic operating conditions. Polarized Power Contacts The G9EA-1-B DC24 has polarized power (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Photon Counting Optical Time Domain Reflectometry Applying a Single Photon Modulation Technique
A transistor - transistor logic (TTL) signal from a frequency di- vider (1/10) was added onto the digital port of AOM’s driver.
-
Jitter and phase noise in frequency dividers
, of the output frequency for the transistor - transistor logic (TTL) family dividers to be approximately .
-
Standard Handbook of Broadcast Engineering > AM and FM Receivers
Frequency dividers are commonly built using transistor - transistor logic (TTL), complementary MOS (CMOS), and low-power emitter-coupled logic (ECL) IC technologies.
-
A radiotherapy dose integrator for 300 kVp x-rays.
This frequency is reduced by digital transistor - transistor logic (TTL) divider circuitry so that one rad of dose yields one pulse.
-
Phase noise performance of analog frequency dividers.
The phase noise performance obtainable using silicon and GaAs-based TTL ( transistor - transistor logic ) and ECL (emitter-coupled logic) logic level digital frequency dividers is discussed.
-
Phase noise performance of analog frequency dividers
The phase noise performance obtainable using transistor - transis- tor logic ("L) and emitter-coupledlogic (ECL), silicon andGaAs- based, digital frequency dividers is availablein the literature.
-
Electronics for engineers and natural scientists
Factor, 506 Einkoppel- FamiHe, 447 logic Fan-In 449 fan-Out 449 … … field bus 581, 600 field effect transistor , s. FET field emission … … layer 194 -, controllable voltage divider 205 -, triode region 196 … … sensor 314 FF Toggle frequency 447 Ficksches law 66 …
-
Phase Lock Loops and Frequency Synthesis
Digital frequency dividers used in PLL are based on application of the IC gates forming flip-flop memory systems. In practical applications we encounter three basic IC families: TTL ( transistor – transistor logic – not recommended for new applications) CMOS (complementary metal oxide semiconductor) ECL (emitter coupled logic) More information about IC families is summarized in Section 8.6.
-
Manual of the Mess- and automation technique in the automobile
… field of plate 354 wing cell machine 250, 254 liquid crystal display 376, 377 FMEA 49 FMET 49 photodiode 124 photo sensitivity, spectral 124 phototransistor 124 photo resistance 124 … … foreign layer 261, 265 frequency -modulation 101 frequency divider , 140 Fritt voltage 266 … … FSR) 147 filling detection 403 Füllungsgrad 359 radio remote control (FFB) function architecture 520 fuzzy logic 26 .
-
Integrated high frequency switching circuits
The capacitive storage of a logical state for a short moment provides relatively hochohmige active building elements. Therefore, dynamic frequency dividers are in the on field effect transistors of based technologies including the MO-technique very much, spreads and respectively highest working speeds reach there while the static frequency divider is realized in the bipolar ECL technique.
Indicates content that may require registration and/or purchase.