-
Supplier: CoorsTek
Description: CoorsTek uses its deep expertise in translucent and transparent ceramics to produce tens of millions of these ceramic components each year. Translucent and transparent ceramics have a higher thermal resistance than glass or resin, and they are stronger and harder. Their unique
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Armor / Ballistic Protection
- Features: Garnet (Ferromagnetic), Other, Yttria
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited
- Features: EMI / RFI Shielding
-
Supplier: Matexcel
Description: This coating forms a uniformly distributed coating on the metal surface by hybridizing nano-inorganic oxides and organic polymers. It can effectively combine with the metal substrate, improve the adhesion of the coating, to form a dense protective film. It can also effectively improve the
-
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the thickness of transparent metal oxide and metallic coatings by utilizing a double-beam interference microscope. 1.2 The test method requires that the specimen surface or surfaces be sufficiently mirrorlike to form recognizable fringes.
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of the thickness of transparent metal oxide and metallic coatings by utilizing a double-beam interference microscope. 1.2 The test method requires that the specimen surface or surfaces be sufficiently mirrorlike to form recognizable fringes.
-
Supplier: SAE International
Description: Impedance of Anodic Coatings of Aluminum ASTM B244\u2014Measuring Thickness of Anodic Coatings on Aluminum with Eddy Current Instruments ASTM B136\u2014Resistance of Anodically Coated Aluminum to Staining by Dyes ASTM B137\u2014Weight of Coating on Anodically Coated
-
Supplier: SAE International
Description: Impedance of Anodic Coatings of Aluminum ASTM B244\u2014Measuring Thickness of Anodic Coatings on Aluminum with Eddy Current Instruments ASTM B136\u2014Resistance of Anodically Coated Aluminum to Staining by Dyes ASTM B137\u2014Weight of Coating on Anodically Coated
-
Supplier: 3X Ceramic Parts Company Limited
Description: oxides, as well as sulfuric acid, hydrochloric acid, nitric acid and hydrofluoric acid do not interact with alumina. (6) Optical properties, can be made into transparent materials (transparent Al2O3 ceramics) (7) Ionic conductivity Disadvantages of alumina ceramics: Alumina
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Newport MKS
Description: substrate for most applications. The AL.2 UV enhanced aluminum coating is a durable, broadband UV reflector with average reflectivity greater than 90% from 250–600 nm. The aluminum film is overcoated with UV transparent magnesium fluoride to prevent oxidation of the metal. This
- Wavelength Range: 250 to 600 nm
- Diameter/Width: 25.400000000000002 mm
- Thickness: 6 mm
- Mirror Coatings: Bare Aluminum, Enhanced Aluminum
-
Supplier: 3X Ceramic Parts Company Limited
Description: white, and other products are pink or white. The higher the purity, the more transparent the color. Alumina is a refractory material, the higher the purity, the better the refractory effect After high-purity alumina ceramics are fired and cooled in a 1800-degree high-temperature kiln, the
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Heavy-Duty Power Coated Steel Cabinet •Built-in side door for easy access Transparent Glass Viewing Window
-
Supplier: Kyocera Corporation
Description: Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials.
- Thermal Conductivity: 42 W/m-K
- MOR / Flexural Strength: 100,075.419156466 psi
- Compressive / Crushing Strength: 426,408.307710159 psi
- Modulus of Elasticity: 68,167,314.4978826 psi
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Heavy-Duty Power Coated Steel Cabinet •Built-in side door for easy access Transparent Glass Viewing Window
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide 35" Heavy-Duty Power Coated Steel Cabinet •Built-in side door for easy access Transparent Glass Viewing Window
-
Supplier: Alcoa North American Rolled Products
Description: approximately 1100 BTU in/ft2hr F° which is roughly 36% higher than sheet steel. III. Corrosion Resistance Aluminum has a naturally occurring thin and transparent oxide layer which provides its well-known corrosion resistance. To further enhance corrosion performance, this
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: CoorsTek
Description: From precision air bearing components and beams to ultra-flat vacuum chucks and thermally stable pins, screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Carbide Materials, Other, Silicon Carbide, Specialty Ceramic
- Applications: Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape
-
Supplier: CoorsTek
Description: screws, and frames, advanced ceramic components are engineered for the demanding requirements and delicate nature of ion implant processes. CoorsTek provides advanced, RF-transparent ceramic components for high-performance ion implant equipment. Recommended Materials for Ion Implant
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Carbide Materials, Other, Silicon Carbide, Specialty Ceramic
- Applications: Electronics / RF-Microwave
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Dual Cabinet Design •Cabinet has dual openings on the front •Two hand-held guns with foot controls Heavy-Duty Power
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: adjusted for stability. Our current 50nm product, in its fine nanometer particle size distribution, is supplied fully dispersed and stable. Our finest soft alumina particles are transparent, and they have lower turbidity compared to some colloidal silica slurries. Applications The rounder
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
- Materials / Substrates Finished: Semiconductors / Electronics (Wafers)
-
Supplier: Deposition Sciences, Inc.
Description: RF-transparent dielectric reflector with low solar heat gain • Metallization • Semiconductor multilayers • Oxide and Nitride multilayers BENEFITS • Very thick coatings • Lower processing temperatures • More complete reaction of oxides and nitrides • No rollers touch the front
- Industry: Aerospace, Automotive, Government, Medical / Healthcare, OEM / Industrial
- Materials: Aluminum, Metal, Precious Metals
- Functional / Performance: Antireflective, Dielectric, Protective, Reflective
- Capabilities: Chemical Vapor Deposition (CVD)
-
Supplier: Deposition Sciences, Inc.
Description: RF-transparent dielectric reflector with low solar heat gain • Metallization • Semiconductor multilayers • Oxide and Nitride multilayers BENEFITS • Very thick coatings • Lower processing temperatures • More complete reaction of oxides and nitrides • No rollers touch the front
- Industry Served: Aerospace, Automotive, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Aluminum, Glass, Metal, Precious Metals
- Functions & Features: Antireflective, Dielectric, Protective, Reflective
- Services: Material Selection / Design Assistance, Mirror Finishing
-
Supplier: Abrisa Technologies
Description: activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide coatings and
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: Richardson RFPD
Description: Q-Bridge Thermal Conductor is manufactured with the highest quality materials for reliable and repeatable performance providing a cost effective thermal management solution. These devices are constructed with Aluminum Nitride (AlN) or Beryllium Oxide (BeO) and are available in standard
-
Supplier: Xoxide
Description: Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that
Find Suppliers by Category Top
Featured Products Top
-
Electrical insulation and electronic applications, suitable for ceramic substrates, insulating devices, and transparent ceramics (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
design, black aluminum oxide can absorb and reflect electromagnetic waves while maintaining electrical insulation, achieving effective electromagnetic interference (EMI) shielding. It not only prevents internal signals from leaking out but also guards against external interference waves, ensuring (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
some laser assemblies. Zerodur is an inorganic, nonporous lithium aluminum silicon oxide glass ceramic. It is transparent, but with an amber color. Precision parts are machined using a diamond grinding process and parts can then be optically polished as necessary using chemo-mechanical methods (read more)
Browse Glass Fabrication Services Datasheets for Insaco, Inc. -
using acryl, steel, stainless steel, or aluminum. Those materials should be replaced with ceramics or refractory metals such as tungsten, molybdenum, and tantalum, and that will lead you to the solution. We are the expert in machining those materials which are difficult to machine, especially (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
More Information Top
-
Roll-to-Roll Vacuum Deposition of Barrier Coatings
Henry B.M. et al ‘Microstructural and gas barrier properties of transparent aluminium oxide and indium tin oxide films’ 43rd Ann.
-
Transparent Electronics: From Synthesis to Applications
Concerning the effect of skin depth, it is speculated that the Al layer may have readily oxidized into transparent aluminum oxide during deposition and as the device was transferred in air to the measuring glove box.
-
Springer Handbook of Lasers and Optics
Melas, I.F. Gureebaa, H. Merasu, J. Greber, J.F. Greber: Method for the manufacture of trans- parent aluminum oxide ceramic, US Patent 4952539 (1990) 5.297 O.
-
Transparent barrier layers on flexible polymer substrates
Evaporated (AlOx)-schichten under application of the hAd-process for production of transparent alumina (Hollow cathode Activated Deposition) wirdmetallischesAluminiumthermisch by means of shuttles and additionally admitted the reactive gas oxygen into the process chamber. the basic principle of the hAd-process is …
-
Improved Materials for Fabrication of Direct Negatives and Plates by Electro-Erosion Printing.
However, if fingerprints or other mild acidic or alkaline solutions are transferred to the printed area, then the aluminum may corrode, typically converting to transparent aluminum oxide , and resulting in damage to the negative.
-
Toray Plastics (America), Inc. Debuts New Barrialox High-Barrier Transparent Aluminum Oxide-Coated Polyester Film
Toray Plastics (America), Inc. Debuts New Barrialox High-Barrier Transparent Aluminum Oxide -Coated Polyester Film .
-
Ceramics
For transparent alumina , the starting powders up to a purity become .
-
Characterization of composite PVA–Al2 O3 thin films prepared by dip coating method
2011) Spray pyrolytic deposition of transparent aluminum oxide (Al2O3) films.
-
Energy
The discharge tube of a high pressure-sodium vapor lamp consists of the transparent alumina ceramics that are suspended to wires in the interior of an evacuated glass bulb.
-
Self-assembled organic semiconductors for monolayer field-effect transistors
Self organi zation of oligomer 1 on the surface of sapphire, which comprises optically transparent aluminum oxide , was investigated in [6].
Indicates content that may require registration and/or purchase.