-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC
- Features: EMI / RFI Shielding
-
Supplier: Henkel Corporation - Industrial
Description: UV-cured modified acrylate acrylic adhesive which has excellent adhesion to glass and metals with typical applications including terminal pin bonding. LOCTITE® 3189UV is a green, transparent, medium viscosity, UV-cured modified acrylate acrylic adhesive. It only cures when
- Viscosity: 8,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
- Features: UV / Radiation Cured (also EB, Light)
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as gold or silver are deposited via DC magnetron
-
-
Supplier: All-Spec Industries
Description: Generates less than 50 volts A transparent cellophane film tape coated with a high-tack rubber adhesive that is 2.4 mils thick. This tape generates extremely low levels of triboelectric charge (less than 50 volts) when unwound from the roll and also when removed from most surfaces on
- Width: 0.5 inches
- Thickness: 0.0024000000000000002 inches
- Features: Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor), Removable, Single-Sided Adhesive, Specialty / Other, Transparent
- Adhesive: Rubber
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L Temperature Resistance: 32° F to 150° F Specification:
- Width: 3 inches
- Thickness: 0.0018 inches
- Temperature Resistance: 0 to 65.55555555555556 C
- Features: Anti-static / ESD Control, Electrically Conductive, Electronics (PCB, Semiconductor), Other, Removable, Single-Sided Adhesive, Specialty / Other, Transparent
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important occasion or daily wear, this Fashion Tape can easily solve your dressing embarrassments and make
- Features: Anti-static / ESD Control, Double-Sided Adhesive, Electrically Conductive, Transparent
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature
- Thickness: 4.921259842519685 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Paper, Plastic / Polymer
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Pressure Sensitive (PSA), Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Plastic / Polymer
- Features: Adhesive Tape, Anti-static / ESD Control, Cloth Tape, Double-Sided Adhesive, EMI / RFI Shielding, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative, Transparent, UV / Weather Resistant
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Nano tape is a traceless, washable, removable, high temperature resistant, reusable transparent nano double-sided tape made of polymer material. Each adhesive surface comes into contact with dust, shavings, sweat, metal dust, etc. during use. It can be washed with clean water and dried
- Thickness: 0.03937007874015748 inches
- Temperature Resistance: 120 C
- Adhesive: Acrylic
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature
- Thickness: 1.968503937007874 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Acrylic / Acrylate, PET / Polyester, Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60650 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on trailers
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white paper liner is commonly used for joining and sealing thermal insulation ducts and pipes, heat
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 5.6875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60632 is a 2.6 mil. total, robust aluminum foil tape with a liner based on a 1.2 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal insulation ducts and pipes,
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 4.56875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Epoxy Technology
Description: spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing
- Viscosity: 500 to 1,000 cP
- Use Temperature: 527 F
- Thermal Conductivity: 0.44 W/m-K
- Coeff. of Thermal Expansion (CTE): 31.11111111111111 to 111.11111111111111 µin/in-F
-
Supplier: Waytek, Inc.
Description: damage Operating Temp: -65°F (-54°C) to 300°F (149°C) Seals and protects sensitive surfaces from dust and moisture Transparent acrylic adhesive combined with the rugged, durable backing provides long service life both indoors and out
- Width: 2 inches
- Thickness: 0.005 inches
- Backing: Metal Foil / Sheet
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Type: Fabric / Sew On, Hook Fastener, Hook and Loop (e.g., VELCRO®), Loop Fastener
-
Supplier: Carestream Tollcoating
Description: leveraged across a broad range ofapplications - from proofing films to adhesives and clinical diagnostic mediacomponents. Our coating operations provide efficient scale-up from concept toproduction. Our coating facilities are located in White City, Oregon and Windsor, Colorado. Web Handling
- Functions & Features: Adhesive, Conductive, Heat Resistant / High Temperature, Protective
- Coating Capabilities: Adhesive / PSA, Web Coating
- Industry Served: Aerospace, Automotive, Electronics, Medical / Healthcare, Security / Safety
- Features: North America, Northwest US Only, Other, Specialty / Other, United States Only
-
Supplier: Boyd
Description: Insulating & EMI shielding Embossed/debossed Custom-matched adhesives UV cured & conductive inks Market Applications: Rear panel graphic overlays for identification of input/output ports Front panel graphic labels for device functionality identification System information labels for
- Features: East Asia / Pacific Only, Europe Only, South Asia Only, United States Only
- Type: Overlay
Find Suppliers by Category Top
Featured Products Top
-
Thermally Conductive, Low Modulus Epoxy Meets NASA Low Outgassing Specifications Master Bond EP55TCFL is a thermally conductive, electrically insulating epoxy system developed for bonding, sealing, coating, and small potting applications. It meets NASA low outgassing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Well suited for underfill applications, Master Bond EP3UF-1 is a one part, low viscosity epoxy adhesive that cures rapidly at elevated temperatures. It offers thermal conductivity, electrical insulation and dimensional stability.
(read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Cover wrapping tape series is a cushioned product made of conductive PE. Product Features Cushioning Using for primary purposes Composite cable Industrial cables suppression winding tape submarine cables (read more)
Browse Adhesive Tapes Datasheets for Oak-Trees, Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
TIV800 Series Thermal Conductive Adhesive is built for engineers who need a practical way to manage heat while keeping components firmly in place. Based on a silicone resin system, it combines thermal conductivity, electrical insulation, and strong bonding (read more)
Browse Epoxy Adhesives Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Medical Market Applications ABLE can help you identify the right stick-to-skin adhesives, films and other medical-grade materials that meet and exceed industry requirements and make your medical device a reality (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Quantaflex Printed Electronics Inc. -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc.
More Information Top
-
A new layered sensor for simultaneous measurement of EMG, MMG and oxygen consumption at the same position
The sensors were fixed to the skin with a transparent conductive adhesive sheet (SRRA gel sheet, Sekisui Plastics Co. Ltd., Japan) pasted to the surface of the PVDF film of the stainless-steel elec- trode and with double-sided adhesive tape pasted…
-
Nano-Bio- Electronic, Photonic and MEMS Packaging
In addition, transparent conductive adhesive is needed for some applications such as organic LED (OLED) application.
-
All-solution processed semi-transparent perovskite solar cells with silver nanowires electrode
Semi-transparent perovskite solar cells using solution- processed material such as carbon nanotubes [18], transparent conducting adhesive [19] and silver nanowires [20] have also been reported recently.
-
The impact of solvent characteristics on performance and process stability of printed carbon resistive materials
Bryant, D, Greenwood, P, Troughton, J, Wijdekop, M, Carnie, M, Davies, M, Wojciechowski, K, Snaith, H, Watson, T, Worsley, D, ‘‘A Transparent Conductive Adhesive Lam- inate Electrode for High Efficiency Organic-Inorganic Lead Halide Perovskite Solar Cells.
-
The rising star in photovoltaics-perovskite solar cells: The past, present and future
A transparent conduc- tive adhesive laminate electrode for high-efficiency organic-inor- ganic lead halide perovskite solar cells.
-
Simulation and optimization of current matching double-junction InGaN/Si solar cells
S. Yoshidomi, J. Furukawa, M. Hasumi, T. Sameshima, Mechanical stacking multi-junction solar cells using transparent conductive adhesive .
-
Simulation and optimization of current matching multi-junction InGaN solar cells
206174 (2012) Yoshidomi, S., Furukawa, J., Hasumi, M., Sameshima, T.: Mechanical stacking multi-junction solar cells using transparent conductive adhesive .
-
Spray PEDOT:PSS coated perovskite with a transparent conducting electrode for low cost scalable photovoltaic devices
The device was completed using a previously demonstrated transparent conducting adhesive electrode based on vertically orientated channels of PEDOT:PSS within an acrylic adhesive instead of evaporated gold.
-
Photovoltaics literature survey (No. 117)
A transparent conductive ad- hesive laminate electrode for high-efficiency organic-inorganic lead ha- lide perovskite solar cells.
-
Contents: (Adv. Mater. 44/2014)
A Transparent Conductive Adhesive Laminate Electrode for High-Efficiency Organic-Inorganic Lead Halide Perovskite Solar Cells .
Indicates content that may require registration and/or purchase.