Products/Services for Trapped Roller Clutch

  • Mechanical Brake and Clutch Assemblies-Image
    Mechanical Brake and Clutch Assemblies - (46 companies)
    ...overload, balls ride up out of seats to overcome springs or air pressure engagement. Roller Detent --Rollers, held in place by springs, wedge between the inner and outer races to engage the clutch. Pawl Detent --Pawl detent is a slip clutch mechanism...
    Spring Assistance
    Clutch Engagement
    Brake Engagement
  • Electric Brake and Clutch Assemblies-Image
    Electric Brake and Clutch Assemblies - (102 companies)
    Electric brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Electric brake and clutch assemblies are equipment drive...
  • Pneumatic Brake and Clutch Assemblies-Image
    Pneumatic Brake and Clutch Assemblies - (52 companies)
    Pneumatic brake and clutch assemblies consist of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Pneumatic brake and clutch assemblies are equipment drive...
  • Hydraulic Brake and Clutch Assemblies-Image
    Hydraulic Brake and Clutch Assemblies - (36 companies)
    Hydraulic brake and clutch assemblies consists of elements for both the connection and disconnection of shafts (clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Power transmission systems delivering rotational energy...
  •  
    Cold Traps - (10 companies)
    Cold traps are laboratory glassware that condense vapors (except permanent gases) into a liquid or solid. Cold traps protect vacuum pumps from contamination by sublimating or condensing vapors (except permanent gases) in a dedicated device...
  •  
    Steam Traps - (229 companies)
    Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
  •  
    Roller Bearings - (594 companies)
    Roller bearings are used in rotary applications to replace sliding movement with low friction, rolling motion. The principal types of roller bearings are cylindrical, spherical, and tapered. Roller bearings are used to replace sliding movement...
  •  
    Roller Screws - (27 companies)
    Roller screws convert rotary to precise linear motion in a similar manner to ball screws or lead screws. Due to the greater number of contact points of the rollers compared to balls or thread on thread contact, a roller screw provides higher...
  •  
    Roller Chain - (322 companies)
    Roller chain is used in power transmission applications. Products are characterized by ANSI and BS/DIN standard sizes. Roller chain is used in power transmission applications. Specialty applications for roller chain include oil-field chain, bindery...
  •  
    Needle Roller Bearings - (298 companies)
    Needle roller bearings are a type of radial roller bearing with rollers whose length are at least four times their diameter. These bearings are valued for their high load capacity and low sectional height. Needle roller bearings utilize small...

Product News



Product Announcements
Lowell Corporation
Hangzhou Chinabase Machinery Co., Ltd.
Placid Industries, Inc.